- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RD10RA8CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 8 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Octal Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() KE02RXGR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 2 | 25mA | 0.050 (1.27mm), Half | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.162 (4.11mm) | 0.091 (2.30mm) | ||
![]() RD10AB6CGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 6 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() KG07ET CIT | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 7 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | Yes | Raised | - | 0.762 (19.35mm) | 0.258 (6.55mm) | ||
![]() RD10AB10CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD10AA10RGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 10 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10RB6RGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tape & Reel (TR) | Active | 50VDC | -40°C ~ 85°C | RD10 | 6 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD07A4CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 4 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD10AA8CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 8 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | Octal Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD07B16CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Hexadecimal Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() KJ05RXR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tape & Reel (TR) | Active | 24VDC | -40°C ~ 85°C | KJ | 5 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.500 (12.70mm) | 0.138 (3.50mm) | ||
![]() KJ05EXR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tape & Reel (TR) | Active | 24VDC | -40°C ~ 85°C | KJ | 5 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Raised | - | 0.500 (12.70mm) | 0.161 (4.10mm) | ||
![]() KP10E CIT | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KP | 10 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Piano | SPST | - | No | Raised | - | 1.046 (26.57mm) | 0.374 (9.50mm) | ||
![]() KP08R CIT | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KP | 8 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Piano | SPST | - | No | Flush, Recessed | - | 0.846 (21.49mm) | 0.374 (9.50mm) | ||
![]() KT10EH CIT | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KT | 10 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Raised | - | 1.037 (26.34mm) | 0.165 (4.20mm) | ||
![]() KJ09RXR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tape & Reel (TR) | Active | 24VDC | -40°C ~ 85°C | KJ | 9 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.906 (23.00mm) | 0.138 (3.50mm) | ||
![]() RD10AA4CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 4 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() RD10RA4CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 4 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() KG05R CIT | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KG | 5 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.563 (14.30mm) | 0.217 (5.50mm) | ||
![]() KT05RH CIT | In Stock | - | - | Through Hole | Polyamide (PA), Nylon | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KT | 5 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Flush, Recessed | - | 0.537 (13.64mm) | 0.142 (3.60mm) |