- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Body Material | Contact Materials | Current-IEC | Current-UL | ElectricalLife | Mfr | Package | Product Status | Torque-Screw | Voltage, Rating | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Color | Current Rating (Amps) | Pitch | Ingress Protection | Insulation Height | Contact Finish | Termination Style | Actuator Type | Circuit | Contact Tail Length | Number of Levels | Mechanical Life | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Washable | Actuator Level | Features | Length | Height Above Board | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KJ08EXR CIT | In Stock | - | - | Surface Mount | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | - | - | 2,000 Cycles | CIT Relay and Switch | - | Active | - | 24VDC | - | -40°C ~ 85°C | - | - | - | - | 8 | - | 25mA | 0.100 (2.54mm), Full | - | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.803 (20.40mm) | 0.161 (4.10mm) | - | ||
![]() KJ01ETT CIT | In Stock | - | - | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze | -- | 15A | 2,000 Cycles | CIT Relay and Switch | Tube | Obsolete | 0.79 Nm (7.0 Lb-In) | 24VDC | 300V | -40°C ~ 110°C | Bulk | Buchanan | Obsolete | Plug, Female Sockets | 16 | Green | 25mA | 0.200 (5.08mm) | -- | 0.984 (25.00mm) | Gold | Screw - Rising Cage Clamp | Slide (Standard) | SPST | -- | 1 | - | Tin | 12-30 AWG | 16 | 270° | -- | -- | 6-7.5mm | M3 | Yes | Raised | Mating Flange, Retention Latches (Non-Wire Side) | 0.106 (2.70mm) | 0.163 (4.15mm) | UL94 V-0 | ||
![]() KJ02ETT CIT | In Stock | - | - | Surface Mount | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | - | - | 2,000 Cycles | Glenair | Retail Package | Active | - | 24VDC | - | -40°C ~ 85°C | - | * | - | - | 2 | - | 25mA | 0.100 (2.54mm), Full | - | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | 0.205 (5.20mm) | 0.163 (4.15mm) | - | ||
![]() KJ01ETR CIT | In Stock | - | - | Surface Mount | - | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | - | - | 2,000 Cycles | PEI-Genesis | Bulk | Active | - | 24VDC | - | -40°C ~ 85°C | - | * | - | - | 1 | - | 25mA | 0.100 (2.54mm), Full | - | - | Gold | Gull Wing | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | 0.106 (2.70mm) | 0.163 (4.15mm) | - | ||
![]() RD07A10RTT CIT | In Stock | - | - | Through Hole | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 25,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | - | -40°C ~ 85°C | - | - | - | - | 10 | - | 100mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary for Tool | BCD | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 0.291 (7.40mm) | 0.144 (3.65mm) | - | ||
![]() RD10AA16CVAT CIT | In Stock | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | - | -40°C ~ 85°C | - | - | - | - | 16 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary for Tool | Hexadecimal Complement | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD10AA6RGT CIT | In Stock | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | - | -40°C ~ 85°C | - | - | - | - | 6 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | Gull Wing | Rotary for Tool | BCD | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | - | ||
![]() KP10ET CIT | In Stock | - | - | Through Hole, Right Angle | - | Polyphenylene Sulfide (PPS) | Phosphor Bronze | - | - | 2,000 Cycles | CIT Relay and Switch | Tube | Active | - | 24VDC | - | -40°C ~ 85°C | - | KP | - | - | 10 | - | 25mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Piano | SPST | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | 1.046 (26.57mm) | 0.374 (9.50mm) | - | ||
![]() RD07B4CVAT CIT | In Stock | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 25,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | - | -40°C ~ 85°C | - | - | - | - | 4 | - | 100mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | - | ||
![]() RD10AB4CGR CIT | In Stock | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | - | Active | - | 50VDC | - | -40°C ~ 85°C | - | - | - | - | 4 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | Gull Wing | Rotary with Shaft | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | - | ||
![]() RD10RA16RGT CIT | In Stock | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD10 | - | - | 16 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | - | ||
![]() RD10AB8CVBT CIT | In Stock | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD10 | - | - | 8 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary with Shaft | Octal Complement | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD07C16CVAT CIT | In Stock | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 25,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD07 | - | - | 16 | - | 100mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary with Shaft | Hexadecimal Complement | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | - | ||
![]() RD07A16CVAT CIT | In Stock | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 25,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD07 | - | - | 16 | - | 100mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary for Tool | Hexadecimal Complement | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 0.291 (7.40mm) | 0.291 (7.40mm) | - | ||
![]() KG07E CIT | In Stock | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | Phosphor Bronze | - | - | 2,000 Cycles | CIT Relay and Switch | Tube | Active | - | 24VDC | - | -40°C ~ 85°C | - | KG | - | - | 7 | - | 25mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.762 (19.35mm) | 0.258 (6.55mm) | - | ||
![]() KT02ETH CIT | In Stock | - | - | Through Hole | - | Polyamide (PA), Nylon | Beryllium Copper | - | - | 2,000 Cycles | CIT Relay and Switch | Tube | Active | - | 24VDC | - | -40°C ~ 85°C | - | KT | - | - | 2 | - | 25mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Slide (Standard) | SPST | - | - | - | - | - | - | - | - | - | - | - | Yes | Raised | - | 0.237 (6.02mm) | 0.167 (4.25mm) | - | ||
![]() RD10RB8CVAT CIT | In Stock | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD10 | - | - | 8 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary with Shaft | Octal Complement | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD10RA6CVAT CIT | In Stock | - | - | Through Hole, Right Angle | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD10 | - | - | 6 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary for Tool | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.394 (10.00mm) | - | ||
![]() RD07C4CVBT CIT | In Stock | - | - | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | Copper Alloy | - | - | 25,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD07 | - | - | 4 | - | 100mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | - | ||
![]() RD10RB4RTT CIT | In Stock | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | Copper Alloy | - | - | 15,000 Steps | CIT Relay and Switch | Tube | Active | - | 50VDC | - | -40°C ~ 85°C | - | RD10 | - | - | 4 | - | 150mA | 0.100 (2.54mm), Full | - | - | Gold | PC Pin | Rotary with Shaft | BCD | - | - | - | - | - | - | - | - | - | - | - | No | Raised | - | 0.394 (10.00mm) | 0.543 (13.80mm) | - |