- Actuator Level
- Actuator Type
- Body Material
- Circuit
- Contact Finish
- Contact Materials
- Current Rating (Amps)
- ElectricalLife
- Features
- Height Above Board
- Length
- Mechanical Life
Attribute column
Manufacturer
CIT DIP Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Contact Materials | ElectricalLife | Mfr | Package | Product Status | Voltage, Rating | Operating Temperature | Series | Number of Positions | Current Rating (Amps) | Pitch | Contact Finish | Termination Style | Actuator Type | Circuit | Mechanical Life | Washable | Actuator Level | Features | Length | Height Above Board |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KP02ET CIT | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 2 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Piano | SPST | - | Yes | Raised | - | 0.246 (6.25mm) | 0.374 (9.50mm) | ||
![]() RD10RB16RVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 16 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Hexadecimal | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD07C10RGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tape & Reel (TR) | Active | 50VDC | -40°C ~ 85°C | RD07 | 10 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD | - | No | Raised | - | 0.291 (7.40mm) | 0.317 (8.05mm) | ||
![]() RD07C16CGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD07 | 16 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | Hexadecimal Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.317 (8.05mm) | ||
![]() RD10AA4RGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 4 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | BCD | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() RD10AB6CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 6 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) | ||
![]() RD07B10CGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | Tape & Reel (TR) | Active | 50VDC | -40°C ~ 85°C | RD07 | 10 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.344 (8.75mm) | ||
![]() RD10RB10CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 10 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.543 (13.80mm) | ||
![]() KJ06RTT CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KJ | 6 | 25mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.600 (15.24mm) | 0.140 (3.55mm) | ||
![]() KR04E CIT | In Stock | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KR | 4 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Slide (Standard) | SPST | - | No | Raised | - | 0.462 (11.73mm) | 0.378 (9.60mm) | ||
![]() KP10ET CIT | In Stock | - | - | Through Hole, Right Angle | Polyphenylene Sulfide (PPS) | Phosphor Bronze | 2,000 Cycles | CIT Relay and Switch | Tube | Active | 24VDC | -40°C ~ 85°C | KP | 10 | 25mA | 0.100 (2.54mm), Full | Gold | PC Pin | Piano | SPST | - | Yes | Raised | - | 1.046 (26.57mm) | 0.374 (9.50mm) | ||
![]() RD07B4CVAT CIT | In Stock | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 4 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD10AB4CGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 4 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.555 (14.10mm) | ||
![]() RD10RA16RGT CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 16 | 150mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary for Tool | Hexadecimal | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.268 (6.80mm) | ||
![]() KE10RTGR CIT | In Stock | - | - | Surface Mount | Polyamide (PA66), Nylon 6/6 | Beryllium Copper | 2,000 Cycles | CIT Relay and Switch | - | Active | 24VDC | -40°C ~ 85°C | - | 10 | 25mA | 0.050 (1.27mm), Half | Gold | Gull Wing | Slide (Standard) | SPST | - | Yes | Flush, Recessed | - | 0.562 (14.27mm) | 0.091 (2.30mm) | ||
![]() RD07C16RGR CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 16 | 100mA | 0.100 (2.54mm), Full | Gold | Gull Wing | Rotary with Shaft | Hexadecimal | - | No | Raised | - | 0.291 (7.40mm) | 0.317 (8.05mm) | ||
![]() RD07B10CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Liquid Crystal Polymer (LCP) | Copper Alloy | 25,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 10 | 100mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | BCD Complement | - | No | Raised | - | 0.291 (7.40mm) | 0.291 (7.40mm) | ||
![]() RD10AA6CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 6 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary for Tool | BCD Complement | - | No | Flush, Recessed | - | 0.394 (10.00mm) | 0.256 (6.50mm) | ||
![]() RD10RB8CTT CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | - | Active | 50VDC | -40°C ~ 85°C | - | 8 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Octal Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.543 (13.80mm) | ||
![]() RD10AB8CVBT CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | Copper Alloy | 15,000 Steps | CIT Relay and Switch | Tube | Active | 50VDC | -40°C ~ 85°C | RD10 | 8 | 150mA | 0.100 (2.54mm), Full | Gold | PC Pin | Rotary with Shaft | Octal Complement | - | No | Raised | - | 0.394 (10.00mm) | 0.394 (10.00mm) |