- Series
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mfr
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
Attribute column
Manufacturer
CIT Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Base Product Number | Case Size | Case Style | Connections | ElectricalLife | Feedback | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | Range | RoHS | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Current Rating (Amps) | Ingress Protection | Depth | Termination Style | Number of Outputs | Actuator Type | Efficiency | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Output Power | Mechanical Life | Temperature Range | Actuator Marking | Shaft Size | Features | Height | Length | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | DH40 | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Off, Off-On | Circular - 40.00mm Dia | Blue | 110 VDC | LED, Blue/Red | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() DH401NAGZZ CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | DH40 | - | - | Anti-Vandal | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Green | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() DH401LBSB6 CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | DH40 | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Off, Off-On | Circular - 40.00mm Dia | Silver | 6 VDC | LED, Blue | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() AH1LBSG12 CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | AH | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Off, Off-On | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBUBW CIT | In Stock | - | - | Panel Mount, Front | - | C-Tick, cUL, UL | - | - | - | - | 50,000 Cycles | None | Siemens Building Technologies | GND221.1U/F/B | CIT Relay and Switch | Direct Coupled | Tray | Active | - | Y | 36 V | - | -25°C ~ 55°C | IP67 | BH | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Blue | 3 VDC | LED, White | - | - | 0-140 °F | - | Round 1/2 | - | - | - | - | - | ||
![]() BH16NBUBB CIT | In Stock | - | - | One Hex Nut & One O-Ring, Supplied | - | - | BH16NB | 4.5 | Lower Mount | 1/4 NPT | 50,000 Cycles | - | US Gauge | 175019X | CIT Relay and Switch | - | Tray | Active | 30 Hg VAC - 60 psi | Y | 36 V | - | -25°C ~ 55°C | IP67 | BH | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | Round, Button, Flush | - | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 3.3 VDC | LED, Blue | - | - | - | No Marking | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | DH40 | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Off, Off-On | Circular - 40.00mm Dia | Black | 110 VDC | LED, Green/Red | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() DH401NAYZZ CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | DH40 | - | - | Anti-Vandal | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Yellow | - | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() AH1NAUXT CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | AH | - | - | Anti-Vandal | - | - | - | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Screw Terminal | - | Round, Button, Flush | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Blue | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH402NBSR110 CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | 150 V | -25°C ~ 70°C | - | DH40 | 0.1 % | 50 ppm/°C | Anti-Vandal, Illuminated | 1.82 kΩ | 155 °C | -55 °C | Thin Film | 250 mW | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 110 VDC | LED, Red | - | 50,000 Cycles | - | - | - | - | 650 µm | - | - | - | ||
![]() BH19NMBBX CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | Tray | Active | - | Y | 36 V | - | -25°C ~ 55°C | IP67 | BH | - | - | Anti-Vandal | - | - | - | - | - | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | - | Solder Lug | - | Round, Button | - | SPST-NO | Off-Mom | Circular - 19.00mm Dia | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Front | 36 | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | Non-Compliant | 24 V | - | -25°C ~ 70°C | - | DH | - | - | Anti-Vandal, Illuminated | - | 50 °C | 0 °C | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | 215.9 mm | Solder, Quick Connect - 0.110 (2.8mm) | 4 | Round, Button, Flush | 70 % | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Silver | 12 VDC | LED, Blue/Green/Red | 100 W | - | - | - | - | - | - | 114.3 mm | No | Lead Free | ||
![]() DH402NBSRG24 CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | - | 24 V | - | -25°C ~ 70°C | - | DH40 | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 24 VDC | LED, Green/Red | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() TM-4175-A-A CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH402NBSB110 CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | Non-Compliant | 24 V | - | -25°C ~ 70°C | - | DH40 | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 110 VDC | LED, Blue | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | Glenair | - | Retail Package | Active | - | - | 24 V | - | -25°C ~ 70°C | - | * | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Off, Off-On | Circular - 40.00mm Dia | Silver | 110 VDC | LED, Green/Red | - | 50,000 Cycles | - | - | - | - | - | - | - | - | ||
![]() AH1NGSRGN CIT | In Stock | - | - | Panel Mount, Front | - | - | AH1N | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | Yes | 24 V | - | -25°C ~ 70°C | - | AH | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Silver | - | LED, Green/Red | - | - | - | No Marking | - | - | - | - | - | - | ||
![]() AHU2LBSRN CIT | In Stock | - | - | Panel Mount, Front | - | - | AHU2 | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | Yes | - | - | -20°C ~ 65°C | - | AHU | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPDT | On-On | Circular - 19.00mm Dia | Silver | - | LED, Red | - | 500,000 Cycles | - | No Marking | - | - | - | - | - | - | ||
![]() AHU2NASZZ CIT | In Stock | - | - | Panel Mount, Front | - | - | AHU2 | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Active | - | Yes | - | - | -20°C ~ 65°C | - | AHU | - | - | Anti-Vandal | - | - | - | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | - | - | 1,000,000 Cycles | - | No Marking | - | - | - | - | - | - | ||
![]() AHU2LBBZZ CIT | In Stock | - | - | Panel Mount, Front | - | - | AHU2 | - | - | - | 50,000 Cycles | - | - | - | CIT Relay and Switch | - | Tray | Obsolete | - | Yes | - | - | -20°C ~ 65°C | - | AHU | - | - | Anti-Vandal | - | - | - | - | - | 3A (AC) | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | - | Round, Button, Flush | - | DPDT | On-On | Circular - 19.00mm Dia | Black | - | - | - | 500,000 Cycles | - | No Marking | - | - | - | - | - | - |