- Series
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mfr
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
Attribute column
Manufacturer
CIT Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Brand | Built-in diameter | Case Code - in | Case Code - mm | Degree of protection (IP) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | MSL | Nominal current | Nominal voltage | Package | Product Status | Protection class | Qualification | RoHS | Suitable for wall mounting | Unit Weight | Voltage Rating DC | Voltage type | Voltage, Rating | With light source | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Applications | Number of Rows | Subcategory | Power Rating | Current Rating (Amps) | Technology | Ingress Protection | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Note | Flange Feature | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Connector Style | Viewing Angle | Mechanical Life | Forward Current | Product Type | Actuator Marking | Number of LEDs | Product | Features | Product Category | Height | Length | Width | Contact Finish Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | 24 V | - | - | - | -25°C ~ 70°C | - | DH | - | - | - | - | - | - | Illuminated | - | - | - | - | - | - | 2A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Rectangular, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | - | - | Silver | 110 VDC | LED, Green/Red | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() AH1NBSRGNT CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | Compliant | - | - | 24 V | - | - | - | -25°C ~ 70°C | - | AH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 1A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Screw Terminal | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Silver | - | LED, Green/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH19NBBBG CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | 36 V | - | - | - | -25°C ~ 55°C | - | BH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 1A (AC), 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Black | 3.3 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-4175-A-B CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH402NBSR12 CIT | In Stock | - | - | Panel Mount, Front | CIR06 | - | - | - | - | - | 50,000 Cycles | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | Active | - | - | - | - | - | 24 V | - | - | - | -25°C ~ 70°C | - | * | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 2A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | - | - | Silver | 12 VDC | LED, Red | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH401NBUWN CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | 24 V | - | - | - | -25°C ~ 70°C | - | DH40 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 2A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | - | - | Blue | - | LED, White | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FHLBSBRGN CIT | In Stock | - | - | Panel Mount, Front | FHLBSB | Kamaya | - | 1210 | 3225 | - | 50,000 Cycles | 4000 | - | Kamaya | + 155 C | CIT Relay and Switch | - 55 C | - | PCB Mount | - | - | - | Tray | Active | - | AEC-Q200 | - | - | 0.000564 oz | 48 V | - | 200 V | - | -25°C ~ 55°C | MouseReel | RMC | 1 % | - | - | - | - | - | Anti-Vandal, Illuminated | 1.6 kOhms | - | Automotive Grade | - | Resistors | 500 mW (1/2 W) | 2A (DC) | Thick Film | IP67 - Dust Tight, Waterproof | - | SMD/SMT | Round, Button, Flush | SPST | On-Off | Circular - 12.00mm Dia | - | - | Silver | 2.1, 3.3 VDC | LED, Green/Red | - | - | 100,000 Cycles | - | Thick Film Resistors | No Marking | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.55 mm | 3.1 mm | 2.5 mm | - | ||
![]() DH401NBBB110 CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | 24 V | - | - | - | -25°C ~ 70°C | - | DH40 | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 2A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | - | - | Black | 110 VDC | LED, Blue | - | - | 50,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NGSBRB CIT | In Stock | - | - | Panel Mount, Front | - | Welwyn Components / TT Electronics | - | 2512 | 6432 | - | 50,000 Cycles | 1000 | - | TT Electronics | + 155 C | CIT Relay and Switch | - 55 C | - | PCB Mount | - | - | - | Tray | Active | - | - | Y | - | 0.001505 oz | 36 V | - | 500 V | - | -25°C ~ 55°C | Reel | HPWC | 5 % | - | - | - | 200 PPM / C | - | High Pulse Withstanding Chip Resistor | 4.53 Ohms | - | - | - | Resistors | 2 W | 1A (AC), 2A (DC) | Thick Film | IP67 - Dust Tight, Waterproof | - | SMD/SMT | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | 2.1, 3.3 VDC | LED, Blue/Red | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | Anti-Pulse Resistors | Thick Film Resistors - SMD | 0.8 mm | 6.5 mm | 3.2 mm | - | ||
![]() BH19NRYBX CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | THT | - | - | - | - | Tray | Active | - | - | Yes | - | - | 36 V | - | - | - | -25°C ~ 55°C | - | 566 | - | - | - | - | - | - | Indicator | - | - | - | - | - | - | 1A (AC), 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 19.00mm Dia | - | - | Yellow | - | - | - | 110 ° | - | 20 mA | - | - | 2 | - | - | - | - | - | - | - | ||
![]() BH16NBNBRGB CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | Y | - | - | 36 V | - | - | - | -25°C ~ 55°C | IP67 | BH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 1A (AC), 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | LED, Blue/Green/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AH1NGRW6 CIT | In Stock | - | - | Panel Mount, Front | - | - | 0 | - | - | IP20 | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | 141.7 - 154.5 | 220 - 240 | Tray | Active | I | - | - | No | - | 24 V | AC | - | Yes | -25°C ~ 70°C | - | AH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 1A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | - | - | Red | 6 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | 1160 | 90 | - | ||
![]() FHLBSBRN CIT | In Stock | - | - | Panel Mount, Front | FHLBSB | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | 48 V | - | - | - | -25°C ~ 55°C | - | FH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | SPST | On-Off | Circular - 12.00mm Dia | - | - | Silver | 2.1 VDC | LED, Red | - | - | 100,000 Cycles | - | - | No Marking | - | - | - | - | - | - | - | - | ||
![]() BH16NBNBW CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | Y | - | - | 36 V | - | - | - | -25°C ~ 55°C | IP67 | BH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 1A (AC), 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | 3 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BH16NMUBX CIT | In Stock | - | - | Panel Mount | - | - | - | - | - | - | 50,000 Cycles | - | -- | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | Y | - | - | 36 V | - | - | - | -25°C ~ 55°C | IP67 | CHAMP Latch | - | Obsolete | -- | IDC | - | Receptacle | -- | - | 50 | - | 2 | - | - | 1A (AC), 2A (DC) | - | IP67 - Dust Tight, Waterproof | Gold | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | Insert, Threaded (4-40) | Blue | - | - | Outer Shroud Contacts | - | - | - | - | - | - | - | Bail Lock, Shielded | - | - | - | - | Flash | ||
![]() BH16NLSBRGB CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | CIT RELAY & SWITCH | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | Y | - | - | 36 V | - | - | - | -25°C ~ 55°C | IP67 | BH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 1A (AC), 2A (DC) | - | IP67 - Dust Tight, Waterproof | - | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Silver | - | LED, Blue/Green/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DHU301NBSGNB CIT | In Stock | - | - | Panel Mount, Front | DHU301 | - | - | - | - | - | 100,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | DHU | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 16A (AC) | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.110/0.250 | Round, Button, Flush | SPDT | On-Mom | Circular - 30.00mm Dia | - | - | Silver | - | LED, Green | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH221LBSRG24 CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | 24 V | - | - | - | -25°C ~ 70°C | - | DH | - | - | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | - | 2A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Silver | 24 VDC | LED, Green/Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DH301NARZZ CIT | In Stock | - | - | Panel Mount, Front | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | CIT Relay and Switch | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | 24 V | - | - | - | -25°C ~ 70°C | - | DH | - | - | - | - | - | - | Anti-Vandal | - | - | - | - | - | - | 2A (AC/DC) | - | IP67 - Dust Tight, Waterproof | - | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |