- Series
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mfr
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
Attribute column
Manufacturer
CIT Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | ElectricalLife | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Applications | Capacitance | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Failure Rate | Switch Function | Lead Spacing | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Lead Style | Mechanical Life | Actuator Marking | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | - | On-Mom, Off-Mom | - | Circular - 40.00mm Dia | Silver | 220 VDC | LED, Green/Red | - | 50,000 Cycles | - | - | - | - | - | ||
![]() AH1NAYXT CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | AH | - | - | - | Anti-Vandal | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | Screw Terminal | Round, Button, Flush | DPST-NO/NC | - | On-Mom, Off-Mom | - | Circular - 19.00mm Dia | Yellow | - | - | - | - | - | - | - | - | - | ||
![]() DH401NBSGN CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Mom, Off-Mom | - | Circular - 40.00mm Dia | Silver | - | LED, Green | - | 50,000 Cycles | - | - | - | - | - | ||
![]() BH16NBSBOW CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 36 V | -25°C ~ 55°C | - | BH | - | - | - | Anti-Vandal, Illuminated | - | - | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button, Flush | SPST-NO | - | Off-Mom | - | Circular - 16.00mm Dia | Silver | - | - | - | - | - | - | - | - | - | ||
![]() BH16NBSBYB CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | - | 36 V | -25°C ~ 55°C | IP67 | BH | - | - | - | Anti-Vandal, Illuminated | - | - | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button, Flush | SPST-NO | - | Off-Mom | - | Circular - 16.00mm Dia | Silver | 2.1, 3.3 VDC | LED, Blue/Yellow | - | - | - | - | - | - | - | ||
![]() DH402NBSRGN CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | - | On-Mom, Off-Mom | - | Circular - 40.00mm Dia | Silver | - | LED, Green/Red | - | 50,000 Cycles | - | - | - | - | - | ||
![]() DH401NBGGN CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Mom, Off-Mom | - | Circular - 40.00mm Dia | Green | - | LED, Green | - | 50,000 Cycles | - | - | - | - | - | ||
![]() BH19NBBBRG CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 36 V | -25°C ~ 55°C | - | BH | - | - | - | Anti-Vandal, Illuminated | - | - | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button, Flush | SPST-NO | - | Off-Mom | - | Circular - 19.00mm Dia | Black | 2.1, 3.3 VDC | LED, Green/Red | - | - | - | - | - | - | - | ||
![]() BH16NESBRG CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | - | 36 V | -25°C ~ 55°C | IP67 | BH | - | - | - | Anti-Vandal, Illuminated | - | - | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button | SPST-NO | - | Off-Mom | - | Circular - 16.00mm Dia | Silver | 2.1, 3.3 VDC | LED, Green/Red | - | - | - | - | - | - | - | ||
![]() DH401LBBRB24 CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | - | Circular - 40.00mm Dia | Black | 24 VDC | LED, Blue/Red | - | 50,000 Cycles | - | - | - | - | - | ||
![]() DH221NBSOB24 CIT | In Stock | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | 50,000 Cycles | - | Vishay Vitramon | Tape & Reel (TR) | Obsolete | - | 100V | 24 V | -55°C ~ 150°C | - | GA | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±5% | C0G, NP0 | Anti-Vandal, Illuminated | Automotive | 10 pF | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Mom, Off-Mom | - | Circular - 22.00mm Dia | Silver | 24 VDC | LED, Blue/Orange | - | - | - | - | - | 0.067 (1.70mm) | AEC-Q200 | ||
![]() AH1LBSR24 CIT | In Stock | - | - | Panel Mount, Front | - | SGE-365 | 50,000 Cycles | - | Omron Automation and Safety | Bulk | Obsolete | - | - | 24 V | -25°C ~ 70°C | - | * | - | - | - | Anti-Vandal, Illuminated | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | - | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Red | - | - | - | - | - | - | - | ||
![]() DH402LBSG220 CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | - | On-Off, Off-On | - | Circular - 40.00mm Dia | Silver | 220 VDC | LED, Green | - | 50,000 Cycles | - | - | - | - | - | ||
![]() DH301LBSRG24 CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | - | Circular - 30.00mm Dia | Silver | 24 VDC | LED, Green/Red | - | - | - | - | - | - | - | ||
![]() DH401NBBB24 CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Mom, Off-Mom | - | Circular - 40.00mm Dia | Black | 24 VDC | LED, Blue | - | 50,000 Cycles | - | - | - | - | - | ||
![]() AH1LBSRGNT CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | AH | - | - | - | Anti-Vandal, Illuminated | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | Screw Terminal | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | - | Circular - 19.00mm Dia | Silver | - | LED, Green/Red | - | - | - | - | - | - | - | ||
![]() DH401NBGG12 CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Mom, Off-Mom | - | Circular - 40.00mm Dia | Green | 12 VDC | LED, Green | - | 50,000 Cycles | - | - | - | - | - | ||
![]() DH401LBSB110 CIT | In Stock | - | - | Panel Mount, Front | - | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | 24 V | -25°C ~ 70°C | - | DH40 | - | - | - | Anti-Vandal, Illuminated | - | - | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | - | On-Off, Off-On | - | Circular - 40.00mm Dia | Silver | 110 VDC | LED, Blue | - | 50,000 Cycles | - | - | - | - | - | ||
![]() DHU301NGRRNB CIT | In Stock | - | - | Panel Mount, Front | - | DHU301 | 100,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | - | -40°C ~ 85°C | - | DHU | - | - | - | Anti-Vandal, Illuminated | - | - | 16A (AC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110/0.250 | Round, Button, Flush | SPDT | - | On-Mom | - | Circular - 30.00mm Dia | Red | - | LED, Red | - | - | No Marking | - | - | - | - | ||
![]() BNP10SBQE CIT | In Stock | - | - | Panel Mount, Rear | - | BNP10S | 50,000 Cycles | - | CIT Relay and Switch | Bulk | Active | - | - | 28 V | -40°C ~ 85°C | - | BNP | - | - | - | Standard | - | - | 3A (AC/DC) | - | Solder Lug | Round, Plunger | SPST-NO | - | Off-Mom | - | Circular - 4.95mm Dia | Black | - | - | - | - | No Marking | - | - | - | - |