- Series
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Ingress Protection
- Mfr
- Mounting Type
- Operating Temperature
- Panel Cutout Dimensions
Attribute column
Manufacturer
CIT Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | ElectricalLife | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DH281LBSGN CIT | In Stock | - | - | Panel Mount, Front | DH281 | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 28.00mm Dia | Silver | - | LED, Green | - | No Marking | - | ||
![]() DH221HLBSR6 CIT | In Stock | - | - | Panel Mount, Front | DH221 | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Off, Off-On | Circular - 22.00mm Dia | Silver | 6 VDC | LED, Red | - | No Marking | - | ||
![]() DH252NBSGN CIT | In Stock | - | - | Panel Mount, Front | DH252 | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | - | LED, Green | - | No Marking | - | ||
![]() DH252NBSB24 CIT | In Stock | - | - | Panel Mount, Front | DH252 | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Silver | 24 VDC | LED, Blue | - | No Marking | - | ||
![]() DHU251LBSBNB CIT | In Stock | - | - | Panel Mount, Front | DHU251 | 100,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | -40°C ~ 85°C | - | DHU | Anti-Vandal, Illuminated | 16A (AC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110/0.250 | Round, Button, Flush | SPDT | On-On | Circular - 25.00mm Dia | Silver | - | LED, Blue | - | No Marking | - | ||
![]() DH281NBSG24 CIT | In Stock | - | - | Panel Mount, Front | DH281 | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 28.00mm Dia | Silver | 24 VDC | LED, Green | - | No Marking | - | ||
![]() FHLBBBGN CIT | In Stock | - | - | Panel Mount, Front | FHLBBB | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 48 V | -25°C ~ 55°C | - | FH | Anti-Vandal, Illuminated | 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button, Flush | SPST | On-Off | Circular - 12.00mm Dia | Black | 3.3 VDC | LED, Green | 100,000 Cycles | No Marking | - | ||
![]() EH12NLSS2BG CIT | In Stock | - | - | Panel Mount, Front | EH12NLSS | 200,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 48 V | -20°C ~ 70°C | - | EH | Anti-Vandal, Illuminated | 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 12.00mm Dia | Black | 3.3 VDC | LED, Green | 500,000 Cycles | No Marking | - | ||
![]() DH221NBBG220 CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | 220 VDC | LED, Green | - | - | - | ||
![]() DHU251NGSGNB CIT | In Stock | - | - | Panel Mount, Front | DHU251 | 100,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | -40°C ~ 85°C | - | DHU | Anti-Vandal, Illuminated | 16A (AC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110/0.250 | Round, Button, Flush | SPDT | On-Mom | Circular - 25.00mm Dia | Silver | - | LED, Green | - | No Marking | - | ||
![]() BH16NLSBOY CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | 36 V | -25°C ~ 55°C | IP67 | BH | Anti-Vandal, Illuminated | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Silver | 2.0, 2.1 VDC | LED, Orange/Yellow | - | - | - | ||
![]() AH1NGSG24 CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | AH | Anti-Vandal, Illuminated | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Green | - | - | - | ||
![]() DH401NBSG110 CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH40 | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 110 VDC | LED, Green | 50,000 Cycles | - | - | ||
![]() DH402NBSG24 CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH40 | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 40.00mm Dia | Silver | 24 VDC | LED, Green | 50,000 Cycles | - | - | ||
![]() DH251LBGG12 CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Rectangular, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 25.00mm Dia | Green | 12 VDC | LED, Green | - | No Marking | - | ||
![]() BH16NBBBRGB CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | CIT RELAY & SWITCH | CIT Relay and Switch | Tray | Active | Y | 36 V | -25°C ~ 55°C | IP67 | BH | Anti-Vandal, Illuminated | 1A (AC), 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button, Flush | SPST-NO | Off-Mom | Circular - 16.00mm Dia | Black | - | LED, Blue/Green/Red | - | - | - | ||
![]() DHU301NGBGNB CIT | In Stock | - | - | Panel Mount, Front | DHU301 | 100,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | -40°C ~ 85°C | - | DHU | Anti-Vandal, Illuminated | 16A (AC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110/0.250 | Round, Button, Flush | SPDT | On-Mom | Circular - 30.00mm Dia | Black | - | LED, Green | - | No Marking | - | ||
![]() FHLBBBR CIT | In Stock | - | - | Panel Mount, Front | FHLBBB | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 48 V | -25°C ~ 55°C | - | FH | Anti-Vandal, Illuminated | 2A (DC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button, Flush | SPST | On-Off | Circular - 12.00mm Dia | Black | 2.1 VDC | LED, Red | 100,000 Cycles | No Marking | - | ||
![]() AHU1NBSR24 CIT | In Stock | - | - | Panel Mount, Front | AHU1 | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | - | -20°C ~ 65°C | - | AHU | Anti-Vandal, Illuminated | 3A (AC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 24 VDC | LED, Red | 1,000,000 Cycles | No Marking | - | ||
![]() DH221NBBB12 CIT | In Stock | - | - | Panel Mount, Front | - | 50,000 Cycles | - | CIT Relay and Switch | Tray | Active | - | 24 V | -25°C ~ 70°C | - | DH | Anti-Vandal, Illuminated | 2A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110 (2.8mm) | Round, Button, Flush | DPST-NO/NC | On-Mom, Off-Mom | Circular - 22.00mm Dia | Black | 12 VDC | LED, Blue | - | - | - |