- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
CIT Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Body Material | Base Product Number | ElectricalLife | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Termination | Connector Type | Gender | Current Rating (Amps) | Ingress Protection | Termination Style | Number of Contacts | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | Through Hole | - | ANR13R11 | 50,000 Cycles | CIT Relay and Switch | Bulk | Active | - | 28 V | -40°C ~ 85°C | ANR | - | - | - | 5A (AC/DC) | - | PC Pin | - | Concave (Curved) | SPDT | On-Off-On | - | Black | - | - | - | No Marking | - | - | ||
![]() RL1223AC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RL1223 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RL | - | - | - | 12A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.25mm x 6.75mm | Red | - | - | - | No Marking | - | - | ||
![]() RR11422AC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RR11422 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RR1 | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round | SPDT | On-On | Circular - 20.20mm Dia | Black | - | - | - | No Marking | - | - | ||
![]() RL1122CWC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RL1122 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RL | - | - | - | 12A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.25mm x 6.75mm | Black | - | - | - | O - | - | - | ||
![]() ASR13R112BQ CIT | In Stock | - | - | - | Panel Mount, Flange | - | ASR13R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | - | 28 V | -40°C ~ 85°C | ASR | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder Lug | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 17.96mm x 10.62mm | Black | - | - | - | No Marking | - | - | ||
![]() RA1622GWC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RA1622 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RA | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | Black | - | - | - | Arrow | - | - | ||
![]() RA1622JWC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RA1622 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RA | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | Black | - | - | - | - O = | - | - | ||
![]() RA1122AC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RA1122 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RA | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.40mm x 13.00mm | Black | - | - | - | No Marking | - | - | ||
![]() RL1223NBC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RL1223 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RL | - | - | - | 12A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.25mm x 6.75mm | Red | - | - | - | Dot | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Snap-In | - | RR31125 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -20°C ~ 70°C | RR3 | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | Green | 125 VAC | Neon, Green | - | O - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Snap-In | - | RR31125 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -20°C ~ 70°C | RR3 | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | Green | 250 VAC | Neon, Clear | - | No Marking | - | - | ||
![]() RW2125TAACN2 CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RW2125 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -30°C ~ 80°C | RW | - | - | - | 20A (AC) | - | Solder, Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.20mm x 22.25mm | Red | 250 VAC | Neon, Clear | - | No Marking | - | - | ||
![]() RW2123TAACN1 CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RW2123 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -30°C ~ 80°C | RW | - | - | - | 20A (AC) | - | Solder, Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.20mm x 22.25mm | Red | 125 VAC | Neon, Clear | - | No Marking | - | - | ||
![]() RR11622FWC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RR11622 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RR1 | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round | SPDT | On-Off-On | Circular - 20.20mm Dia | Black | - | - | - | ON OFF, Vertical | - | - | ||
![]() RL1222AC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RL1222 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RL | - | - | - | 12A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.25mm x 6.75mm | Black | - | - | - | No Marking | - | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Snap-In | - | RR31123 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -20°C ~ 70°C | RR3 | - | - | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | Red | 250 VAC | Neon, Clear | - | ON OFF, Vertical | - | - | ||
Tiny WHSL | In Stock | - | - | Gold | Panel Mount, Snap-In | Aluminium | RR31125 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Compliant | - | -20°C ~ 70°C | RR3 | Solder | Circular | Receptacle | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | 3 | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | Green | 250 VAC | Neon, Green | - | No Marking | - | Yes | ||
![]() RL1222CRC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RL1222 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RL | - | - | - | 12A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.25mm x 6.75mm | Black | - | - | - | O - | - | - | ||
![]() RW2622IWC CIT | In Stock | - | - | - | Panel Mount, Snap-In | - | RW2622 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -30°C ~ 80°C | RW | - | - | - | 20A (AC) | - | Solder, Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) | DPDT | On-Off-On | Rectangular - 30.20mm x 22.25mm | Black | - | - | - | I O II | - | - | ||
![]() ASR11R112BQ CIT | In Stock | - | - | - | Panel Mount, Flange | - | ASR11R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | - | 28 V | -40°C ~ 85°C | ASR | - | - | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder Lug | - | Concave (Curved) | SPDT | On-On | Rectangular - 17.96mm x 10.62mm | Black | - | - | - | No Marking | - | - |