- Actuator Marking
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Features
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
CIT Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Base Product Number | ElectricalLife | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Gender | Current Rating (Amps) | Ingress Protection | Termination Style | Number of Contacts | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Style | Insulation Resistance | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RL1223CBC CIT | In Stock | - | - | - | Panel Mount, Snap-In | RL1223 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | - | - | -40°C ~ 105°C | RL | - | 12A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST-NO | Off-Mom | Rectangular - 19.25mm x 6.75mm | - | - | Red | - | - | - | O - | - | ||
![]() ASR11R11P2HQ CIT | In Stock | - | - | - | Through Hole, Right Angle | ASR11R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ASR | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | No Marking | - | ||
![]() RA1622AC CIT | In Stock | - | - | - | Panel Mount, Snap-In | RA1622 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -40°C ~ 105°C | RA | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 19.40mm x 13.00mm | - | - | Black | - | - | - | No Marking | - | ||
![]() RW2125TCWCN1 CIT | In Stock | - | - | - | Panel Mount, Snap-In | RW2125 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -30°C ~ 80°C | RW | - | 20A (AC) | - | Solder, Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 30.20mm x 22.25mm | - | - | Red | 125 VAC | Neon, Clear | - | O - | - | ||
![]() RR11622CWC CIT | In Stock | - | - | - | Panel Mount, Snap-In | RR11622 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -40°C ~ 105°C | RR1 | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round | SPDT | On-Off-On | Circular - 20.20mm Dia | - | - | Black | - | - | - | O - | - | ||
![]() ANR11R12BQE CIT | In Stock | - | - | - | Panel Mount, Snap-In | ANR11R12 | 50,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ANR | - | 5A (AC/DC) | - | Solder Lug | - | Concave (Curved) | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | - | - | - | - | No Marking | - | ||
![]() ASR13R11P2VQ CIT | In Stock | - | - | - | Through Hole, Right Angle, Vertical | ASR13R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ASR | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | - | Concave (Curved) | SPDT | On-Off-On | - | - | - | Black | - | - | - | No Marking | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole, Right Angle | ANR11R11 | 50,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ANR | - | 5A (AC/DC) | - | PC Pin | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | No Marking | - | ||
![]() ASR21R11P2CQ CIT | In Stock | - | - | - | Through Hole | ASR21R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ASR | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | - | Concave (Curved) | DPDT | On-On | - | - | - | Black | - | - | - | No Marking | - | ||
![]() ASR11R11P2CQ CIT | In Stock | - | - | - | Through Hole | ASR11R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ASR | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | No Marking | - | ||
![]() ASR11R11P2VQ CIT | In Stock | - | - | - | Through Hole, Right Angle, Vertical | ASR11R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ASR | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | No Marking | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Snap-In | RR31125 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -20°C ~ 70°C | RR3 | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | - | - | Green | 125 VAC | Neon, Green | - | ON OFF, Vertical | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Snap-In | RR31123 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Non-Compliant | - | -20°C ~ 70°C | RR3 | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | - | - | Red | 125 VAC | Neon, Clear | - | ON OFF, Vertical | - | ||
![]() ASR21R112BQ CIT | In Stock | - | - | - | Panel Mount, Flange | ASR21R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | - | 28 V | -40°C ~ 85°C | ASR | - | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | Solder Lug | - | Concave (Curved) | DPDT | On-On | Rectangular - 17.96mm x 10.62mm | - | - | Black | - | - | - | No Marking | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | ANR11R11 | 50,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 28 V | -40°C ~ 85°C | ANR | - | 5A (AC/DC) | - | PC Pin | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | No Marking | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount, Snap-In | RR31125 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -20°C ~ 70°C | RR3 | - | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Round - Illuminated | SPST | On-Off | Circular - 20.20mm Dia | - | - | Green | 125 VAC | Neon, Clear | - | No Marking | - | ||
![]() RL1123CBC CIT | In Stock | - | - | - | Panel Mount, Snap-In | RL1123 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | - | -40°C ~ 105°C | RL | - | 12A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | - | Concave (Curved) | SPST | On-Off | Rectangular - 19.25mm x 6.75mm | - | - | Red | - | - | - | O - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole, Right Angle, Vertical | ANR11R11 | 50,000 Cycles | CIT Relay and Switch | Bulk | Active | - | 28 V | -40°C ~ 85°C | ANR | - | 5A (AC/DC) | - | PC Pin | - | Concave (Curved) | SPDT | On-On | - | - | - | Black | - | - | - | No Marking | - | ||
![]() ASR11R11P2VR CIT | In Stock | - | - | - | Through Hole, Right Angle, Vertical | ASR11R11 | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Non-Compliant | 28 V | -40°C ~ 85°C | ASR | Female | 5A (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | - | Concave (Curved) | SPDT | On-On | - | Pin | - | Black | - | - | - | No Marking | - | ||
![]() RA1422AC CIT | In Stock | - | - | Gold | Panel Mount, Snap-In | RA1422 | 10,000 Cycles | CIT Relay and Switch | Bulk | Active | Compliant | - | -40°C ~ 105°C | RA | Female | 15A (AC) | - | Solder, Quick Connect - 0.187 (4.7mm) | 8 | Concave (Curved) | SPDT | On-On | Rectangular - 19.40mm x 13.00mm | Socket | 5 GΩ | Black | - | - | - | No Marking | - |