- Contact Materials
- Actuator Length
- Actuator Material
- Actuator Type
- Base Product Number
- Circuit
- Contact Finish
- Contact Timing
- Current Rating (Amps)
- ElectricalLife
- Features
- Mechanical Life
Attribute column
Manufacturer
CIT Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Base Product Number | Contact Materials | ElectricalLife | Mfr | Package | Product Status | RoHS | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Contact Timing | Switch Travel | Features | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS24E01L4 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS22D03L4 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1101A3CREA CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1101A3 | Copper Alloy | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | - | 20 V | -40°C ~ 85°C | 1000 | 0.4VA (AC/DC) | Gold | PC Pin | Standard | SPDT | On-On | - | - | Not Specified | 2.24mm | - | 9.40mm | ||
![]() SW-168DW-7G CIT | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1101A1HREA CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | 1101A1 | Copper Alloy | 30,000 Cycles | CIT Relay and Switch | Tray | Active | - | 20 V | -40°C ~ 85°C | 1000 | 0.4VA (AC/DC) | Gold | PC Pin | Standard | SPDT | On-On | - | - | Not Specified | 2.24mm | - | 5.08mm | ||
![]() 1203A3CREA CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1203A3 | Copper Alloy | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 20 V | -40°C ~ 85°C | 1000 | 0.4VA (AC/DC) | Gold | PC Pin | Standard | DPDT | On-Off-On | - | - | Not Specified | 2.24mm | - | 9.40mm | ||
![]() 1103A1BREA CIT | In Stock | - | - | Panel Mount | Polyamide (PA66), Nylon 6/6 | 1103A1 | Copper Alloy | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 20 V | -40°C ~ 85°C | 1000 | 0.4VA (AC/DC) | Gold | Solder Lug | Standard | SPDT | On-Off-On | - | - | Not Specified | 2.24mm | - | 5.08mm | ||
![]() 1203A3HREA CIT | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | 1203A3 | Copper Alloy | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | Yes | 20 V | -40°C ~ 85°C | 1000 | 0.4VA (AC/DC) | Gold | PC Pin | Standard | DPDT | On-Off-On | - | - | Not Specified | 2.24mm | - | 9.40mm | ||
![]() 1201A1CQEA CIT | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | 1201A1 | Copper Alloy | 30,000 Cycles | CIT Relay and Switch | Bulk | Active | - | 28 V | -40°C ~ 85°C | 1000 | 5A (AC/DC) | Silver | PC Pin | Standard | DPDT | On-On | - | - | Not Specified | 2.24mm | - | 5.08mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS23D03L7 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS-12M12G5 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |