- Mounting Type
- Features
- Series
- Termination Style
- Actuator Type
- Circuit
- Current Rating (Amps)
- Differential Travel
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
CIT Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM1-115GC-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM1-135D-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5-154UD-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM1-151UD-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5-287D-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM1-115GN-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5-140UD-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5-166GC-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5-248N-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM5-000N-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DV-16-150N-1 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Box | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Straight | SPST-NO | Off-Mom | 1,000,000 Cycles | 120gf | 0.039 (1.0mm) | 0.060 (1.5mm) | 0.138 (3.5mm) | 0.602 (15.30mm) | 40gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Tray | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPDT | On-Mom | 1,000,000 Cycles | 190gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.071 (1.8mm) | 0.602 (15.30mm) | 80gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Tray | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPDT | On-Mom | 1,000,000 Cycles | 180gf | 0.031 (0.8mm) | 0.031 (0.8mm) | 0.063 (1.6mm) | 0.581 (14.75mm) | 100gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 10,000 Cycles | CIT Relay and Switch | Bag | Obsolete | 30 V | -40°C ~ 85°C | DM3 | 3A (AC/DC) | - | PC Pin | Lever, Straight | SPST-NO | Off-Mom | 100,000 Cycles | 35gf | 0.035 (0.9mm) | 0.027 (0.7mm) | 0.087 (2.2mm) | 0.281 (7.15mm) | 15gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Box | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Roller | SPST-NC | On-Mom | 1,000,000 Cycles | 240gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.060 (1.5mm) | 0.807 (20.50mm) | 100gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Box | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Straight | SPST-NC | On-Mom | 1,000,000 Cycles | 120gf | 0.039 (1.0mm) | 0.060 (1.5mm) | 0.138 (3.5mm) | 0.602 (15.30mm) | 40gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Box | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Lever, Roller | SPST-NO | Off-Mom | 1,000,000 Cycles | 240gf | 0.020 (0.5mm) | 0.040 (1.0mm) | 0.060 (1.5mm) | 0.807 (20.50mm) | 100gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Tray | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPST-NO | Off-Mom | 1,000,000 Cycles | 380gf | 0.012 (0.3mm) | 0.040 (1.0mm) | 0.067 (1.7mm) | 0.799 (20.3mm) | 160gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Box | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Wire Leads | Round (Pin Plunger) | SPDT | On-Mom | 1,000,000 Cycles | 180gf | 0.031 (0.8mm) | 0.031 (0.8mm) | 0.063 (1.6mm) | 0.581 (14.75mm) | 100gf | - |