Filters
  • Mounting Type
  • Features
  • Series
  • Termination Style
  • Actuator Type
  • Circuit
  • Current Rating (Amps)
  • Differential Travel
  • ElectricalLife
  • Ingress Protection
  • Mechanical Life
  • Mfr

Attribute column

Manufacturer

CIT Snap Action, Limit Switches

View Mode:
415 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

ElectricalLife

Mfr

Package

Product Status

Voltage Rating DC

Operating Temperature

Series

Current Rating (Amps)

Ingress Protection

Termination Style

Actuator Type

Circuit

Switch Function

Mechanical Life

Operating Force

Overtravel

Differential Travel

Pretravel

Operating Position

Release Force

Features

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Tray

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Quick Connect - 0.187 (4.7mm)

Lever, Straight

SPDT

On-Mom

1,000,000 Cycles

120gf

0.039 (1.0mm)

0.060 (1.5mm)

0.138 (3.5mm)

0.602 (15.30mm)

40gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Simulated Roller

SPST-NO

Off-Mom

1,000,000 Cycles

200gf

0.024 (0.6mm)

0.060 (1.5mm)

0.118 (3.0mm)

0.720 (18.3mm)

180gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Straight

SPST-NO

Off-Mom

1,000,000 Cycles

300gf

0.020 (0.5mm)

0.040 (1.0mm)

0.080 (2.0mm)

0.591 (15.00mm)

250gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Straight

SPST-NC

On-Mom

1,000,000 Cycles

300gf

0.020 (0.5mm)

0.040 (1.0mm)

0.080 (2.0mm)

0.591 (15.00mm)

250gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Tray

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Quick Connect - 0.187 (4.7mm)

Lever, Straight

SPST-NO

Off-Mom

1,000,000 Cycles

300gf

0.020 (0.5mm)

0.040 (1.0mm)

0.080 (2.0mm)

0.591 (15.00mm)

250gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Simulated Roller

SPDT

On-Mom

1,000,000 Cycles

200gf

0.024 (0.6mm)

0.060 (1.5mm)

0.118 (3.0mm)

0.720 (18.3mm)

180gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Roller

SPDT

On-Mom

1,000,000 Cycles

140gf

0.039 (1.0mm)

0.050 (1.3mm)

0.100 (2.5mm)

0.807 (20.50mm)

50gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Straight

SPST-NC

On-Mom

1,000,000 Cycles

300gf

0.020 (0.5mm)

0.040 (1.0mm)

0.080 (2.0mm)

0.591 (15.00mm)

250gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Tray

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Quick Connect - 0.187 (4.7mm)

Lever, Straight

SPST-NC

On-Mom

1,000,000 Cycles

180gf

0.039 (1.0mm)

0.060 (1.5mm)

0.138 (3.5mm)

0.587 (14.90mm)

80gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Straight

SPST-NC

On-Mom

1,000,000 Cycles

180gf

0.039 (1.0mm)

0.060 (1.5mm)

0.138 (3.5mm)

0.587 (14.90mm)

80gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Box

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Wire Leads

Lever, Straight

SPST-NO

Off-Mom

1,000,000 Cycles

120gf

0.039 (1.0mm)

0.060 (1.5mm)

0.138 (3.5mm)

0.602 (15.30mm)

40gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Tray

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Quick Connect - 0.187 (4.7mm)

Lever, Straight

SPST-NC

On-Mom

1,000,000 Cycles

190gf

0.020 (0.5mm)

0.040 (1.0mm)

0.071 (1.8mm)

0.602 (15.30mm)

80gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Tray

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Quick Connect - 0.187 (4.7mm)

Lever, Simulated Roller

SPST-NC

On-Mom

1,000,000 Cycles

120gf

0.039 (1.0mm)

0.050 (1.3mm)

0.118 (3.0mm)

0.736 (18.70mm)

50gf

-

In Stock

-

-

Chassis Mount

-

CIT Relay and Switch

Tray

Active

-

-40°C ~ 120°C

VM3

16A (AC)

-

Quick Connect - 0.187 (4.7mm)

Lever, Straight

SPST-NO

Off-Mom

10,000,000 Cycles

18gf

0.278 (7.1mm)

0.075 (1.9mm)

0.303 (7.7mm)

0.445 (11.3mm)

10gf

-

In Stock

-

-

Chassis Mount

100,000 Cycles

CIT Relay and Switch

Bag

Active

-

-40°C ~ 120°C

SM3

5A (AC)

-

Solder Lug

Round (Pin Plunger)

SPDT

On-Mom

10,000,000 Cycles

350gf

0.015 (0.4mm)

0.002 (0.05mm)

0.041 (1.05mm)

0.413 (10.5mm)

170gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Tray

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Quick Connect - 0.187 (4.7mm)

Lever, Roller

SPST-NO

Off-Mom

1,000,000 Cycles

380gf

0.012 (0.3mm)

0.040 (1.0mm)

0.067 (1.7mm)

0.799 (20.3mm)

160gf

-

In Stock

-

-

Chassis Mount

50,000 Cycles

CIT Relay and Switch

Tray

Active

36 V

-40°C ~ 120°C

VM3S

10A (AC), 6A (DC)

IP67 - Dust Tight, Waterproof

Quick Connect - 0.187 (4.7mm)

Lever, Roller

SPST-NO

Off-Mom

1,000,000 Cycles

140gf

0.039 (1.0mm)

0.050 (1.3mm)

0.100 (2.5mm)

0.807 (20.50mm)

50gf

-

In Stock

-

-

Through Hole

100,000 Cycles

CIT Relay and Switch

Bag

Active

-

-40°C ~ 120°C

SM3

5A (AC)

-

PC Pin

Lever, Straight

SPDT

On-Mom

10,000,000 Cycles

20gf

0.031 (0.8mm)

0.035 (0.9mm)

0.157 (4.0mm)

0.413 (10.5mm)

10gf

-

In Stock

-

-

Chassis Mount

10,000 Cycles

CIT Relay and Switch

Bag

Active

30 V

-40°C ~ 85°C

DM3

3A (AC/DC)

-

Solder Lug

Lever, Roller

SPDT

On-Mom

100,000 Cycles

40gf

0.031 (0.8mm)

0.025 (0.6mm)

0.071 (1.8mm)

0.508 (12.9mm)

15gf

-

In Stock

-

-

Chassis Mount

100,000 Cycles

CIT Relay and Switch

Bag

Active

-

-40°C ~ 120°C

SM3

5A (AC)

-

Solder Lug

Round (Pin Plunger)

SPST-NO

Off-Mom

10,000,000 Cycles

350gf

0.015 (0.4mm)

0.002 (0.05mm)

0.041 (1.05mm)

0.413 (10.5mm)

170gf

-