- Mounting Type
- Features
- Series
- Termination Style
- Actuator Type
- Circuit
- Current Rating (Amps)
- Differential Travel
- ElectricalLife
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
CIT Snap Action, Limit Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Mechanical Life | Operating Force | Overtravel | Differential Travel | Pretravel | Operating Position | Release Force | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 55gf | 0.100 (2.5mm) | 0.027 (0.7mm) | 0.146 (3.7mm) | 0.732 (18.6mm) | 60gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 100,000 Cycles | CIT Relay and Switch | Bag | Active | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 50gf | 0.059 (1.5mm) | 0.047 (1.2mm) | 0.256 (6.5mm) | 0.413 (10.5mm) | 22gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | 100,000 Cycles | CIT Relay and Switch | Bag | Active | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 90gf | 0.031 (0.8mm) | 0.035 (0.9mm) | 0.157 (4.0mm) | 0.413 (10.5mm) | 45gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 10,000 Cycles | CIT Relay and Switch | Bag | Active | 30 V | -40°C ~ 85°C | DM3 | 3A (AC/DC) | - | PC Pin | Round (Pin Plunger) | SPDT | On-Mom | 100,000 Cycles | 100gf | 0.004 (0.1mm) | 0.008 (0.2mm) | 0.028 (0.7mm) | 0.217 (5.5mm) | 50gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 180gf | 0.045 (1.1mm) | 0.016 (0.4mm) | 0.055 (1.4mm) | 0.562 (14.3mm) | 90gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.187 (4.7mm) | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 35gf | 0.090 (2.3mm) | 0.025 (0.6mm) | 0.131 (3.3mm) | 0.551 (14.0mm) | 18gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.187 (4.7mm) | Lever, Roller | SPST-NO | Off-Mom | 10,000,000 Cycles | 180gf | 0.047 (1.20mm) | 0.016 (0.4mm) | 0.075 (1.9mm) | 0.785 (19.9mm) | 80gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 95gf | 0.047 (1.20mm) | 0.020 (0.5mm) | 0.087 (2.2mm) | 0.560 (14.2mm) | 45gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 100,000 Cycles | CIT Relay and Switch | Bag | Active | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 50gf | 0.059 (1.5mm) | 0.047 (1.2mm) | 0.256 (6.5mm) | 0.413 (10.5mm) | 22gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 100,000 Cycles | CIT Relay and Switch | Bag | Active | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Lever, Straight | SPST-NO | Off-Mom | 10,000,000 Cycles | 20gf | 0.031 (0.8mm) | 0.035 (0.9mm) | 0.157 (4.0mm) | 0.413 (10.5mm) | 10gf | Left Operating | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 50,000 Cycles | CIT Relay and Switch | Tray | Active | 36 V | -40°C ~ 120°C | VM3S | 10A (AC), 6A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187 (4.7mm) | Round (Pin Plunger) | SPST-NO | Off-Mom | 1,000,000 Cycles | 180gf | 0.031 (0.8mm) | 0.031 (0.8mm) | 0.063 (1.6mm) | 0.581 (14.75mm) | 100gf | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | 100,000 Cycles | CIT Relay and Switch | Bag | Active | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | PC Pin | Round (Pin Plunger) | SPDT | On-Mom | 10,000,000 Cycles | 350gf | 0.015 (0.4mm) | 0.002 (0.05mm) | 0.041 (1.05mm) | 0.413 (10.5mm) | 170gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | 100,000 Cycles | CIT Relay and Switch | Bag | Active | - | -40°C ~ 120°C | SM3 | 5A (AC) | - | Quick Connect - 0.110 (2.8mm) | Lever, Simulated Roller | SPDT | On-Mom | 10,000,000 Cycles | 35gf | 0.045 (1.1mm) | 0.035 (0.9mm) | 0.178 (4.5mm) | 0.512 (13.00mm) | 16gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 25gf | 0.278 (7.1mm) | 0.075 (1.9mm) | 0.303 (7.7mm) | 0.445 (11.3mm) | 20gf | - | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | - | CIT Relay and Switch | Tray | Active | - | -40°C ~ 120°C | VM3 | 16A (AC) | - | Quick Connect - 0.250 (6.3mm) | Lever, Straight | SPDT | On-Mom | 10,000,000 Cycles | 35gf | 0.090 (2.3mm) | 0.025 (0.6mm) | 0.131 (3.3mm) | 0.551 (14.0mm) | 18gf | - |