- Series
- Mounting Type
- Termination Style
- Actuator Height off PCB, Vertical
- Actuator Length, Right Angle
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Features
- Illumination
Attribute column
Manufacturer
CIT Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-001-D2-01 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-004-D2-03 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-001-D1-01 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-005-D0-01 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-002-M2-01 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TS-2630-B CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-005-D-02 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-001-D6-04 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-002-M1-02 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-005-D0-04 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TM-001-D4-02 CIT | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | STR4.3 | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | STR | IP67 - Dust Tight, Waterproof | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 48VDC | 0.28mm | 4.30mm | - | - | ||
![]() ME018.0F3502 CIT | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | ME018 | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | ME | IP67 - Dust Tight, Waterproof | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 350gf | Top Actuated | 10.00mm x 10.00mm | 0.05A @ 24VDC | 1.00mm | 8.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA6T), Nylon 6T | ME0112 | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | ME | IP67 - Dust Tight, Waterproof | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 350gf | Top Actuated | 10.00mm x 10.00mm | 0.05A @ 24VDC | 1.00mm | 12.00mm | - | - |