- Series
- Mounting Type
- Termination Style
- Actuator Height off PCB, Vertical
- Actuator Length, Right Angle
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Features
- Illumination
Attribute column
Manufacturer
CIT Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Mfr | Package | Product Status | Operating Temperature | Series | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1102 | - | Gull Wing | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 8.50mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1102 | - | J Lead | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 100gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 4.30mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1101 | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 180gf | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 50VDC | 0.25mm | 5.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 9.50mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 100gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 17.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102V | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Side Actuated | 7.50mm x 6.30mm | 0.05A @ 50VDC | 0.25mm | - | - | 6.35mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 13.00mm | - | - | ||
![]() CS1110A2.3 CIT | In Stock | - | - | Surface Mount | Polyamide (PA46), Nylon 4/6 | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1110 | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 50VDC | 0.25mm | 2.30mm | - | - |