- Series
- Mounting Type
- Termination Style
- Actuator Height off PCB, Vertical
- Actuator Length, Right Angle
- Actuator Material
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Features
- Illumination
Attribute column
Manufacturer
CIT Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Actuator Material | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Operating Force | Actuator Orientation | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Actuator Length, Right Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 11.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 7.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | STR | IP67 - Dust Tight, Waterproof | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 200gf | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 48VDC | 0.28mm | 4.30mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, Right Angle | Polyamide (PA46), Nylon 4/6 | - | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1102V | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 100gf | Side Actuated | 7.10mm x 6.30mm | 0.05A @ 50VDC | 0.25mm | - | - | 8.35mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1101 | - | PC Pin | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.00mm x 3.50mm | 0.05A @ 50VDC | 0.25mm | 5.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 17.00mm | - | - | ||
![]() STK5.0LF260 CIT | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | - | CIT Relay and Switch | Cut Tape (CT);Tape & Box (TB); | Active | -40°C ~ 85°C | STK | IP67 - Dust Tight, Waterproof | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 48VDC | 0.25mm | 5.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 7.00mm | - | - | ||
![]() STJF200Q CIT | In Stock | - | - | Through Hole | Stainless Steel | - | CIT Relay and Switch | Tube | Active | -40°C ~ 85°C | STJ | IP67 - Dust Tight, Waterproof | PC Pin | Spherical | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 200gf | Top Actuated | 7.30mm x 7.21mm | 0.05A @ 48VDC | 1.60mm | 6.55mm | - | - | ||
![]() CS1204F160 CIT | In Stock | - | - | Surface Mount | Brass, Nickel Plated | - | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1204 | - | Gull Wing | Flush | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Top Actuated | 5.20mm x 5.20mm | 0.05A @ 50VDC | 0.25mm | 0.80mm | - | - | ||
![]() CS1214AGF260 CIT | In Stock | - | - | Surface Mount | Brass, Nickel Plated | - | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1214 | - | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 5.20mm x 5.20mm | 0.05A @ 50VDC | 0.25mm | 1.50mm | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | STS | IP67 - Dust Tight, Waterproof | Gull Wing | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 7.20mm x 7.20mm | 0.05A @ 48VDC | 0.45mm | 7.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Cut Tape (CT);Tape & Box (TB); | Active | -40°C ~ 85°C | CR1102H | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 100gf | Top Actuated | 6.20mm x 6.20mm | 0.05A @ 50VDC | 0.25mm | 4.30mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 100gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 11.00mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102V | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Side Actuated | 7.50mm x 6.30mm | 0.05A @ 50VDC | 0.25mm | - | - | 8.35mm | ||
Tiny WHSL | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | - | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1101 | - | J Lead | Rectangular Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Top Actuated | 6.05mm x 3.50mm | 0.05A @ 50VDC | 0.25mm | 4.30mm | - | - | ||
![]() CS1215AJF260 CIT | In Stock | - | - | Surface Mount | Liquid Crystal Polymer (LCP) | - | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | CS1215 | - | J Lead | Oval Button | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 4.20mm x 3.20mm | 0.05A @ 50VDC | - | - | - | 2.50mm | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | - | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 260gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 14.50mm | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | CT11027 | CIT Relay and Switch | Bulk | Active | -40°C ~ 85°C | CT1102 | - | PC Pin | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 160gf | Top Actuated | 6.00mm x 6.00mm | 0.05A @ 50VDC | 0.25mm | 7.00mm | - | - | ||
![]() ME026.0F3502 CIT | In Stock | - | - | Surface Mount | Polyamide (PA6T), Nylon 6T | ME026 | CIT Relay and Switch | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -40°C ~ 85°C | ME | IP67 - Dust Tight, Waterproof | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | Non-Illuminated | - | 350gf | Top Actuated | 10.00mm x 10.00mm | 0.05A @ 24VDC | 1.00mm | 6.00mm | - | - |