- RoHS
- Series
- Tolerance
- Termination
- Max Operating Temperature
- Min Operating Temperature
- Frequency
- Manufacturer
- Frequency Stability
- Load Capacitance
- Mfr
- Package
Attribute column
Manufacturer
Citizen Finetech Miyota Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Dielectric Material | Shell Material, Finish | Base Product Number | Contact Materials | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Power Rating | Contact Type | Current Rating (Amps) | Ingress Protection | Frequency | Frequency Stability | Contact Finish | Wire Gauge | Flange Feature | Load Capacitance | Connector Style | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Height | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM4916.384MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSX750VKB20.000M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSX750VJB8.000M-UT Citizen Finetech Miyota | In Stock | - | - | Panel Mount, Through Hole | Polycyclohexylenedimethylene Terephthalate (PCT) | Steel, Tin-Nickel Plated | DEM9 | Copper Alloy | ITT Cannon, LLC | Bulk | Active | - | - | -55°C ~ 125°C | D*M | - | Solder | - | Plug, Male Pins | - | 9 | - | - | - | Black | 2 | - | Signal | 7.5A | - | - | - | Gold | - | Housing/Shell (Unthreaded) | - | D-Sub | Machined | 1 (DE, E) | - | Grounding Indents | - | 50.0µin (1.27µm) | UL94 V-0 | ||
![]() CT-S281UBU-BK-PLM1 Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | - | 100 ppm/°C | - | 4.17 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() CMR309T29.4912MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.003 % | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 29.4912 MHz | 50 ppm | - | - | - | 16 pF | - | - | - | - | - | - | - | - | ||
![]() CMP-20BTU Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP-20UM Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMR309T66.666MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.003 % | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 66.666 MHz | 50 ppm | - | - | - | 16 pF | - | - | - | - | - | - | - | - | ||
![]() CMR309T32.768MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 0.003 % | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 32.768 MHz | 50 ppm | - | - | - | 16 pF | - | - | - | - | - | - | - | - | ||
![]() CM250S36.000KAZFTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 0.003 % | SMD/SMT | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | 36 kHz | 30 ppm | - | - | - | 12.5 pF | - | - | - | - | - | - | - | - |