- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Frequency | Frequency Stability | Lead Pitch | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49US22.1184MABJ-UB Citizen Finetech Miyota | In Stock | - | Datasheet | Through Hole | - | - | 2 | - | Bulk | - | - | 0.003% | - | - | Radial | - | 70°C | -10°C | - | 22.1184MHz | 50 ppm | 4.88mm | 50Ohm | 18pF | - | 0.003% | 0.003 % | - | 3.5052mm | - | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CMR309T-27.000MABJ-UT Citizen Finedevice Co Ltd | 573 |
| Datasheet | Surface Mount | Surface Mount | Cylindrical Can, Radial | - | -10°C~60°C | Tape & Reel (TR) | CMR309T | 0.118Diax0.346L 3.00mmx8.80mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -40°C | - | 27MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 3mm | 3.0988mm | 0.122 3.10mm | 8.7884mm | - | - | RoHS Compliant | Lead Free | ||
![]() CSA309-4.915MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 4.915MHz | ±50ppm | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-9.8304MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 9.8304MHz | ±50ppm | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-16.000MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 16MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-16.667MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 16.667MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-25.175MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 25.175MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-32.000MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 32MHz | ±50ppm | - | 100Ohms | 18pF | 3rd Overtone | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-16.000312MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 16.000312MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CS20-4.9152MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | CS20 | 0.457Lx0.217W 11.60mmx5.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -10°C | Ceramic | 4.9152MHz | ±50ppm | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | - | 2.2098mm | 0.087 2.20mm | 11.6078mm | 5.5118mm | - | RoHS Compliant | Lead Free | ||
![]() CS20-7.680MABJTR Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | CS20 | 0.457Lx0.217W 11.60mmx5.50mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 7.68MHz | ±50ppm | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | 2.2098mm | 0.087 2.20mm | 11.6078mm | 5.5118mm | - | RoHS Compliant | Lead Free | ||
![]() CS20-16.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | CS20 | 0.457Lx0.217W 11.60mmx5.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -40°C | Ceramic | 16MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 2.2098mm | 0.087 2.20mm | 11.6078mm | 5.5118mm | - | RoHS Compliant | Lead Free | ||
![]() CSA309-4.800MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -10°C | - | 4.8MHz | ±50ppm | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | RoHS Compliant | Lead Free | ||
![]() CSA310-3.6864MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA310 | 0.118Diax0.406L 3.00mmx10.30mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -20°C | - | 3.6864MHz | ±50ppm | - | 200Ohms | 18pF | Fundamental | ±30ppm | - | - | 10.4902mm | 0.413 10.50mm | 10.3124mm | - | - | RoHS Compliant | Lead Free | ||
![]() CSA309-9.8304MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 9.8304MHz | ±50ppm | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-27.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 27MHz | ±50ppm | - | 100Ohms | 18pF | 3rd Overtone | ±30ppm | - | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-18.432MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 18.432MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-33.3333MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 33.3333MHz | ±50ppm | - | 100Ohms | 18pF | 3rd Overtone | ±30ppm | - | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-12.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -10°C | - | 12MHz | ±50ppm | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | RoHS Compliant | Lead Free | ||
![]() CMR309T-4.096MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | Cylindrical Can, Radial | - | -10°C~60°C | Tape & Reel (TR) | CMR309T | 0.118Diax0.346L 3.00mmx8.80mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -10°C | - | 4.096MHz | ±50ppm | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | 3mm | 3.0988mm | 0.122 3.10mm | 8.7884mm | - | - | RoHS Compliant | Lead Free |