- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Material | Built-in depth | Circuit integrity | Degree of protection (IP) | Ihs Manufacturer | Material housing | Material quality | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Protection class | RoHS | Rohs Code | Shock resistant | Surface protection | Transparent | With lock | Tolerance | JESD-609 Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM309E-11.2896MAAE-UT Citizen Finetech Miyota | In Stock | - | - | - | - | Cardboard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-22.1184MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | 592 | None | IP41 | - | Steel | - | - | - | - | - | - | I | Compliant | - | - | Powder coating | - | Yes | - | - | SMD/SMT | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | 2200 | 350 | ||
![]() CM309E-19.6608MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | 205 | None | IP54 | - | Steel | - | - | - | - | - | - | II | - | - | - | Powder coating | - | No | - | - | - | - | - | - | - | - | - | 205 | - | - | - | - | - | - | - | - | - | - | 1400 | 800 | ||
![]() CM309E-18.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | Plastic | - | - | IP20 | - | - | Thermoplastic | - | - | - | - | - | - | Compliant | - | No | Lacquered | No | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-3.6864MBBIUT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 16 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-20.000MBBIUT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 16 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCM4930.000MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | 0.003 % | - | SMD/SMT | - | 85 °C | -40 °C | - | - | 18 pF | - | - | 30 MHz | 50 ppm | - | 18 pF | - | - | - | - | - | - | - | ||
![]() HC49US-13.560MBBI-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-12.000MAAQ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-11.0592MABKUT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-8.192MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-15.360MBBIUT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-7.680MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM315DL32768EZBT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | CITIZEN FINEDEVICE CO LTD | - | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | Active | - | - | Yes | - | - | - | - | - | e4 | - | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.10 | - | - | compliant | - | 0.0122% | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 6 pF | 10 ppm | 0.5 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | ||
![]() CM13032768EZYT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | CITIZEN FINEDEVICE CO LTD | - | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 4 PIN | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.60.00.10 | - | - | unknown | - | 0.0144% | 6.9mm x 1.4mm x 1.4 mm | 7 pF | 10 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 65000 Ω | - | - | ||
![]() CM315DL32768EZCT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | CITIZEN FINEDEVICE CO LTD | - | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 2 PIN | Active | - | - | Yes | - | - | - | - | - | e4 | - | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.10 | - | - | compliant | - | 0.0122% | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 9 pF | 10 ppm | 0.5 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 50000 Ω | - | - | ||
![]() CM13032768DZBT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | CITIZEN FINEDEVICE CO LTD | - | - | 0.032768 MHz | 85 °C | -40 °C | SMD, 4 PIN | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 8541.60.00.10 | - | - | unknown | - | 0.0144% | 6.9mm x 1.4mm x 1.4 mm | 6 pF | 20 ppm | 1 µW | 3 PPM/FIRST YEAR | PARALLEL - FUNDAMENTAL | 65000 Ω | - | - | ||
![]() CM309E-14.7456MBBK-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-9.216MABN-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CM309E-24.7456MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |