- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMR250TB76.8KAZFTR Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Cylindrical Can, Radial | - | - | -10°C~60°C | Tape & Reel (TR) | - | CMR250T | 0.079Diax0.236L 2.00mmx6.00mm | - | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | - | - | - | 76.8kHz | - | - | - | - | 12.5pF | Fundamental | ±30ppm | - | - | - | 2mm | 2.0066mm | 0.079 2.00mm | 5.9944mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CM309S33.8688MABJTR Citizen Finedevice Co Ltd | 908 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~60°C | Tape & Reel (TR) | - | CM309S | 0.488Lx0.173W 12.40mmx4.40mm | - | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | TAPE AND REEL | 8541.60.00.60 | - | unknown | 33.8688MHz | ±50ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 33.8688MHz | 100Ohm | 18pF | 3rd Overtone | ±30ppm | - | 100 μW | - | - | 3.7084mm | 0.146 3.70mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CS20-12.288MABJ-UT Citizen Finedevice Co Ltd | 582 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | - | CS20 | 0.457Lx0.217W 11.60mmx5.50mm | 0.003% | - | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -40°C | Ceramic | - | - | - | - | 12.288MHz | ±50ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 2.2098mm | 0.087 2.20mm | 11.6078mm | 5.5118mm | - | RoHS Compliant | Lead Free | - | ||
![]() CSA309-17.734475MABJ-UB Citizen Finedevice Co Ltd | 517 |
| Datasheet | - | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | - | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 17.734475MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() HC-49/U-S49152000ABJB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | HC-49/US | - | - | -10°C~60°C | Bulk | 2012 | HC-49/U-S | 0.453Lx0.183W 11.50mmx4.66mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 49.152MHz | ±50ppm | - | - | 100Ohms | 18pF | 3rd Overtone | ±30ppm | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() CM309E12500000ABJT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 4-SOJ, 9.60mm pitch | - | - | -10°C~60°C | Tape & Reel (TR) | 2015 | CM309E | 0.461Lx0.189W 11.70mmx4.80mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 12.5MHz | ±30ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 0.146 3.70mm | - | - | - | RoHS Compliant | - | - | ||
![]() HC-49/U-S16000312ABJB Citizen Finedevice Co Ltd | 683 |
| Datasheet | 15 Weeks | - | Through Hole | HC-49/US | - | - | -10°C~60°C | Bulk | - | HC49US | 0.453Lx0.183W 11.50mmx4.66mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 16.000312MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() CM309A33.3333MABJT Citizen Finedevice Co Ltd | 478 |
| Datasheet | - | Surface Mount | Surface Mount | 2-SOJ, 2.85mm pitch | - | - | -10°C~60°C | Tape & Reel (TR) | - | CM309A | 0.528Lx0.200W 13.40mmx5.08mm | - | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | TAPE AND REEL | 8541.60.00.60 | - | unknown | 33.3333MHz | ±50ppm | L13.4XB5.08XH4.6 (mm)/L0.528XB0.2XH0.181 (inch) | 33.3333MHz | 100Ohm | 18pF | 3rd Overtone | ±30ppm | - | 50 μW | - | - | 4.5974mm | 0.181 4.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CM315H32768EZFT Citizen Finedevice Co Ltd | 48 |
| Datasheet | - | - | Surface Mount | 2-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | - | CM315H | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | 32.768kHz | - | - | - | 90kOhm | 12.5pF | Fundamental | - | - | - | - | - | - | 0.035 0.90mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() HCM4925000000ABJT Citizen Finedevice Co Ltd | 6000 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~60°C | Tape & Reel (TR) | 2012 | HCM49 | 0.449Lx0.185W 11.40mmx4.70mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT CUT; TAPE AND REEL | 8541.60.00.60 | - | - | 25MHz | ±50ppm | L11.4XB4.7XH4.3 (mm)/L0.449XB0.185XH0.169 (inch) | 25MHz | 50Ohm | 18pF | Fundamental | ±30ppm | - | 100 μW | - | - | - | 0.169 4.30mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CM200C32768DZFT Citizen Finedevice Co Ltd | 3000 | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | CM200C | 0.315Lx0.150W 8.00mmx3.80mm | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | 85°C | -40°C | - | - | - | - | - | 32.768kHz | - | - | - | 50kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | 0.100 2.55mm | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() HC-49/U-S27000000ABJB Citizen Finedevice Co Ltd | 45 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -10°C~60°C | Bulk | 2006 | HC49US | 0.453Lx0.183W 11.50mmx4.66mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 27MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CM315E32768DZZT-4PF Citizen Finedevice Co Ltd | 516 |
| Datasheet | - | - | Surface Mount | 3-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CM315E | 0.126Lx0.059W 3.20mmx1.50mm | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | 32.768kHz | - | - | - | 70kOhms | 4pF | Fundamental | ±20ppm | - | - | - | - | - | 0.035 0.90mm | - | - | - | RoHS Compliant | - | - | ||
![]() CS325-37.050MABJ-UT Citizen Finedevice Co Ltd | 1662 |
| Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | - | CS325 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | - | - | - | - | 37.05MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | - | ||
![]() HC-49/U-S11289600ABJB Citizen Finedevice Co Ltd | 38 |
| Datasheet | 15 Weeks | Through Hole | Through Hole | HC-49/US | - | Commercial grade | -10°C~60°C | Bulk | 2015 | HC-49/U-S | 0.453Lx0.183W 11.50mmx4.66mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 11.2896MHz | ±50ppm | - | - | 80Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 0.138 3.50mm | - | - | - | RoHS Compliant | - | - | ||
![]() CM309S-25.000MABJ-UT Citizen Finetech Miyota | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | Cut Tape | - | - | - | 0.003% | yes | - | - | SMD/SMT | - | 85°C | -10°C | - | TAPE AND REEL | - | - | - | 25MHz | 50 ppm | - | 25MHz | 50Ohm | 18pF | - | 0.003% | 0.003 % | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | - | 12.3952mm | 4.3942mm | Unknown | RoHS Compliant | Lead Free | - | ||
![]() CM309S12.000MABJ-UT Citizen Finetech Miyota | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | Cut Tape | - | - | - | 0.003% | yes | - | - | SMD/SMT | - | 60°C | -10°C | - | TAPE AND REEL | - | - | - | 12MHz | 50 ppm | - | 12MHz | 50Ohm | 18pF | - | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | - | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | - | ||
![]() CM155-32.768KDZFTR Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | - | -10°C~60°C | Tape & Reel (TR) | - | CM155 | 0.268Lx0.118W 6.80mmx3.00mm | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | 60°C | -10°C | - | - | - | - | - | 32.768kHz | - | - | - | 65kOhms | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 1.651mm | 0.065 1.65mm | 6.8072mm | 2.9972mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CM309S-6.144MABJ-UT Citizen Finetech Miyota | In Stock | - | - | - | Surface Mount | - | - | - | - | - | Cut Tape | - | - | - | 0.003% | yes | - | - | SMD/SMT | - | 60°C | -40°C | - | TAPE AND REEL | 8541.60.00.50 | - | - | 6.144MHz | 50 ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 6.144MHz | 100Ohm | 18pF | - | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | - | 12.3952mm | 4.4mm | - | RoHS Compliant | Lead Free | - | ||
![]() CFS206-32.768KDZFB Citizen Finetech Miyota | In Stock | - | - | - | Through Hole | - | Radial | - | - | - | Bulk | - | - | - | 0.002% | - | - | - | Radial | - | 70°C | -20°C | - | - | - | 12.5pF | - | 32.768kHz | - | - | - | 35kOhm | 12.5pF | - | 0.002% | - | - | - | - | 6.1976mm | - | - | - | - | RoHS Compliant | - | - |