- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Composition | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Accuracy | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS325-26.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -10°C~60°C | Tape & Reel (TR) | CS325 | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -40°C | - | 26MHz | ±50ppm | 80Ohms | 18pF | Fundamental | ±30ppm | 0.003 % | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.5mm | Unknown | RoHS Compliant | - | ||
![]() CS325-25.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -10°C~60°C | Tape & Reel (TR) | CS325 | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -40°C | - | 25MHz | ±50ppm | 80Ohms | 18pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | Unknown | RoHS Compliant | - | ||
![]() CS325-32.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -10°C~60°C | Tape & Reel (TR) | CS325 | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -10°C | - | 32MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | - | RoHS Compliant | Lead Free | ||
![]() CSA310-3.579545MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA310 | 0.118Diax0.406L 3.00mmx10.30mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 3.579545MHz | ±50ppm | 200Ohms | 18pF | Fundamental | ±30ppm | - | 10.4902mm | 0.413 10.50mm | 10.3124mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-10.000MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 10MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-24.576MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 24.576MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-48.000MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 48MHz | ±50ppm | 80Ohms | 18pF | 3rd Overtone | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CS20-4.000MABJ-UT Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -10°C~60°C | Tape & Reel (TR) | CS20 | 0.457Lx0.217W 11.60mmx5.50mm | 0.003% | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | 60°C | -10°C | Ceramic | 4MHz | ±50ppm | 150Ohms | 18pF | Fundamental | ±30ppm | 0.003 % | 2.2098mm | 0.087 2.20mm | 11.6078mm | 5.5118mm | - | RoHS Compliant | Lead Free | ||
![]() CSA309-7.3728MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | 2 | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -10°C | - | 7.3728MHz | ±50ppm | 100Ohms | 18pF | Fundamental | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | RoHS Compliant | Lead Free | ||
![]() CSA309-20.480MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 20.48MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-10.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 10MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-30.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -20°C | - | 30MHz | ±50ppm | 100Ohms | 18pF | 3rd Overtone | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | RoHS Compliant | Lead Free | ||
![]() CSA309-16.667MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 16.667MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-64.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | - | - | 64MHz | ±50ppm | 80Ohms | 18pF | 3rd Overtone | ±30ppm | - | - | 0.354 9.00mm | - | - | - | - | - | ||
![]() CSA309-18.000MABJ-UB Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | 2 | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | 0.003% | Obsolete | 1 (Unlimited) | Radial | MHz Crystal | 60°C | -20°C | - | 18MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CFV206 153.600KAZF Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CFV-206 | 0.075Dia 1.90mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | 153.6kHz | - | 50kOhms | 12.5pF | Fundamental | ±30ppm | - | - | 0.244 6.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CFV206 76.790KAZF Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CFV-206 | 0.075Dia 1.90mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | 76.79kHz | - | 50kOhms | 12.5pF | Fundamental | ±30ppm | - | - | 0.244 6.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CFV206 60.005KAZF Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | Through Hole | Cylindrical Can, Radial | - | -20°C~70°C | Bulk | CFV-206 | 0.075Dia 1.90mm | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | 60.005kHz | - | 50kOhm | 12.5pF | Fundamental | ±30ppm | - | - | 0.244 6.20mm | - | - | - | Non-RoHS Compliant | - | ||
![]() CSA309-6.000MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 6MHz | ±50ppm | 100Ohms | 18pF | Fundamental | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CSA309-20.480MABJ Citizen Finedevice Co Ltd | In Stock | - | Datasheet | Through Hole | Through Hole | Cylindrical Can, Radial | - | -10°C~60°C | Bulk | CSA309 | 0.118Diax0.346L 3.00mmx8.80mm | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | 60°C | -10°C | - | 20.48MHz | ±50ppm | 50Ohms | 18pF | Fundamental | ±30ppm | - | 8.9916mm | 0.354 9.00mm | 8.7884mm | - | - | Non-RoHS Compliant | Contains Lead |