- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Pbfree Code | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49US-5.9904MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | Bulk | - | - | - | 60°C | -10°C | - | - | 18pF | 5.9904MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HCM49-4.9152MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 4.9152MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CS325S-25.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 25MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() HC49US-14.7456MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | Bulk | - | - | - | 60°C | -10°C | - | - | 18pF | 14.7456MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HCM4924.576MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | 18pF | 24.576MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CS325S-27.000MEEQT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 27MHz | 10 ppm | - | - | - | 80Ohm | 10pF | 0.001% | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() HC49US-18.000MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | Bulk | 0.003% | - | Radial | 60°C | -10°C | - | - | - | 18MHz | 50 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-21.47727MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 21.47727MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-33.8688MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 60°C | -10°C | - | - | - | 33.8688MHz | 50 ppm | - | - | - | 140Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-21.47727MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 60°C | -10°C | - | - | - | 21.47727MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() CM309S9.216MABJ-UT Citizen Finetech Miyota | In Stock | - | Datasheet | Surface Mount | - | - | Tape & Reel (TR) | - | yes | - | 60°C | -10°C | AT-CUT CRYSTAL; TAPE AND REEL | 8541.60.00.50 | - | 9.216MHz | 50 ppm | - | L12.4XB4.3XH3.6 (mm)/L0.488XB0.169XH0.142 (inch) | 9.216MHz | 100Ohm | 18pF | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-9.8304MABJ-UT Citizen Finetech Miyota | In Stock | - | Datasheet | Surface Mount | SMD/SMT | 2 | Cut Tape | 0.003% | - | - | 60°C | -10°C | - | - | - | 9.8304MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CMJ206T32.768KDZBT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Radial | - | Digi-Reel® | - | - | - | 85°C | -40°C | - | - | - | 32.768kHz | - | - | - | - | 50kOhm | 6pF | 0.002% | - | - | 2.4892mm | 5.9944mm | - | - | RoHS Compliant | - | ||
![]() HCM4910.000MABJTR Citizen Finetech Miyota | In Stock | - | Datasheet | - | - | 49 | - | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | 18pF | 10MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCM49-14.7456MABJT Citizen Finetech Miyota | In Stock | - | Datasheet | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 14.7456MHz | - | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | Contains Lead | ||
![]() CMJ206T32.768KDZFTR Citizen Finetech Miyota | In Stock | - | Datasheet | - | - | - | - | 0.002% | - | SMD/SMT | 85°C | -40°C | - | - | 12.5pF | 32.768kHz | 20 ppm | - | - | - | 50kOhm | 12.5pF | 0.002% | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-24.00014MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 24.00014MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US-33.8688MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | Bulk | 0.003% | - | Radial | 60°C | -10°C | - | - | - | 33.8688MHz | 50 ppm | 4.88mm | - | - | 140Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US-4.9152MABJB Citizen Finetech Miyota | In Stock | - | Datasheet | Through Hole | - | - | - | 0.003% | - | Radial | 60°C | -10°C | - | - | 18pF | 4.9152MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HCM49-24.00014MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape | - | - | - | 60°C | -10°C | - | - | - | 24.00014MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free |