- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM49-16.000312MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Digi-Reel® | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 16.000312MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-14.31818MABJ-UT Citizen Finetech Miyota | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | - | - | - | Digi-Reel® | 0.003% | - | SMD/SMT | - | - | 60°C | -40°C | - | - | - | - | 14.31818MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.7mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-8.000MABJT Citizen Finetech Miyota | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 8MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S13.500MABJTR Citizen Finetech Miyota | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | - | - | Cut Tape | 0.003% | - | - | - | - | 85°C | -40°C | TAPE AND REEL | 8541.60.00.50 | - | - | 13.5MHz | 50 ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 13.5MHz | - | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() HC49US12.288MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | Bulk | 0.003% | - | Radial | - | - | 60°C | -10°C | - | - | - | - | 12.288MHz | 50 ppm | 4.88mm | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HCM49-27.000MABJ-UT Citizen Finetech Miyota | 49 | - | Datasheet | Surface Mount | SMD/SMT | - | - | 2 | - | - | Cut Tape | 0.003% | - | SMD/SMT | - | - | 60°C | -10°C | - | - | - | - | 27MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HCM49-4.032MABJ-UT Citizen Finetech Miyota | In Stock | - | Datasheet | Surface Mount | Metal | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 4.032MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-12.288MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape | 0.003% | - | - | - | - | 60°C | -40°C | AT CUT; TAPE AND REEL | 8541.60.00.50 | - | - | 12.288MHz | 50 ppm | - | L11.4XB4.83XH4.3 (mm)/L0.449XB0.19XH0.169 (inch) | 12.288MHz | 80Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-5.9904MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -40°C | - | - | - | - | 5.9904MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US-7.680MABJB Citizen Finetech Miyota | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | - | - | 0.003% | - | Radial | - | - | 60°C | -10°C | - | - | 18pF | - | 7.68MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US-6.144MABJB Citizen Finetech Miyota | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | - | - | 0.003% | - | Radial | - | - | 60°C | -20°C | - | - | 18pF | - | 6.144MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US8.000MABJ-UB Citizen Finetech Miyota | 5932 | - | - | Through Hole | - | - | - | 2 | - | - | Bulk | 0.003% | - | Radial | - | - | 70°C | -10°C | - | - | - | - | 8MHz | 50 ppm | 4.88mm | - | - | 100Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CM250C-32.000KAZF-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 4 | - | - | Cut Tape | 0.003% | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 12.5pF | - | 32kHz | - | - | - | - | 50Ohm | 12.5pF | 0.003% | - | - | - | - | 2.4mm | 7.9mm | 3.7mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HC49US28.224MABJ Citizen Finetech Miyota | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 60°C | -10°C | Bulk | - | e2 | - | - | Tin/Copper (Sn/Cu) | - | - | - | 8541.60.00.60 | - | compliant | 28.224MHz | - | - | L11.5XB4.65XH3.5 (mm)/L0.453XB0.183XH0.138 (inch) | 28.224MHz | - | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | 50Ohm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() CM309S-19.6608MABJ-UT Citizen Finetech Miyota | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | 4 | - | - | Cut Tape | 0.003% | - | SMD/SMT | - | - | 85°C | -10°C | - | - | - | - | 19.6608MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-11.520MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Digi-Reel® | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 11.52MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US50.000MABJB Citizen Finetech Miyota | In Stock | - | Datasheet | Through Hole | - | - | - | - | - | - | - | 0.003% | - | Radial | - | - | 60°C | -10°C | - | - | 18pF | - | 50MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HCM493.579545MABJTR Citizen Finetech Miyota | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | 0.003% | - | SMD/SMT | - | - | 85°C | -40°C | - | - | 18pF | - | 3.579545MHz | 50 ppm | - | - | - | 200Ohm | 18pF | 0.003% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HCM49-50.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | Cut Tape | 0.003% | - | SMD/SMT | - | - | 60°C | -40°C | - | - | - | - | 50MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.7mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CM309S-16.384MABJTR Citizen Finetech Miyota | In Stock | - | Datasheet | - | SMD/SMT | YES | SURFACE MOUNT | - | 60°C | -10°C | Cut Tape | - | - | - | EAR99 | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | - | 16.384MHz | - | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 16.384MHz | - | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | 50Ohm | 3.7mm | - | - | - | RoHS Compliant | Contains Lead |