- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Frequency | Frequency Stability | Lead Pitch | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM49-3.6864MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | 3.6864MHz | 50 ppm | - | - | 200Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S16.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | 4 | Cut Tape | 0.003% | e2 | yes | SMD/SMT | Tin/Copper (Sn/Cu) | 60°C | -10°C | AT-CUT CRYSTAL; TAPE AND REEL | - | 16MHz | 50 ppm | - | 16MHz | 50Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US-16.000MABJ Citizen Finetech Miyota | In Stock | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | 16MHz | - | - | - | - | 18pF | 0.003% | - | - | - | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HC49US21.47727MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | Bulk | 0.003% | - | - | Radial | - | 60°C | -10°C | - | - | 21.47727MHz | 50 ppm | 4.88mm | - | 50Ohm | 18pF | 0.003% | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US-25.000MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | Bulk | 0.003% | - | - | Radial | - | 70°C | -10°C | - | - | 25MHz | 50 ppm | 4.88mm | - | 50Ohm | 18pF | 0.003% | 0.003 % | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CS325S-26.000MEEQT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | 26MHz | 10 ppm | - | - | 80Ohm | 10pF | 0.001% | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CM309B11.0592MABJT Citizen Finetech Miyota | In Stock | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 11.0592MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HCM49-24.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | 24MHz | 50 ppm | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM250C38.400KAZF-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | 0.003% | - | - | SMD/SMT | - | 85°C | -40°C | - | - | 38.4kHz | - | - | - | 50Ohm | 12.5pF | 0.003% | - | - | - | 2.4mm | 7.9mm | 3.7mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HC49US10.000MABJ Citizen Finetech Miyota | In Stock | - | - | - | - | - | Bulk | - | - | yes | - | - | - | - | - | - | 10MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() HCM49-12.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | 12MHz | 50 ppm | - | - | 80Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CS325S-24.500MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | 24.5MHz | 30 ppm | - | - | 80Ohm | 18pF | 0.005% | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CM51932.768KDZF-UT Citizen Finetech Miyota | In Stock | - | - | - | - | 2 | Cut Tape | - | - | - | - | - | - | - | - | - | 32.768kHz | - | - | - | 70kOhm | 12.5pF | 0.002% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCM49-48.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 2 | Cut Tape | 0.003% | - | - | SMD/SMT | - | 60°C | -40°C | - | - | 48MHz | 50 ppm | - | - | 100Ohm | 18pF | 0.003% | 0.003 % | - | - | 4.2926mm | 11.4046mm | 4.826mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CM309A24.000MABJT Citizen Finetech Miyota | In Stock | - | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CM309S-16.9344MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | 16.9344MHz | 50 ppm | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-10.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | 10MHz | 50 ppm | - | - | 80Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S22.1184MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | 4 | Cut Tape | 0.003% | - | - | SMD/SMT | - | 85°C | -10°C | - | - | 22.1184MHz | 50 ppm | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HCM4911.0592MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | 0.003% | - | - | SMD/SMT | - | 85°C | -40°C | - | 18pF | 11.0592MHz | 50 ppm | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HC49US25.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | - | - | Radial | - | 60°C | -20°C | - | 18pF | 25MHz | 50 ppm | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - |