- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM49-5.9904MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 5.9904MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | Non-RoHS Compliant | Lead Free | ||
![]() HCM49-18.432MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 18.432MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CMR200T32.768KDZBT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Radial | - | Digi-Reel® | - | - | no | - | - | 85°C | -40°C | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | D1.9XH6.0 (mm)/D0.075XH0.236 (inch) | 0.032768MHz | 50kOhm | 6pF | 0.002% | 1 µW | PARALLEL - FUNDAMENTAL | 2.0066mm | 5.9944mm | - | - | RoHS Compliant | - | ||
![]() CMR200T-32.768KDZFT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Radial | - | Digi-Reel® | - | - | - | - | - | 85°C | -40°C | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | D1.9XH6.0 (mm)/D0.075XH0.236 (inch) | 0.032768MHz | 50kOhm | 12.5pF | 0.002% | 1 µW | PARALLEL - FUNDAMENTAL | 2.0066mm | 5.9944mm | - | - | RoHS Compliant | - | ||
![]() HCM49-7.3728MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 7.3728MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US8.192MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | - | Radial | - | 70°C | -20°C | - | - | - | 8.192MHz | 50 ppm | 4.88mm | - | - | 100Ohm | 18pF | 0.005% | - | - | 3.5mm | 11.5mm | 4.66mm | - | RoHS Compliant | Lead Free | ||
![]() CS325S-26.650MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 26.65MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() HC49US27.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | - | - | Radial | - | 60°C | -10°C | - | - | 18pF | 27MHz | 50 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HCM4914.31818MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | 0.003% | - | - | SMD/SMT | - | 85°C | -40°C | - | - | 18pF | 14.31818MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HC49US14.7456MBJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | - | 0.005% | - | - | Radial | - | 70°C | -20°C | - | - | - | 14.7456MHz | 10 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | - | - | 3.5mm | 11.5mm | 4.66mm | - | RoHS Compliant | - | ||
![]() HCM49-14.31818MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 14.31818MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-50.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 50MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S8.192MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | 0.003% | e2 | yes | - | Tin/Copper (Sn/Cu) | 60°C | -40°C | TAPE AND REEL | - | - | 8.192MHz | 50 ppm | - | - | 8.192MHz | 100Ohm | 18pF | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 3.7mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() CM200C-32.768KAZF-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 4 | - | 0.003% | - | - | SMD/SMT | - | 85°C | -40°C | - | - | - | 32.768kHz | - | - | - | - | 50Ohm | 12.5pF | 0.003% | - | - | 2.4mm | 7.9mm | 3.7mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HC49US16.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | - | - | Radial | - | 60°C | -10°C | - | - | 18pF | 16MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US24.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | - | Radial | - | 60°C | -10°C | - | - | 18pF | 24MHz | 50 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CM309S24.576MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | 4 | Cut Tape | 0.003% | - | - | SMD/SMT | - | 85°C | -40°C | - | - | - | 24.576MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 3.7084mm | 12.3952mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-18.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 18MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-19.6608MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | 19.6608MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CS1024.00MABJ-UT. Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 2 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 24MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.005% | - | - | - | - | - | - | RoHS Compliant | - |