- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCM49-12.000393MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 12.000393MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US-11.0592MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | Bulk | 0.003% | - | - | Radial | - | 70°C | -10°C | - | - | - | - | 11.0592MHz | 50 ppm | 4.88mm | - | - | 80Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CM309S-6.000MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | Cut Tape | 0.003% | - | - | SMD/SMT | - | 85°C | -40°C | TAPE AND REEL; AT CUT | 8541.60.00.50 | 18pF | - | 6MHz | 50 ppm | - | L12.4XB4.3XH3.6 (mm)/L0.488XB0.169XH0.142 (inch) | 6MHz | 100Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CFS206-32.768KEZB Citizen Finetech Miyota | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | Bulk | - | - | - | - | - | 70°C | -20°C | - | - | 6pF | - | 32.768kHz | - | - | - | - | 35kOhm | 6pF | 0.001% | - | - | - | - | 6.1976mm | - | - | - | RoHS Compliant | - | ||
![]() HC49US9.216MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | - | - | - | Bulk | 0.003% | - | - | Radial | - | 60°C | -20°C | - | - | - | - | 9.216MHz | 50 ppm | 4.88mm | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.66mm | - | RoHS Compliant | Lead Free | ||
![]() CMR200T-32.768KDZYT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Radial | - | - | - | - | - | Digi-Reel® | - | - | - | - | - | 85°C | -40°C | - | - | - | - | 32.768kHz | - | - | - | - | 50kOhm | 7pF | 0.002% | - | - | - | - | 2.0066mm | 5.9944mm | - | - | RoHS Compliant | - | ||
![]() CS325S-13.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 13MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() HC49US-12.000MABJ-UB Citizen Finetech Miyota | 297 | - | - | Through Hole | - | - | - | 2 | - | - | Bulk | 0.003% | e2 | yes | Radial | Tin/Copper (Sn/Cu) | 70°C | -10°C | - | 8541.60.00.50 | - | - | 12MHz | 50 ppm | 4.88mm | L11.5XB4.65XH3.5 (mm)/L0.453XB0.183XH0.138 (inch) | 12MHz | 80Ohm | 18pF | 0.003% | 0.003 % | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HCM49-20.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 20MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US12.000MABJ Citizen Finetech Miyota | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | 60°C | -10°C | Bulk | - | e2 | yes | - | Tin/Copper (Sn/Cu) | - | - | - | 8541.60.00.50 | - | compliant | 12MHz | - | - | L11.5XB4.65XH3.5 (mm)/L0.453XB0.183XH0.138 (inch) | 12MHz | - | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | 80Ohm | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() HC49US3.6864MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 2 | - | - | Bulk | 0.003% | - | - | Radial | - | 60°C | -10°C | - | - | - | - | 3.6864MHz | 50 ppm | 4.88mm | - | - | 200Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HCM49-4.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | 2 | - | - | Cut Tape | 0.003% | - | - | SMD/SMT | - | 60°C | -10°C | - | - | - | - | 4MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CFS145-32.768KDZFB Citizen Finetech Miyota | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | 0.002% | - | - | Radial | - | 70°C | -20°C | - | - | 12.5pF | - | 32.768kHz | - | - | - | - | 40kOhm | 12.5pF | 0.002% | - | - | - | - | 5.1054mm | 5.0038mm | - | - | RoHS Compliant | - | ||
![]() CFV206-38.400KAZFB Citizen Finetech Miyota | In Stock | - | - | Through Hole | Radial | - | - | - | - | - | - | 0.002% | - | - | Radial | - | 70°C | -20°C | - | - | 12.5pF | - | 38.4kHz | - | - | - | - | 50kOhm | 12.5pF | 0.003% | - | - | - | - | 6.1976mm | - | - | - | RoHS Compliant | - | ||
![]() CM309S-20.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | Cut Tape | 0.003% | - | - | SMD/SMT | - | 85°C | -10°C | - | - | - | - | 20MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 3.7084mm | 12.3952mm | 4.3942mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HCM49-15.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape | 0.003% | - | - | SMD/SMT | - | 60°C | -10°C | - | - | - | - | 15MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() CM309S-5.5296MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | yes | - | - | 60°C | -10°C | TAPE AND REEL | 8541.60.00.50 | - | - | 5.5296MHz | 50 ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 5.5296MHz | 150Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() CM309S-12.288MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | Cut Tape | 0.003% | - | - | SMD/SMT | - | 85°C | -40°C | TAPE AND REEL | 8541.60.00.50 | 18pF | - | 12.288MHz | 50 ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 12.288MHz | 50Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCM49-28.63636MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 60°C | -10°C | - | - | - | - | 28.63636MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM250C-40.000KAZF-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | - | - | 4 | - | - | - | 0.003% | - | - | - | - | 85°C | -40°C | - | - | - | - | 40kHz | - | - | - | - | 50Ohm | 12.5pF | 0.003% | - | - | - | - | 2.4mm | 7.9mm | 3.7mm | - | RoHS Compliant | - |