- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Pbfree Code | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49US11.2896MABJ-UB. Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | - | 0.003% | - | Radial | 70°C | -20°C | - | - | - | 11.2896MHz | 50 ppm | 4.88mm | - | - | 80Ohm | 18pF | 0.005% | - | - | - | 3.5mm | 11.5mm | 4.66mm | Unknown | RoHS Compliant | - | ||
![]() HCM49-12.000393MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Digi-Reel® | - | - | - | 60°C | -10°C | - | - | - | 12.000393MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-11.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | 18pF | 11MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() CS325S-13.560MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 13.56MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CM519-32.768KDZFT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 2 | Digi-Reel® | - | - | - | 85°C | -40°C | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | L4.9XB1.8XH1.0 (mm)/L0.193XB0.071XH0.039 (inch) | 0.032768MHz | 70kOhm | 12.5pF | 0.002% | - | 1 µW | PARALLEL - FUNDAMENTAL | 990.6μm | 4.826mm | 1.778mm | - | RoHS Compliant | - | ||
![]() HC49US10.000MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | Bulk | 0.003% | - | Radial | 70°C | -10°C | - | - | - | 10MHz | 50 ppm | 4.88mm | - | - | 80Ohm | 18pF | 0.003% | 0.003 % | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CM309S32.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 4 | Cut Tape | 0.003% | - | SMD/SMT | 85°C | -10°C | - | - | - | 32MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() CM200C-32.768KEZFT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Digi-Reel® | - | - | - | 85°C | -40°C | - | - | - | 32.768kHz | - | - | - | - | 50kOhm | 12.5pF | 0.001% | - | - | - | 2.4892mm | 7.8994mm | 3.7084mm | - | RoHS Compliant | - | ||
![]() CS325S-28.6363MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 28.6363MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() HCM49-9.8304MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 9.8304MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US48.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 48MHz | 50 ppm | 4.88mm | - | - | 100Ohm | 18pF | 0.003% | - | - | - | 3.5052mm | 11.5062mm | 4.66mm | - | RoHS Compliant | - | ||
![]() HCM49-22.1184MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 22.1184MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-9.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 9MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US-10.240MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | Bulk | 0.003% | - | Radial | 60°C | -10°C | - | - | - | 10.24MHz | 50 ppm | 4.88mm | - | - | 80Ohm | 18pF | 0.003% | 0.003 % | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HC49US6.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | Radial | 60°C | -10°C | - | - | 18pF | 6MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US14.31818MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | Radial | 60°C | -10°C | - | - | 18pF | 14.31818MHz | 50 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US-17.734475MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 17.734475MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US-14.31818MABKB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | Bulk | - | - | - | 60°C | -10°C | - | - | - | 14.31818MHz | 50 ppm | - | - | - | 50Ohm | 20pF | 0.003% | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCM49-12.288MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 12.288MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S-12.500MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | - | Cut Tape | 0.003% | yes | SMD/SMT | 60°C | -40°C | TAPE AND REEL | 8541.60.00.50 | - | 12.5MHz | 50 ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 12.5MHz | 50Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free |