- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Tolerance | Pbfree Code | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49US48.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | - | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 48MHz | 50 ppm | 4.88mm | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.66mm | - | RoHS Compliant | - | ||
![]() HCM49-22.1184MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 22.1184MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-9.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 9MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US10.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | - | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 10MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HCM49-16.257MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 16.257MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-17.734475MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 17.734475MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S11.0592MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | Cut Tape | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | 18pF | 11.0592MHz | 50 ppm | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HC49US-4.096MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | - | Bulk | 0.003% | - | Radial | 60°C | -20°C | - | - | - | 4.096MHz | 50 ppm | 4.88mm | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US14.7456MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | - | Bulk | - | - | - | 60°C | -10°C | - | - | - | 14.7456MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US-10.240MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | - | - | Bulk | 0.003% | - | Radial | 60°C | -10°C | - | - | - | 10.24MHz | 50 ppm | 4.88mm | - | - | 80Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HC49US6.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | - | - | 0.003% | - | Radial | 60°C | -10°C | - | - | 18pF | 6MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US14.31818MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | - | - | 0.003% | - | Radial | 60°C | -10°C | - | - | 18pF | 14.31818MHz | 50 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US-17.734475MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | - | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 17.734475MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CM250C-76.800KAZF-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | 4 | - | - | - | 0.003% | - | - | 85°C | -40°C | - | - | - | 76.8kHz | - | - | - | - | 50Ohm | 12.5pF | 0.003% | - | - | - | - | 2.4mm | 7.9mm | 3.7mm | - | RoHS Compliant | - | ||
![]() CM309S27.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | 4 | - | - | Cut Tape | 0.003% | yes | SMD/SMT | 85°C | -10°C | AT-CUT; TR | - | - | 27MHz | 50 ppm | - | - | 27MHz | 50Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US-18.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | - | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 18MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US20.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | - | - | 0.003% | - | Radial | 60°C | -10°C | - | - | 18pF | 20MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CM309S-5.120MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | yes | - | 60°C | -10°C | TAPE AND REEL | 8541.60.00.50 | - | 5.12MHz | 50 ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 5.12MHz | 150Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US22.1184MABJ Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | 60°C | -10°C | Bulk | - | yes | - | - | - | - | - | - | 22.1MHz | - | - | L11.5XB4.65XH3.5 (mm)/L0.453XB0.183XH0.138 (inch) | 22.1184MHz | - | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | 50Ohm | 3.5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HC49US-14.31818MABKB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | - | Bulk | - | - | - | 60°C | -10°C | - | - | - | 14.31818MHz | 50 ppm | - | - | - | 50Ohm | 20pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | Non-RoHS Compliant | Contains Lead |