- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Pbfree Code | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49US-6.500MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | Bulk | - | - | - | 60°C | -10°C | - | - | 18pF | 6.5MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | Non-RoHS Compliant | - | ||
![]() HCM49-10.240MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 10.24MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S-8.000156MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | yes | - | 60°C | -10°C | TAPE AND REEL | 8541.60.00.50 | - | 8.000156MHz | 50 ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 8.000156MHz | 100Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-15.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 15MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S14.7456MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | Cut Tape | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | 18pF | 14.7456MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HC49US7.680MABJ-UB. Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | Bulk | 0.003% | - | Radial | 70°C | -10°C | - | - | - | 7.68MHz | 50 ppm | 4.88mm | - | - | 100Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | Lead Free | ||
![]() CM309S28.322MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 60°C | -10°C | - | - | - | 28.322MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-15.360MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 15.36MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-11.520MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 11.52MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CS325S-32.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 32MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CFV-206-76.800KAZF-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | Radial | 2 | Bulk | 0.003% | - | Radial | 70°C | -20°C | - | - | - | 76.8kHz | - | 700μm | - | - | 50kOhm | 12.5pF | 0.003% | - | - | - | 2mm | 6.1976mm | 5.9944mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CFV20677.503KAZFB Citizen Finetech Miyota | In Stock | - | - | Through Hole | Radial | - | Bulk | - | - | - | 70°C | -20°C | - | - | 12.5pF | 77.503kHz | - | - | - | - | 50kOhm | 12.5pF | 0.003% | - | - | - | - | 6.1976mm | - | - | - | RoHS Compliant | - | ||
![]() CM309S8.000MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | Cut Tape | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | 18pF | 8MHz | 50 ppm | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HC49US-21.47727MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 21.47727MHz | 50 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.66mm | - | RoHS Compliant | - | ||
![]() CS325S-27.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 27MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CS325S-28.63636MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 28.63636MHz | 30 ppm | - | - | - | 80Ohm | 18pF | 0.005% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CS325S-29.4912MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 29.4912MHz | 30 ppm | - | - | - | 80Ohm | 18pF | 0.005% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CS325S-18.432MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 18.432MHz | 50 ppm | - | - | - | 120Ohm | 18pF | 0.003% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CS325S-19.200MEEQT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 19.2MHz | 10 ppm | - | - | - | 120Ohm | 10pF | 0.001% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() CS325S-16.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | Ceramic | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 16MHz | 50 ppm | - | - | - | 120Ohm | 18pF | 0.003% | - | - | - | - | 711.2μm | 3.2004mm | 2.4892mm | - | RoHS Compliant | - |