- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | Frequency Stability | Lead Pitch | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49US4.9152MABJ-UB Citizen Finetech Miyota | In Stock | - | - | - | - | 2 | Bulk | - | - | - | - | - | 4.9152MHz | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | - | - | Lead Free | ||
![]() HC49US8.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | Radial | 60°C | -10°C | 18pF | 8MHz | 50 ppm | - | 100Ohm | 18pF | 0.003% | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CM41532.768KDZC-UT Citizen Finetech Miyota | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | 32.768kHz | - | - | 70kOhm | 9pF | 0.002% | - | - | - | - | - | - | - | ||
![]() HCM49-6.500MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Digi-Reel® | - | - | 60°C | -10°C | - | 6.5MHz | 50 ppm | - | 100Ohm | 18pF | 0.003% | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() CFV206-40.000KAZF-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | Radial | 2 | Bulk | 0.003% | Radial | 70°C | -20°C | 12.5pF | 40kHz | - | 700μm | 50kOhm | 12.5pF | 0.003% | 2mm | 6.1976mm | 5.9944mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CM415-32.768KEZFT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | 2 | Digi-Reel® | - | - | 85°C | -40°C | - | 32.768kHz | - | - | 70kOhm | 12.5pF | 0.001% | - | 889μm | 4.0894mm | 1.4986mm | - | RoHS Compliant | - | ||
![]() HC49US5.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | Radial | 60°C | -10°C | 18pF | 5MHz | 50 ppm | - | 150Ohm | 18pF | 0.003% | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CM309S-13.500MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape | 0.003% | SMD/SMT | 60°C | -40°C | - | 13.5MHz | 50 ppm | - | 50Ohm | 18pF | 0.003% | - | 3.7084mm | 12.3952mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() CM309S-18.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape | 0.003% | SMD/SMT | 85°C | -40°C | - | 18MHz | 50 ppm | - | 50Ohm | 18pF | 0.003% | - | 3.7084mm | 12.3952mm | 4.4mm | - | RoHS Compliant | Lead Free | ||
![]() HC49US12.000MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | Radial | 60°C | -10°C | 18pF | 12MHz | 50 ppm | - | 80Ohm | 18pF | 0.003% | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CM130-32.768KDZFT/R Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | 0.002% | SMD/SMT | 85°C | -40°C | - | 32.768kHz | 20 ppm | - | - | 12.5pF | 0.002% | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCM49-10.000MAMJT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | 2 | - | - | - | - | - | - | 10MHz | - | - | 80Ohm | 18pF | 0.005% | - | - | - | - | - | RoHS Compliant | - | ||
![]() HC49US7.3728MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | Radial | 60°C | -20°C | 18pF | 7.3728MHz | 50 ppm | - | 100Ohm | 18pF | 0.003% | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CFV206-36.000KAZF-UB Citizen Finetech Miyota | In Stock | - | - | - | Radial | - | - | 0.003% | Radial | 70°C | -20°C | - | 36kHz | - | 700μm | 50kOhm | 12.5pF | - | 2mm | - | 6mm | - | - | RoHS Compliant | - | ||
![]() CFV20632.000KAZF-UB Citizen Finetech Miyota | In Stock | - | - | - | - | 2 | - | - | - | - | - | - | 32kHz | - | - | 50kOhm | 12.5pF | 0.003% | - | - | - | - | - | RoHS Compliant | - | ||
![]() HCM49-5.0688MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | 60°C | -10°C | - | 5.0688MHz | 50 ppm | - | 150Ohm | 18pF | 0.003% | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-7.680MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | 60°C | -10°C | - | 7.68MHz | 50 ppm | - | 100Ohm | 18pF | 0.003% | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US24.576MABJ Citizen Finetech Miyota | In Stock | - | - | - | - | - | Bulk | - | - | - | - | - | 24.576MHz | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | Contains Lead | ||
![]() HC49US-9.8304MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | - | - | 0.003% | Radial | 60°C | -20°C | 18pF | 9.8304MHz | 50 ppm | 4.88mm | 100Ohm | 18pF | 0.003% | - | 3.5052mm | 11.5062mm | 4.66mm | - | RoHS Compliant | - | ||
![]() HC49US20.000MABJ Citizen Finetech Miyota | In Stock | - | - | - | - | - | Bulk | - | - | - | - | - | 20MHz | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | Contains Lead |