- RoHS
- Load Capacitance
- Frequency
- Frequency Stability
- Series
- Termination
- Tolerance
- Height
- Width
- Packaging
- Length
- Package / Case
Attribute column
Manufacturer
Citizen Finetech Miyota Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | Pbfree Code | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Accuracy | Drive Level | Crystal/Resonator Type | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HC49US-18.432MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 18.432MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() HC49US11.0592MABJB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 49 | - | 0.003% | - | Radial | 60°C | -20°C | - | - | 18pF | 11.0592MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | - | RoHS Compliant | - | ||
![]() CM309S40.000MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | 4 | Cut Tape | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | - | 40MHz | 50 ppm | - | - | - | 80Ohm | 18pF | 0.003% | - | - | - | - | 3.7084mm | 12.3952mm | 4.4mm | Unknown | RoHS Compliant | Lead Free | ||
![]() HCM49-4.096MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 4.096MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-4.194304MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 4.194304MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM250C-65.536KAZF-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | 85°C | -40°C | - | - | - | 65.536kHz | - | - | - | - | 50kOhm | 12.5pF | 0.003% | - | - | - | - | 2.4892mm | 7.8994mm | 3.7084mm | - | RoHS Compliant | - | ||
![]() HC49US27.000MABJ Citizen Finetech Miyota | In Stock | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | 27MHz | - | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() CM309S-4.800MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | - | - | Tape & Reel (TR) | - | yes | - | 60°C | -10°C | TAPE AND REEL | 8541.60.00.30 | - | 4.8MHz | 50 ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 4.8MHz | 150Ohm | 18pF | 0.003% | - | 100 µW | PARALLEL - FUNDAMENTAL | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() CM309S-17.734475MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 17.734475MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 3.7084mm | 12.3952mm | 4.3942mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-6.500MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 6.5MHz | 50 ppm | - | - | - | 100Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HCM49-33.8688MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 33.8688MHz | 50 ppm | - | - | - | 140Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() HCM49-16.384MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 16.384MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() HC49US18.432MABJ-UB. Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | Bulk | 0.003% | - | Radial | 70°C | -20°C | - | - | - | 18.432MHz | 50 ppm | 4.88mm | - | - | 50Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 3.5052mm | 11.5062mm | 4.66mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CM250S32.000KAZFTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | 12.5pF | 32kHz | 30 ppm | - | - | - | 50kOhm | 12.5pF | 0.003% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() HC49US5.000MABJ-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | - | 2 | Bulk | 0.003% | - | Radial | 70°C | -10°C | - | - | - | 5MHz | 50 ppm | 4.88mm | - | - | 150Ohm | 18pF | 0.003% | 0.003 % | - | - | - | 3.5052mm | 11.5062mm | 4.6482mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CFV-206-96.000KAZF-UB Citizen Finetech Miyota | In Stock | - | - | Through Hole | Radial | - | Bulk | 0.003% | - | Radial | 70°C | -20°C | - | - | 12.5pF | 96kHz | - | 700μm | - | - | 50kOhm | 12.5pF | 0.003% | - | - | - | 2mm | 6.1976mm | 5.9944mm | - | - | RoHS Compliant | Lead Free | ||
![]() HCM49-28.63636MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | - | - | 60°C | -40°C | - | - | 18pF | 28.63636MHz | 50 ppm | - | - | - | 50Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-4.433619MABJ-UT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 4.433619MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Lead Free | ||
![]() HCM49-5.000MABJT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 60°C | -10°C | - | - | - | 5MHz | 50 ppm | - | - | - | 150Ohm | 18pF | 0.003% | - | - | - | - | 4.2926mm | 11.4046mm | 4.826mm | - | RoHS Compliant | Contains Lead | ||
![]() CM309S25.000MABJTR Citizen Finetech Miyota | In Stock | - | - | - | - | - | Cut Tape | 0.003% | - | SMD/SMT | 85°C | -40°C | - | - | 18pF | 25MHz | 50 ppm | - | - | - | - | 18pF | 0.003% | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |