- Frequency
- Frequency Stability
- Packaging
- Series
- Package / Case
- Mounting Type
- RoHS Status
- Base Resonator
- Current - Supply (Disable) (Max)
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Citizen Finetech Miyota Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Packaging | Published | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Current Rating | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Accuracy | Output Load | Max Duty Cycle | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSX750PBC9.8304M-UT Citizen Finetech Miyota | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | 9.83MHz | - | - | - | - | - | - | - | 15pF | - | 0.01% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSX750PBC24.000M-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | 24MHz | - | - | - | - | - | - | - | 15pF | - | 0.01% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSX-750PBBTR Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 70°C | -20°C | - | - | - | - | 50 ppm | - | - | - | - | - | - | - | 25mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CMX-309FLC22.1184MTR Citizen Electronics Co., Ltd. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.1184MHz | - | - | - | - | - | - | - | - | - | 0.01% | - | - | - | - | - | - | - | - | - | ||
![]() CMX-309HWC33.3333MTR Citizen Finetech Miyota | In Stock | - | Datasheet | Standard | - | - | - | - | - | - | SMD/SMT | 85°C | -40°C | - | - | 35mA | 33.3333MHz | 100 ppm | - | - | 5V | 5.5V | 4.5V | - | 18pF | - | 0.01% | - | - | 60 % | 9.8mm | 13.9mm | - | - | Non-RoHS Compliant | - | ||
![]() CSX-750PBFCT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | 2012 | - | 85°C | -40°C | - | - | - | - | 100 ppm | - | - | - | - | - | - | - | 25mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX-750PBFTR Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | 2006 | - | 85°C | -40°C | - | - | - | - | 100 ppm | - | - | - | - | - | - | - | 25mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC1.8432M-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | - | - | 4 | Cut Tape | - | SMD/SMT | 70°C | -20°C | - | - | 45mA | 1.8432MHz | 100 ppm | - | - | 5V | 4.5V | 4.5V | - | 50pF | - | 0.01% | - | - | - | 1.6mm | 7mm | 5mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CSX750PCC33.333M-UT Citizen Finetech Miyota | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | 33.333MHz | - | - | - | - | - | - | - | 15pF | - | 0.01% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSX-750PKBTR Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | 2006 | - | 70°C | -20°C | - | - | - | - | 50 ppm | - | - | - | - | - | - | - | 45mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750PCC10.000M-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | YES | SURFACE MOUNT | 4 | - | - | - | 70°C | -20°C | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 5V | - | 10MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 10MHz | 5V | - | - | CMOS | 15pF | - | 0.01% | - | 25 pF | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSX750FCC10.000M-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | - | - | 4 | Cut Tape | - | SMD/SMT | 70°C | -20°C | - | - | 45mA | 10MHz | 100 ppm | - | - | 5V | 5.5V | 4.5V | - | 50pF | - | 0.01% | 0.005 % | - | 60 % | 5mm | 7mm | 5mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CSX750PCC64.0000M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | 4 | Tape & Reel (TR) | - | - | 70°C | -20°C | - | - | - | 64MHz | 100 ppm | - | - | 5V | - | - | - | - | - | 0.01% | - | - | - | 1.6mm | 7mm | 5mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CSX-750PBBCT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | - | - | 70°C | -20°C | - | - | - | - | 50 ppm | - | - | - | - | - | - | - | 25mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX-750PTCCT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | 2006 | - | 70°C | -20°C | - | - | - | - | 100 ppm | - | - | - | - | - | - | - | 30mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX-750PKCTR Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | 70°C | -20°C | - | - | - | - | 100 ppm | - | - | - | - | - | - | - | 45mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX-750PDBCT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | 2006 | - | 70°C | -20°C | - | - | - | - | 50 ppm | - | - | - | - | - | - | - | 45mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX-750PDCCT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | Cut Tape (CT) | 2006 | - | 70°C | -20°C | - | - | - | - | 100 ppm | - | - | - | - | - | - | - | 45mA | - | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750P1P-TUBE Citizen Finetech Miyota | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01% | - | - | - | 1.6mm | 7mm | 5mm | - | Non-RoHS Compliant | Lead Free | ||
![]() CSX750PCC66.666M-UT Citizen Finetech Miyota | In Stock | - | Datasheet | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | 66.666MHz | - | - | - | - | - | - | - | 15pF | - | 0.01% | - | - | - | - | - | - | - | RoHS Compliant | - |