- Frequency
- Frequency Stability
- Packaging
- Series
- Package / Case
- Mounting Type
- RoHS Status
- Base Resonator
- Current - Supply (Disable) (Max)
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Citizen Finetech Miyota Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Additional Feature | Supply Voltage | Current Rating | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Oscillator Type | Load Capacitance | Max Supply Current | Frequency Tolerance | Output Load | Max Duty Cycle | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSX750FCC29.4912MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 29.4912MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC16.384MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 16.384MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC8.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 8MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC44.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 44MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 45mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FJC50.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 50MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FJC80.000M-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | - | - | 4 | - | - | Cut Tape | SMD/SMT | 70°C | -20°C | - | - | 25mA | 80MHz | 50 ppm | - | - | 3.3V | - | - | - | - | - | 3.6V | 3V | - | 30pF | - | 0.01% | - | 55 % | 5mm | 7mm | 5mm | Unknown | RoHS Compliant | Lead Free | ||
![]() CSX750FCC32.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 32MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 25mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB4.096MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Digi-Reel® | - | 70°C | -20°C | - | - | - | 4.096MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC16.000MT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CSX750FCC60.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 60MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 45mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FBC32.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Cut Tape (CT) | - | 70°C | -20°C | - | - | - | 32MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB27.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 27MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB32.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 32MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750PCC40.0000M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | 70°C | -20°C | Tape & Reel (TR) | - | - | - | TAPE AND REEL | 5V | - | 40MHz | - | 7.0mm x 5.0mm x 1.6mm | 40MHz | - | 4ns | 4ns | 55/45% | 5.5V | 4.5V | - | - | CMOS | - | - | 0.01% | 25 pF | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CSX750FBC3.6864MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 3.6864MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC45.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 45MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 45mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB32.768MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 32.768MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FBC33.333MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | 70°C | -20°C | - | - | - | 33.333MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | 15mA | - | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC-16.000M-UT Citizen Finetech Miyota | In Stock | - | - | Standard | Ceramic | - | - | 4 | - | - | - | SMD/SMT | 70°C | -20°C | ENABLE/DISABLE FUNCTION; TAPE AND REEL | 5V | 45mA | 16MHz | 100 ppm | 7.0mm x 5.0mm x 1.6mm | 16MHz | 5V | 8ns | 8ns | - | - | - | 5.5V | 4.5V | CMOS/TTL | 50pF | - | 0.01% | - | - | 5mm | 7mm | - | Unknown | RoHS Compliant | - | ||
![]() CSX750FJC50.000000M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.01% | - | - | 1.6mm | 7mm | 5mm | - | Non-RoHS Compliant | Lead Free |