- Frequency
- Frequency Stability
- Packaging
- Series
- Package / Case
- Mounting Type
- RoHS Status
- Base Resonator
- Current - Supply (Disable) (Max)
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Citizen Finetech Miyota Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Termination | Max Operating Temperature | Min Operating Temperature | Current Rating | Frequency | Frequency Stability | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Tolerance | Accuracy | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSX750VKB16.384MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 16.384MHz | 50 ppm | - | - | - | - | 10mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FJC60.000M-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | 4 | - | SMD/SMT | 70°C | -20°C | 25mA | 60MHz | 50 ppm | 3.3V | - | - | 30pF | - | 0.01% | - | 5mm | 7mm | - | - | RoHS Compliant | Lead Free | ||
![]() CSX750FCC20.000M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | 4 | - | SMD/SMT | 70°C | -20°C | 45mA | 20MHz | 100 ppm | 5V | 5.5V | 4.5V | 50pF | - | 0.01% | 0.005 % | 5mm | 7mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CSX750FBC7.3728MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | 70°C | -20°C | - | 7.3728MHz | 100 ppm | - | - | - | - | 15mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC35.328MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 35.328MHz | 100 ppm | - | - | - | - | 25mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FBC33.333000M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | 33.333MHz | - | - | - | - | - | - | 0.01% | - | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() CSX750FBC4.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 4MHz | 100 ppm | - | - | - | - | 15mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FCC20.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 20MHz | 100 ppm | - | - | - | - | 25mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FBC25.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 25MHz | 100 ppm | - | - | - | - | 15mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FBC10.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | 70°C | -20°C | - | 10MHz | 100 ppm | - | - | - | - | 15mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FBC24.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | 70°C | -20°C | - | 24MHz | 100 ppm | - | - | - | - | 15mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FBC1.8432MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 1.8432MHz | 100 ppm | - | - | - | - | 15mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FJC40.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 40MHz | 100 ppm | - | - | - | - | 25mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750FJC60.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Cut Tape (CT) | - | 70°C | -20°C | - | 60MHz | 100 ppm | - | - | - | - | 25mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB8.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Digi-Reel® | - | 70°C | -20°C | - | 8MHz | 50 ppm | - | - | - | - | 10mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB12.352MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Tape & Reel (TR) | - | 70°C | -20°C | - | 12.352MHz | 50 ppm | - | - | - | - | 6mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB20.000MT Citizen Finetech Miyota | In Stock | - | - | Surface Mount | SMD/SMT | - | Digi-Reel® | - | 70°C | -20°C | - | 20MHz | 50 ppm | - | - | - | - | 10mA | - | - | 1.6002mm | 7.0104mm | 5.0038mm | - | RoHS Compliant | - | ||
![]() CSX750VKB24.576M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | - | - | 24.576MHz | - | - | - | - | - | - | 0.005% | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() CSX750VKB12.288M-UT Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | SMD/SMT | 70°C | -20°C | - | 12.288MHz | 50 ppm | 3.3V | - | - | - | - | 0.005% | - | 1.6mm | 7mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() CSX-750FCC24.576M-UT Citizen Finetech Miyota | In Stock | - | - | - | SMD/SMT | 4 | - | SMD/SMT | 70°C | -20°C | 45mA | 24.576MHz | 100 ppm | 5V | - | - | 50pF | - | 0.01% | - | 5mm | 7mm | - | - | RoHS Compliant | - |