- Base Product Number
- Current - DC Forward (If) (Max)
- Mfr
- Mounting Type
- Operating Temperature
- Orientation
- Package
- Package / Case
- Product Status
- Radiant Intensity (Ie) Min @ If
- Series
- Type
Attribute column
Manufacturer
Citizen Finetech Miyota Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Wavelength | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UVM001-0101U1-RN1 Citizen Finetech Miyota | In Stock | - | - | Chassis Mount | Module | UVM001 | Citizen | Tray | Active | -10°C ~ 45°C | UVM001 | Ultraviolet (UV) | Top View | 5.85V | - | 265nm (260nm ~ 270nm) | 500mA | 0.023mW/cm² @ 500mA | ||
![]() UVM002A-0401U1-RM1 Citizen Finetech Miyota | In Stock | - | - | Chassis Mount | Module | UVM002A | Citizen | Tray | Active | -10°C ~ 45°C | UVM002A | Ultraviolet (UV) | Top View | 24.2V | - | 265nm (260nm ~ 270nm) | 300mA | 0.013mW/cm² @ 300mA | ||
![]() UVM001-0101U1-RW1 Citizen Finetech Miyota | In Stock | - | - | Chassis Mount | Module | UVM001 | Citizen | Tray | Active | -10°C ~ 45°C | UVM001 | Ultraviolet (UV) | Top View | 5.85V | - | 265nm (260nm ~ 270nm) | 500mA | 0.152mW/cm² @ 500mA | ||
![]() UVM001-0101U1-RM1 Citizen Finetech Miyota | In Stock | - | - | Chassis Mount | Module | UVM001 | Citizen | Tray | Active | -10°C ~ 45°C | UVM001 | Ultraviolet (UV) | Top View | 5.85V | - | 265nm (260nm ~ 270nm) | 500mA | 0.09mW/cm² @ 500mA | ||
![]() UVM002A-0401U1-RN1 Citizen Finetech Miyota | In Stock | - | - | Chassis Mount | Module | UVM002A | Citizen | Tray | Active | -10°C ~ 45°C | UVM002A | Ultraviolet (UV) | Top View | 24.2V | - | 265nm (260nm ~ 270nm) | 300mA | 0.024mW/cm² @ 300mA | ||
![]() UVM003A-0302U1-RM1 Citizen Finetech Miyota | In Stock | - | - | Chassis Mount | Module | UVM003A | Citizen | Tray | Active | -10°C ~ 45°C | UVM003A | Ultraviolet (UV) | Top View | 18.3V | - | 265nm (260nm ~ 270nm) | 600mA | 0.02mW/cm² @ 600mA | ||
![]() UVM003A-0302U1-RN1 Citizen Finetech Miyota | In Stock | - | - | Chassis Mount | Module | UVM003A | Citizen | Tray | Active | -10°C ~ 45°C | UVM003A | Ultraviolet (UV) | Top View | 18.3V | - | 265nm (260nm ~ 270nm) | 600mA | 0.037mW/cm² @ 600mA |