- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLU02Q-1204E1-652M2X2 Citizen Finetech Miyota | In Stock | - | - | CLU02Q | 6500K 2-Step MacAdam Ellipse | 2076lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 33.8V | - | 360mA | 158 lm/W | 80 | 920mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1208E1-352M2X2 Citizen Finetech Miyota | In Stock | - | - | CLU03Q | 3500K 2-Step MacAdam Ellipse | 4200lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 720mA | 160 lm/W | 80 | 1.84A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU703-1202E1-403H7X5 Citizen Finetech Miyota | In Stock | - | - | CLU703 | 4000K 3-Step MacAdam Ellipse | 1490lm (Typ) | Citizen | Tray | Active | CLU703 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 36.5V | - | 350mA | 109 lm/W | 97 (Typ) | 600mA | Flat | 6.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1210E1-402M2X2 Citizen Finetech Miyota | In Stock | - | - | CLU03Q | 4000K 2-Step MacAdam Ellipse | 5194lm (Typ) | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 900mA | 159 lm/W | 80 | 2.3A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1201E1-302H5X3 Citizen Finetech Miyota | In Stock | - | - | CLU02Q | 3000K 2-Step MacAdam Ellipse | 470lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 90mA | 142 lm/W | 90 | 230mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1211E1-352H5X3 Citizen Finetech Miyota | In Stock | - | - | CLU04Q | 3500K 2-Step MacAdam Ellipse | 5202lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 990mA | 144 lm/W | 90 | 2.53A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU7L3-0104C4-353H7X5 Citizen Finetech Miyota | In Stock | - | - | CLU7L3 | 3500K 3-Step MacAdam Ellipse | 223lm (Typ) | Citizen | Tray | Active | CLU7L3 | 9.50mm L x 9.50mm W | Chip On Board (COB) | White, Warm | Square | 3.2V | - | 700mA | 93 lm/W | 97 (Typ) | 1A | Flat | 2.40mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1201E1-403L7X4 Citizen Finetech Miyota | In Stock | - | - | CLU02Q | 4000K 3-Step MacAdam Ellipse | 592lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 90mA | 179 lm/W | 70 | 230mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1202E1-303L7X4 Citizen Finetech Miyota | In Stock | - | - | CLU02Q | 3000K 3-Step MacAdam Ellipse | 1152lm (Typ) | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 180mA | 175 lm/W | 70 | 460mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1205E1-302H6X3 Citizen Finetech Miyota | In Stock | - | - | CLU03Q | 3000K 2-Step MacAdam Ellipse | 2053lm (Typ) | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 450mA | 135 lm/W | 90 | 1.15A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1204E1-402H7X5 Citizen Finetech Miyota | In Stock | - | - | CLU02Q | 4000K 2-Step MacAdam Ellipse | 1658lm (Typ) | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 360mA | 126 lm/W | 97 (Typ) | 920mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU05Q-3618E1-402H7X5 Citizen Finetech Miyota | In Stock | - | - | CLU05Q | 4000K 2-Step MacAdam Ellipse | 21998lm | Citizen | Tray | Active | CLU05Q | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Neutral | Square | 101.4V | - | 1.62A | 125 lm/W | 97 | 4.14A | Flat | 32.80mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1812E1-403L7X4 Citizen Finetech Miyota | In Stock | - | - | CLU04Q | 4000K 3-Step MacAdam Ellipse | 10066lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.7V | - | 1.08A | 171 lm/W | 70 | 2.76A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1211E1-302M2X2 Citizen Finetech Miyota | In Stock | - | - | CLU04Q | 3000K 2-Step MacAdam Ellipse | 5814lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 990mA | 161 lm/W | 80 | 2.53A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1211E1-302H6X3 Citizen Finetech Miyota | In Stock | - | - | CLU04Q | 3000K 2-Step MacAdam Ellipse | 4885lm | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 990mA | 136 lm/W | 90 | 2.53A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU723-1206E1-303M2X2 Citizen Finetech Miyota | In Stock | - | - | CLU723 | 3000K 3-Step MacAdam Ellipse | 5346lm (Typ) | Citizen | Tray | Active | CLU723 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 36.5V | - | 1.05A | 131 lm/W | 80 | 1.38A | Flat | 11.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-402H5X3 Citizen Finetech Miyota | In Stock | - | - | CLU03Q | 4000K 2-Step MacAdam Ellipse | 2931lm (Typ) | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 540mA | 149 lm/W | 90 | 1.38A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-503L7X4 Citizen Finetech Miyota | In Stock | - | - | CLU03Q | 5000K 3-Step MacAdam Ellipse | 3459lm (Typ) | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.8V | - | 540mA | 176 lm/W | 70 | 1.38A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU733-1210E1-303H5X3 Citizen Finetech Miyota | In Stock | - | - | CLU733 | 3000K 3-Step MacAdam Ellipse | 7662lm (Typ) | Citizen | Tray | Active | CLU733 | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 36.5V | - | 1.75A | 112 lm/W | 90 | 2.3A | Flat | 13.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU703-1202E1-303H6X3 Citizen Finetech Miyota | In Stock | - | - | CLU703 | 3000K 2-Step MacAdam Ellipse | 1503lm | Citizen | Tray | Active | CLU703 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 36.5V | - | 350mA | 110 lm/W | 90 | 600mA | Flat | 6.00mm Dia | - | With Connector | 1.40mm |