- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLU02Q-1201E1-272H5X3 Citizen Finetech Miyota | 100 |
| - | CLU02Q | 2700K 2-Step MacAdam Ellipse | 440lm (Typ) | PEI-Genesis | Bulk | Active | * | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 90mA | 133 lm/W | 90 | 230mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-403L7X4 Citizen Finetech Miyota | 73 |
| - | CLU03Q | 4000K 3-Step MacAdam Ellipse | 3464lm (Typ) | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 540mA | 176 lm/W | 70 | 1.38A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1201E1-303L7X4 Citizen Finetech Miyota | 19 |
| - | CLU02Q | 3000K 3-Step MacAdam Ellipse | 586lm (Typ) | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 90mA | 178 lm/W | 70 | 230mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU05Q-1825E1-352H6X3 Citizen Finetech Miyota | 46 |
| - | CLU05Q | 3500K 2-Step MacAdam Ellipse | 16837lm | Citizen | Tray | Active | CLU05Q | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Warm | Square | 50.7V | - | 2.25A | 138 lm/W | 90 | 5.75A | Flat | 32.80mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1210E1-352H6X3 Citizen Finetech Miyota | 24 |
| - | CLU03Q | 3500K 2-Step MacAdam Ellipse | 4496lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 900mA | 137 lm/W | 90 | 2.3A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU05Q-3618E1-303L7X4 Citizen Finetech Miyota | 32 |
| - | CLU05Q | 3000K 3-Step MacAdam Ellipse | 29342lm (Typ) | Citizen | Tray | Active | CLU05Q | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Warm | Square | 101.4V | - | 1.62A | 167 lm/W | 70 | 4.14A | Flat | 32.80mm Dia | - | With Connector | 1.40mm | ||
![]() CLU723-1206E1-403H5X3 Citizen Finetech Miyota | 53 |
| - | CLU723 | 4000K 3-Step MacAdam Ellipse | 5009lm (Typ) | Citizen | Tray | Active | CLU723 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Neutral | Square | 36.5V | - | 1.05A | 123 lm/W | 90 | 1.38A | Flat | 11.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1202E1-402H5X3 Citizen Finetech Miyota | 72 |
| - | CLU02Q | 4000K 2-Step MacAdam Ellipse | 981lm (Typ) | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 180mA | 149 lm/W | 90 | 460mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU7A3-1201E1-303H6X3 Citizen Finetech Miyota | 47 |
| - | CLU7A3 | 3000K 2-Step MacAdam Ellipse | 747lm | Citizen | Tray | Active | CLU7A3 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 36.5V | - | 175mA | 109 lm/W | 90 | 300mA | Flat | 4.20mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-302H7X5 Citizen Finetech Miyota | 72 |
| - | CLU03Q | 3000K 2-Step MacAdam Ellipse | 2406lm (Typ) | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 540mA | 122 lm/W | 97 (Typ) | 1.38A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1203E1-502M2X2 Citizen Finetech Miyota | 32 |
| - | CLU02Q | 5000K 2-Step MacAdam Ellipse | 1611lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 33.8V | - | 270mA | 163 lm/W | 80 | 690mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1208E1-272H6X3 Citizen Finetech Miyota | 16 |
| - | CLU03Q | 2700K 2-Step MacAdam Ellipse | 3241lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 720mA | 124 lm/W | 90 | 1.84A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1210E1-572H5X3 Citizen Finetech Miyota | 40 |
| - | CLU03Q | 5700K 2-Step MacAdam Ellipse | 4807lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.8V | - | 900mA | 147 lm/W | 90 | 2.3A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1212E1-272M2X2 Citizen Finetech Miyota | 43 |
| - | CLU04Q | 2700K 2-Step MacAdam Ellipse | 6111lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 1.08A | 155 lm/W | 80 | 2.76A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1202E1-652M2X2 Citizen Finetech Miyota | 16 |
| - | CLU02Q | 6500K 2-Step MacAdam Ellipse | 1078lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | Square | 33.8V | - | 180mA | 164 lm/W | 80 | 460mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU7R3-0403E1-303H6X3 Citizen Finetech Miyota | 5 |
| - | CLU7R3 | 3000K 2-Step MacAdam Ellipse | 741lm | Citizen | Tray | Active | CLU7R3 | 11.50mm L x 11.50mm W | Chip On Board (COB) | White, Warm | Square | 12.2V | - | 525mA | 109 lm/W | 90 | 900mA | Flat | 4.20mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1208E1-572H5X3 Citizen Finetech Miyota | 43 |
| - | CLU03Q | 5700K 2-Step MacAdam Ellipse | 3859lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.8V | - | 720mA | 147 lm/W | 90 | 1.84A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU7L3-0104C4-403H7X5 Citizen Finetech Miyota | 66 |
| - | CLU7L3 | 4000K 3-Step MacAdam Ellipse | 229lm (Typ) | Citizen | Tray | Active | CLU7L3 | 9.50mm L x 9.50mm W | Chip On Board (COB) | White, Neutral | Square | 3.2V | - | 700mA | 95 lm/W | 97 (Typ) | 1A | Flat | 2.40mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-502M2X2 Citizen Finetech Miyota | 25 |
| - | CLU03Q | 5000K 2-Step MacAdam Ellipse | 3262lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | Square | 33.8V | - | 540mA | 166 lm/W | 80 | 1.38A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-352H6X3 Citizen Finetech Miyota | 25 |
| - | CLU03Q | 3500K 2-Step MacAdam Ellipse | 2748lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 540mA | 140 lm/W | 90 | 1.38A | Flat | 14.50mm Dia | - | With Connector | 1.40mm |