- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | CCT(K) | Luminous Flux @ Current/Temperature | Mfr | Package | Product Status | Series | Size / Dimension | Type | Color | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Light Emitting Surface (LES) | Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLU7R3-0403E1-303H7X5 Citizen Finetech Miyota | 66 |
| - | CLU7R3 | 3000K 3-Step MacAdam Ellipse | 677lm (Typ) | Citizen | Tray | Active | CLU7R3 | 11.50mm L x 11.50mm W | Chip On Board (COB) | White, Warm | Square | 12.2V | - | 525mA | 99 lm/W | 97 (Typ) | 900mA | Flat | 4.20mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1211E1-403L7X4 Citizen Finetech Miyota | 62 |
| - | CLU04Q | 4000K 3-Step MacAdam Ellipse | 6380lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 990mA | 177 lm/W | 70 | 2.53A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU05Q-3618E1-572M2X2 Citizen Finetech Miyota | 11 |
| - | CLU05Q | 5700K 2-Step MacAdam Ellipse | 27743lm | Citizen | Tray | Active | CLU05Q | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Cool | Square | 101.4V | - | 1.62A | 158 lm/W | 80 | 4.14A | Flat | 32.80mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1202E1-272H6X3 Citizen Finetech Miyota | 35 |
| - | CLU02Q | 2700K 2-Step MacAdam Ellipse | 825lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 180mA | 125 lm/W | 90 | 460mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU7L3-0104C4-273H5X3 Citizen Finetech Miyota | 91 |
| - | CLU7L3 | 2700K 3-Step MacAdam Ellipse | 222lm (Typ) | Citizen | Tray | Active | CLU7L3 | 9.50mm L x 9.50mm W | Chip On Board (COB) | White, Warm | Square | 3.2V | - | 700mA | 92 lm/W | 90 | 1A | Flat | 2.40mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1204E1-352H5X3 Citizen Finetech Miyota | 63 |
| - | CLU02Q | 3500K 2-Step MacAdam Ellipse | 1851lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 360mA | 141 lm/W | 90 | 920mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU713-1204E1-273H7X5 Citizen Finetech Miyota | 40 |
| - | CLU713 | 2700K 3-Step MacAdam Ellipse | 2587lm (Typ) | Citizen | Tray | Active | CLU713 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 36.5V | - | 700mA | 95 lm/W | 97 (Typ) | 1.2A | Flat | 8.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU703-1202E1-403M2X2 Citizen Finetech Miyota | 35 |
| - | CLU703 | 4000K 3-Step MacAdam Ellipse | 1856lm (Typ) | Citizen | Tray | Active | CLU703 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | Square | 36.5V | - | 350mA | 136 lm/W | 80 | 600mA | Flat | 6.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU7S3-0403C4-273H7X5 Citizen Finetech Miyota | 74 |
| - | CLU7S3 | 2700K 3-Step MacAdam Ellipse | 572lm (Typ) | Citizen | Tray | Active | CLU7S3 | 9.50mm L x 9.50mm W | Chip On Board (COB) | White, Warm | Square | 12.2V | - | 525mA | 84 lm/W | 97 (Typ) | 750mA | Flat | 3.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU7A3-0403E1-273M2X2 Citizen Finetech Miyota | 93 |
| - | CLU7A3 | 2700K 3-Step MacAdam Ellipse | 852lm | Citizen | Tray | Active | CLU7A3 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 12.2V | - | 525mA | 124 lm/W | 80 | 900mA | Flat | 4.20mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1818E1-272M2X2 Citizen Finetech Miyota | 65 |
| - | CLU04Q | 2700K 2-Step MacAdam Ellipse | 13025lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.7V | - | 1.62A | 148 lm/W | 80 | 4.14A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1204E1-272H6X3 Citizen Finetech Miyota | 39 |
| - | CLU02Q | 2700K 2-Step MacAdam Ellipse | 1600lm | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 360mA | 122 lm/W | 90 | 920mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-302H6X3 Citizen Finetech Miyota | 39 |
| - | CLU03Q | 3000K 2-Step MacAdam Ellipse | 2630lm | Citizen | Tray | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 540mA | 134 lm/W | 90 | 1.38A | Flat | 14.50mm Dia | - | With Connector | 1.40mm | ||
![]() CLU05Q-3618E1-352M2X2 Citizen Finetech Miyota | 27 |
| - | CLU05Q | 3500K 2-Step MacAdam Ellipse | 27532lm (Typ) | Citizen | Tray | Active | CLU05Q | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Warm | Square | 101.4V | - | 1.62A | 157 lm/W | 80 | 4.14A | Flat | 32.80mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1812E1-302M2X2 Citizen Finetech Miyota | 14 |
| - | CLU04Q | 3000K 2-Step MacAdam Ellipse | 9278lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | Square | 50.7V | - | 1.08A | 158 lm/W | 80 | 2.76A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1818E1-572M2X2 Citizen Finetech Miyota | 21 |
| - | CLU04Q | 5700K 2-Step MacAdam Ellipse | 13934lm | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | Square | 50.7V | - | 1.62A | 158 lm/W | 80 | 4.14A | Flat | 22.00mm Dia | - | With Connector | 1.40mm | ||
![]() CLU05Q-1825E1-403L7X4 Citizen Finetech Miyota | 21 |
| - | CLU05Q | 4000K 3-Step MacAdam Ellipse | 20906lm (Typ) | Citizen | Tray | Active | CLU05Q | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Neutral | Square | 50.7V | - | 2.25A | 171 lm/W | 70 | 5.75A | Flat | 32.80mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1203E1-272M2X2 Citizen Finetech Miyota | 82 |
| - | CLU02Q | 2700K 2-Step MacAdam Ellipse | 1491lm (Typ) | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 270mA | 151 lm/W | 80 | 690mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU02Q-1202E1-302H7X5 Citizen Finetech Miyota | 82 |
| - | CLU02Q | 3000K 2-Step MacAdam Ellipse | 808lm (Typ) | Citizen | Tray | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | Square | 33.8V | - | 180mA | 123 lm/W | 97 (Typ) | 460mA | Flat | 9.70mm Dia | - | With Connector | 1.40mm | ||
![]() CLU04Q-1212E1-403L7X4 Citizen Finetech Miyota | 50 |
| - | CLU04Q | 4000K 3-Step MacAdam Ellipse | 6965lm (Typ) | Citizen | Tray | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Neutral | Square | 33.8V | - | 1.08A | 177 lm/W | 70 | 2.76A | Flat | 22.00mm Dia | - | With Connector | 1.40mm |