- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Base Product Number | CCT(K) | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Series | Size / Dimension | Type | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Forward Current-Max | Light Emitting Surface (LES) | Wavelength | Overall Height | Peak Wavelength | Features | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLU03Q-1208E1-302H7X5 Citizen Finetech Miyota | 62 |
| - | - | - | - | - | CLU03Q | 3000K 2-Step MacAdam Ellipse | - | 3146lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 33.8V | - | - | 720mA | 120 lm/W | 97 (Typ) | - | 1.84A | Flat | - | 14.50mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU713-1204E1-353H5X3 Citizen Finetech Miyota | 41 |
| - | - | - | - | - | CLU713 | 3500K 3-Step MacAdam Ellipse | - | 3180lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU713 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 36.5V | - | - | 700mA | 117 lm/W | 90 | - | 1.2A | Flat | - | 8.50mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU02Q-1202E1-503L7X4 Citizen Finetech Miyota | 98 |
| - | - | - | - | - | CLU02Q | 5000K 3-Step MacAdam Ellipse | - | 1164lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Cool | - | - | - | - | - | Square | 33.8V | - | - | 180mA | 177 lm/W | 70 | - | 460mA | Flat | - | 9.70mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU04Q-1211E1-352M2X2 Citizen Finetech Miyota | 71 |
| - | - | - | - | - | CLU04Q | 3500K 2-Step MacAdam Ellipse | - | 5948lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 33.8V | - | - | 990mA | 165 lm/W | 80 | - | 2.53A | Flat | - | 22.00mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU703-1202E1-403H5X3 Citizen Finetech Miyota | 580000 |
| - | - | - | - | - | CLU703 | 4000K 3-Step MacAdam Ellipse | - | 1638lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU703 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | - | - | - | - | - | Square | 36.5V | - | - | 350mA | 120 lm/W | 90 | - | 600mA | Flat | - | 6.00mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU02Q-1203E1-303L7X4 Citizen Finetech Miyota | 35 |
| - | - | - | - | - | CLU02Q | 3000K 3-Step MacAdam Ellipse | - | 1702lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 33.8V | - | - | 270mA | 172 lm/W | 70 | - | 690mA | Flat | - | 9.70mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU058-1825C4-353H5M3-F1 Citizen Finetech Miyota | 20 |
| - | - | - | - | - | - | 3500K | - | 16630lm | - | Citizen | - | - | Tray | - | - | Active | CLU058 | 38.00mm L x 38.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 51.1V | - | - | 2.25A | 145 lm/W | 90 | - | 5.75A | Flat | - | 32.80mm Dia | - | - | - | - | 1.40mm | ||
![]() CLU7A3-1201E1-303M2X2 Citizen Finetech Miyota | 85 |
| - | - | - | - | - | CLU7A3 | 3000K 3-Step MacAdam Ellipse | - | 869lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU7A3 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 36.5V | - | - | 175mA | 127 lm/W | 80 | - | 300mA | Flat | - | 4.20mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU03Q-1205E1-352H5X3 Citizen Finetech Miyota | 52 |
| - | - | - | - | - | CLU03Q | 3500K 2-Step MacAdam Ellipse | - | 2196lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 33.8V | - | - | 450mA | 144 lm/W | 90 | - | 1.15A | Flat | - | 14.50mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU03Q-1206E1-572H5X3 Citizen Finetech Miyota | 36 |
| - | - | - | - | - | CLU03Q | 5700K 2-Step MacAdam Ellipse | - | 29.5lm | - | Citizen | - | - | Tray | - | - | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | - | - | - | - | - | Square | 33.8V | - | - | 540mA | 148 lm/W | 90 | - | 1.38A | Flat | - | 14.50mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU7A3-1201E1-403H7X5 Citizen Finetech Miyota | 90 |
| - | - | - | - | - | CLU7A3 | 4000K 3-Step MacAdam Ellipse | - | 747lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU7A3 | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | - | - | - | - | - | Square | 36.5V | - | - | 175mA | 109 lm/W | 97 (Typ) | - | 300mA | Flat | - | 4.20mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU03Q-1205E1-652M2X2 Citizen Finetech Miyota | 26 |
| - | - | - | - | - | CLU03Q | 6500K 2-Step MacAdam Ellipse | - | 2503lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU03Q | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Cool | - | - | - | - | - | Square | 33.8V | - | - | 450mA | 165 lm/W | 80 | - | 1.15A | Flat | - | 14.50mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU713-1204E1-303H7X5 Citizen Finetech Miyota | 26 |
| - | - | - | - | - | CLU713 | 3000K 3-Step MacAdam Ellipse | - | 2770lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU713 | 19.00mm L x 19.00mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 36.5V | - | - | 700mA | 102 lm/W | 97 (Typ) | - | 1.2A | Flat | - | 8.50mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU02Q-1203E1-403L7X4 Citizen Finetech Miyota | 11 |
| - | - | - | - | - | CLU02Q | 4000K 3-Step MacAdam Ellipse | - | 1725lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Neutral | - | - | - | - | - | Square | 33.8V | - | - | 270mA | 175 lm/W | 70 | - | 690mA | Flat | - | 9.70mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU7S3-0403C4-303H5X3 Citizen Finetech Miyota | 40 |
| - | - | - | - | - | CLU7S3 | 3000K 3-Step MacAdam Ellipse | - | 687lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU7S3 | 9.50mm L x 9.50mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 12.2V | - | - | 525mA | 100 lm/W | 90 | - | 750mA | Flat | - | 3.50mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU02Q-1202E1-272M2X2 Citizen Finetech Miyota | 86 |
| - | - | - | - | - | CLU02Q | 2700K 2-Step MacAdam Ellipse | - | 1009lm (Typ) | - | Citizen | - | - | Tray | - | - | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 33.8V | - | - | 180mA | 153 lm/W | 80 | - | 460mA | Flat | - | 9.70mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CLU02Q-1201E1-302H6X3 Citizen Finetech Miyota | 5 |
| - | - | - | - | - | CLU02Q | 3000K 2-Step MacAdam Ellipse | - | 447lm | - | Citizen | - | - | Tray | - | - | Active | CLU02Q | 13.50mm L x 13.50mm W | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 33.8V | - | - | 90mA | 135 lm/W | 90 | - | 230mA | Flat | - | 9.70mm Dia | - | - | - | With Connector | 1.40mm | ||
![]() CL-191FG Citizen Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | CITIZEN ELECTRONICS CO LTD | - | 6.5 mcd | - | 80 °C | -25 °C | - | 1.60 X 0.80 MM, 0.60 MM HEIGHT, ULTRA SMALL PACKAGE-2 | Active | - | - | - | - | FRESH GREEN | 8541.40.20.00 | BULK | 1 | 1.5 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 1.2 mm | - | NONDIFFUSED | 0.02 A | - | - | 0.6 mm | 560 nm | - | - | ||
![]() CL-220Y-C-TS Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | YELLOW | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2 mm | - | - | 0.025 A | - | - | - | - | - | - | ||
![]() CLU04Q-1211E1-652M2X2 Citizen Finetech Miyota | 11 |
| - | - | - | - | - | CLU04Q | 6500K 2-Step MacAdam Ellipse | - | 5949lm | - | Citizen | - | - | Tray | - | - | Active | CLU04Q | 28.00mm L x 28.00mm W | Chip On Board (COB) | White, Cool | - | - | - | - | - | Square | 33.8V | - | - | 990mA | 165 lm/W | 80 | - | 2.53A | Flat | - | 22.00mm Dia | - | - | - | With Connector | 1.40mm |