- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | CCT(K) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Max Power Dissipation | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLU056-1825C1-503M2G2 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU056 | 38.00mm Lx38.00mm W | Active | - | Chip On Board (COB) | - | - | White, Cool | - | - | - | Square | 5.75A | 52V | - | 2.25A | Flat | 147 lm/W | 80 | 52V | Flat | - | 32.80mm Dia | - | 1.40mm | 38mm | 38mm | - | RoHS Compliant | ||
![]() CLU026-1202C1-353H5G3 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 460mA | 34.6V | - | 180mA | Flat | 119 lm/W | 90 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU028-1202C4-403H7K4 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2016 | CLU028 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 460mA | 34.6V | - | 180mA | Flat | 115 lm/W | 97 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU044-1212B8-LPGV1F7 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | - | Tray | - | - | 28.00mm Lx28.00mm W | Active | - | Chip On Board (COB) | - | - | Pink | - | - | - | Square | 2.16A | 35.7V | - | 1.08A | Flat | 68 lm/W | 65 (Typ) | 35.7V | Flat | - | 22.00mm Dia | - | 1.40mm | 28mm | 28mm | - | RoHS Compliant | ||
![]() CLU048-1812C4-353H5K2 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | Tray | 2015 | CLU048 | 28.00mm Lx28.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 2.76A | 52V | - | 1.08A | Flat | 122 lm/W | 90 | 52V | Flat | - | 22.00mm Dia | - | 1.40mm | 28mm | 28mm | - | RoHS Compliant | ||
![]() CLU026-1203C1-303H7G5 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2014 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 690mA | 34.6V | 120 ° | 270mA | Flat | 103 lm/W | 97 (Typ) | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU058-3618C4-653M2K1 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 6500K 3-Step MacAdam Ellipse | Tray | - | CLU058 | 38.00mm Lx38.00mm W | Active | - | Chip On Board (COB) | - | - | White, Cool | - | - | - | Square | 4.14A | 112.3V | - | 1.62A | Flat | 141 lm/W | 80 | 112.3V | Flat | - | 32.80mm Dia | - | 1.40mm | 38mm | 38mm | - | RoHS Compliant | ||
![]() CL-L104-MC3W1-F5 Citizen | 41 |
| Datasheet | 8 Weeks | - | SMD/SMT | 4000K 3-Step MacAdam Ellipse | Tray | 2013 | - | 50.00mm Lx7.00mm W | Active | - | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Rectangle | 720mA | 9.2V | 120 ° | 350mA | Flat, Rectangular | 99 lm/W | 85 (Typ) | 9.2V | Flat | 320 lm | - | 18 | 1.35mm | 50mm | 7mm | No | RoHS Compliant | ||
![]() CLU034-1206B8-42GV1F6 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | - | Tray | 2015 | CLU034 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White | - | - | - | Square | 1.08A | 35.7V | - | 540mA | Flat | 111 lm/W | 94 (Typ) | 35.7V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU731-1210C4-403H5K2 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 4000K | Tray | 2016 | CLU731 | 28.00mm Lx28.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | unknown | Square | 2.3A | 37.6V | - | 1.75A | - | 101 lm/W | 90 | - | Flat | - | 13.00mm Dia | - | - | - | - | - | RoHS Compliant | ||
![]() CLU034-1208B8-32GV1F6 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | - | Tray | 2014 | CLU034 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 1.44A | 35.7V | - | 720mA | Flat | 99 lm/W | 95 (Typ) | 35.7V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU034-1208B8-42GV1F6 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | - | Tray | 2014 | CLU034 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White | - | - | - | Square | 1.44A | 35.7V | 120 ° | 720mA | Flat | 108 lm/W | 94 (Typ) | 35.7V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU701-0304C4-503M2K1 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 5000K | Tray | 2016 | CLU701 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | 8541.40.20.00 | - | unknown | Square | 920mA | 9.4V | - | 700mA | - | 129 lm/W | 80 | - | Flat | - | 6.00mm Dia | - | - | - | - | - | RoHS Compliant | ||
![]() CL-L104-MC3L1-F5 Citizen | In Stock | - | Datasheet | 8 Weeks | Surface Mount | - | 3000K 3-Step MacAdam Ellipse | Tray | 2013 | CL-L104 | 50.00mm Lx7.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -30°C | White, Warm | - | 4.2W | - | Rectangle | 720mA | 9.2V | 120 ° | 350mA | Flat | 95 lm/W | 85 (Typ) | 9.2V | Flat | 305 lm | - | 18 | 1.35mm | 50mm | 7mm | - | RoHS Compliant | ||
![]() CLU038-1206C4-303H5K2 Citizen | 68 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2016 | CLU038 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 1.38A | 34.6V | - | 540mA | Flat | 121 lm/W | 90 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU026-1203C1-653M2G2 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 6500K 3-Step MacAdam Ellipse | Tray | 2015 | - | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Cool | - | - | - | Square | 690mA | 34.6V | 120 ° | 270mA | Flat | 146 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU026-1203C1-303H5G3 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2014 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 690mA | 34.6V | 120 ° | 270mA | Flat | 114 lm/W | 90 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU721-1206C4-353M2K1 Citizen | 28 |
| Datasheet | 8 Weeks | - | - | 3500K | Tray | 2016 | CLU721 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | unknown | Square | 1.38A | 37.6V | - | 1.05A | - | 118 lm/W | 80 | - | Flat | - | 11.00mm Dia | - | - | - | - | - | RoHS Compliant | ||
![]() CLU028-1201C4-40AL7K3 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | - | CLU028 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 230mA | 34.6V | 120 ° | 90mA | Flat | 163 lm/W | 70 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU044-1812B8-32GV1F6 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | - | Tray | 2014 | - | 28.00mm Lx28.00mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 2.16A | 53.5V | - | 1.08A | Flat | 100 lm/W | 95 (Typ) | 53.5V | Flat | - | 22.00mm Dia | - | 1.40mm | 28mm | 28mm | - | RoHS Compliant |