- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | CCT(K) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | HTS Code | Max Power Dissipation | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLU038-1206C4-403H5K2 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2016 | CLU038 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 1.38A | 34.6V | - | 540mA | Flat | 125 lm/W | 90 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU058-1825C4-50AL7K3 Citizen | 27 |
| Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU058 | 38.00mm Lx38.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | - | - | unknown | Square | 5.75A | 52V | 120 ° | 2.25A | - | 165 lm/W | 70 | - | Flat | - | 32.80mm Dia | - | 1.40mm | - | - | - | RoHS Compliant | ||
![]() CLU711-1204C4-403M2K1 Citizen | 48 |
| Datasheet | 8 Weeks | - | - | 4000K | Tray | 2016 | CLU711 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | unknown | Square | 920mA | 37.6V | - | 700mA | - | 121 lm/W | 80 | - | Flat | - | 8.50mm Dia | - | - | - | - | - | RoHS Compliant | ||
![]() CL-L104-C3N-F Citizen | 127 |
| Datasheet | 8 Weeks | - | SMD/SMT | 5000K | Tray | 2013 | CL-L104 | 50.00mm Lx7.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | - | - | - | Rectangle | 720mA | 9.2V | 120 ° | 350mA | Flat, Rectangular | 120 lm/W | 65 (Typ) | 9.2V | Flat | 385 lm | - | 18 | 1.35mm | 50mm | 7mm | No | RoHS Compliant | ||
![]() CLU028-1203C4-403H5K2 Citizen | 105 |
| Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU028 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 690mA | 34.6V | - | 270mA | Flat | 123 lm/W | 90 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CL-L104-MC6N1-F5 Citizen | 60 |
| Datasheet | 8 Weeks | Surface Mount | - | 5000K 3-Step MacAdam Ellipse | Tray | 2013 | CL-L104 | 50.00mm Lx7.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | 85°C | -30°C | White, Cool | - | 8.4W | - | Rectangle | 1.44A | 9.2V | 120 ° | 700mA | Flat | 101 lm/W | 85 (Typ) | 9.2V | Flat | 650 lm | - | 36 | 1.35mm | 50mm | 7mm | - | RoHS Compliant | ||
![]() CLU028-1204C4-303M2K1 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU028 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 920mA | 34.6V | 120 ° | 360mA | Flat | 142 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU038-1205C4-403H5K2 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU038 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 1.15A | 34.6V | - | 450mA | Flat | 126 lm/W | 90 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU701-0304C4-353M2K1 Citizen | 23 |
| Datasheet | 8 Weeks | - | - | 3500K | Tray | 2016 | CLU701 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | 8541.40.20.00 | - | unknown | Square | 920mA | 9.4V | - | 700mA | - | 125 lm/W | 80 | - | Flat | - | 6.00mm Dia | - | - | - | - | - | RoHS Compliant | ||
![]() CLU048-1812C4-403H5K2 Citizen | 21 |
| Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2016 | CLU048 | 28.00mm Lx28.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 2.76A | 52V | - | 1.08A | Flat | 123 lm/W | 90 | 52V | Flat | - | 22.00mm Dia | - | 1.40mm | 28mm | 28mm | - | RoHS Compliant | ||
![]() CLU028-1204C4-50AL7K3 Citizen | 63 |
| Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU028 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Cool | - | - | - | Square | 920mA | 34.6V | 120 ° | 360mA | Flat | 157 lm/W | 70 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU038-1206C4-273M2K1 Citizen | 23 |
| Datasheet | 8 Weeks | - | - | 2700K 3-Step MacAdam Ellipse | Tray | 2016 | CLU038 | 19.00mm Lx19.00mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 1.38A | 34.6V | - | 540mA | Flat | 140 lm/W | 80 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU038-1206C4-353H5K2 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | Tray | 2015 | CLU038 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 1.38A | 34.6V | - | 540mA | Flat | 124 lm/W | 90 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU048-1812C4-403H7K4 Citizen | 9 |
| Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU048 | 28.00mm Lx28.00mm W | Active | - | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 2.76A | 52V | - | 1.08A | Flat | 113 lm/W | 97 | 52V | Flat | - | 22.00mm Dia | - | 1.40mm | 28mm | 28mm | - | RoHS Compliant | ||
![]() CLU721-1206C4-403M2K1 Citizen | 115 |
| Datasheet | 8 Weeks | - | - | 4000K | Tray | 2016 | CLU721 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | 8541.40.20.00 | - | unknown | Square | 1.38A | 37.6V | - | 1.05A | - | 120 lm/W | 80 | - | Flat | - | 11.00mm Dia | - | - | - | - | - | RoHS Compliant | ||
![]() CLU038-1208C4-303H7K4 Citizen | 37 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU038 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 1.84A | 34.6V | - | 720mA | Flat | 108 lm/W | 97 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | - | RoHS Compliant | ||
![]() CLU026-1204C1-303M2G2 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | - | Square | 920mA | 34.6V | 120 ° | 360mA | Flat | 134 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU026-1203C1-50AL7G4 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 5000K 3-Step MacAdam Ellipse | Tray | 2014 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Cool | - | - | - | Square | 690mA | 34.6V | 120 ° | 270mA | Flat | 155 lm/W | 70 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU028-1202C4-40AL7K3 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU028 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 460mA | 34.6V | 120 ° | 180mA | Flat | 161 lm/W | 70 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant | ||
![]() CLU026-1201C1-403M2G2 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Neutral | - | - | - | Square | 230mA | 34.6V | 120 ° | 90mA | Flat | 144 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | - | RoHS Compliant |