- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Number of Pins | CCT(K) | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Max Power Dissipation | Reach Compliance Code | Configuration | Max Current Rating | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Lens Type | Luminous Flux | Light Emitting Surface (LES) | Number of LEDs | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLU026-1204C1-303H7G5 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 920mA | 34.6V | - | 360mA | Flat | 101 lm/W | 97 (Typ) | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU028-1201C4-273M2K1 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | 2700K 3-Step MacAdam Ellipse | Tray | 2015 | CLU028 | 13.50mm Lx13.50mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 230mA | 34.6V | - | 90mA | Flat | 143 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU026-1202C1-303M2G2 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 460mA | 34.6V | 120 ° | 180mA | Flat | 140 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU028-1202C4-653M2K1 Citizen | 41 |
| Datasheet | 8 Weeks | - | - | 6500K 3-Step MacAdam Ellipse | Tray | 2016 | CLU028 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Cool | - | - | Square | 460mA | 34.6V | - | 180mA | Flat | 157 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU027-0303C1-303H5G3 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2014 | CLU027 | 13.50mm Lx13.50mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 690mA | 8.7V | - | 270mA | Flat | 111 lm/W | 90 | 8.7V | Flat | - | 6.00mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU038-1205C4-353M2K1 Citizen | In Stock | - | Datasheet | 8 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | Tray | 2015 | CLU038 | 19.00mm Lx19.00mm W | Active | 1 (Unlimited) | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 1.15A | 34.6V | - | 450mA | Flat | 151 lm/W | 80 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | RoHS Compliant | ||
![]() CLU036-1205C1-303H5G3 Citizen | 11 |
| Datasheet | 8 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2014 | CLU036 | 19.00mm Lx19.00mm W | Active | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 1.15A | 34.6V | - | 450mA | Flat | 116 lm/W | 90 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | RoHS Compliant | ||
![]() CLU046-1818C1-30AL7G4 Citizen | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2 | 3000K | Tray | 2014 | - | 28.00mm Lx28.00mm W | Obsolete | - | Chip On Board (COB) | 100°C | -40°C | White, Warm | 263.8W | - | Square | 4.14A | 52V | - | 1.62A | Circular, Flat | 144 lm/W | 70 | 52V | Flat | 13.034 klm | 22.00mm Dia | 1 | 1.40mm | 28mm | 28mm | RoHS Compliant | ||
![]() CLU036-1206C1-30AL7G4 Citizen | In Stock | - | Datasheet | - | - | - | 3000K | Tray | 2015 | - | 19.00mm Lx19.00mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 1.38A | 34.6V | - | 540mA | Flat | 150 lm/W | 70 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | RoHS Compliant | ||
![]() CLU026-1201C1-40AL7G4 Citizen | In Stock | - | Datasheet | 10 Weeks | - | - | 4000K 3-Step MacAdam Ellipse | Tray | 2014 | CLU026 | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Neutral | - | - | Square | 230mA | 34.6V | - | 90mA | Flat | 156 lm/W | 70 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU026-1202C1-30AL7G4 Citizen | In Stock | - | Datasheet | - | - | - | 3000K | Tray | 2015 | - | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 490mA | 34.6V | - | 180mA | Flat | 152 lm/W | 70 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU026-1203C1-273H7G5 Citizen | In Stock | - | Datasheet | - | - | - | 2700K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 690mA | 34.6V | - | 270mA | Flat | 98 lm/W | 97 (Typ) | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU026-1203C1-353H5G3 Citizen | In Stock | - | Datasheet | - | - | - | 3500K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 690mA | 34.6V | - | 270mA | Flat | 116 lm/W | 90 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU026-1201C1-353H5G3 Citizen | In Stock | - | Datasheet | 10 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | Tray | 2014 | CLU026 | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 230mA | 34.6V | - | 90mA | Flat | 119 lm/W | 90 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU036-1205C1-273M2G2 Citizen | In Stock | - | Datasheet | 10 Weeks | - | - | 2700K 3-Step MacAdam Ellipse | Tray | 2014 | CLU036 | 19.00mm Lx19.00mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 1.15A | 34.6V | - | 450mA | Flat | 134 lm/W | 80 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | RoHS Compliant | ||
![]() CLU026-1204C1-303H5G3 Citizen | In Stock | - | Datasheet | - | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | unknown | Square | 920mA | 34.6V | - | 360mA | - | 112 lm/W | 90 | - | Flat | - | 9.80mm Dia | - | 1.40mm | - | - | RoHS Compliant | ||
![]() CLU026-1204C1-353M2G2 Citizen | In Stock | - | Datasheet | 10 Weeks | - | - | 3500K 3-Step MacAdam Ellipse | Tray | 2014 | CLU026 | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 920mA | 34.6V | - | 360mA | Flat | 137 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU026-1204C1-273M2G2 Citizen | In Stock | - | Datasheet | - | - | - | 2700K 3-Step MacAdam Ellipse | Tray | 2015 | CLU026 | 13.50mm Lx13.50mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 920mA | 34.6V | - | 360mA | Flat | 128 lm/W | 80 | 34.6V | Flat | - | 9.80mm Dia | - | 1.40mm | 13.5mm | 13.5mm | RoHS Compliant | ||
![]() CLU036-1206C1-653M2G2 Citizen | In Stock | - | Datasheet | - | - | - | 6500K 3-Step MacAdam Ellipse | Tray | 2015 | - | 19.00mm Lx19.00mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Cool | - | - | Square | 1.38A | 34.6V | - | 540mA | Flat | 148 lm/W | 80 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | RoHS Compliant | ||
![]() CLU036-1208C1-303M2G2 Citizen | In Stock | - | Datasheet | 10 Weeks | - | - | 3000K 3-Step MacAdam Ellipse | Tray | 2014 | CLU036 | 19.00mm Lx19.00mm W | Obsolete | - | Chip On Board (COB) | - | - | White, Warm | - | - | Square | 1.84A | 34.6V | - | 720mA | Flat | 136 lm/W | 80 | 34.6V | Flat | - | 14.50mm Dia | - | 1.40mm | 19mm | 19mm | RoHS Compliant |