- Color
- Configuration
- Lens Type
- CCT(K)
- CRI (Color Rendering Index)
- Current - Max
- Current - Test
- Features
- Height
- Light Emitting Surface (LES)
- Lumens/Watt @ Current - Test
- Luminous Flux @ Current/Temperature
Attribute column
Manufacturer
Citizen Finetech Miyota LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Shape | Number of Terminals | Approvals | Base Product Number | CCT(K) | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Luminous Intensity-Nom | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Timing Range | Series | Size / Dimension | Termination | Type | Color | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Optoelectronic Device Type | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Size | Current - Max | Lens Type | Coil Voltage | Forward Current-Max | Light Emitting Surface (LES) | Wavelength | Forward Voltage-Max | Overall Height | Reverse Voltage-Max | Peak Wavelength | Mode of Operation | Color@Wavelength | Features | Contacts | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-230G-CD Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | GREEN | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 1.4 mm | - | - | - | 0.025 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-140G-CD Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | GREEN | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2.3 mm | - | - | - | 0.025 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-220UB-X-TS Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 8541.40.20.00 | - | - | - | unknown | - | - | - | SINGLE COLOR LED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-201HR-C-TS Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 147.0 mcd | - | - | - | 80 °C | -25 °C | - | 3.20 X 2.40 MM, 2.40 MM HEIGHT, MINIATURE PACKAGE-2 | Obsolete | - | - | - | - | - | - | HIGH BRIGHT RED | 8541.40.20.00 | TAPE | 1 | 3.5 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2.6 mm | - | NONDIFFUSED | - | 0.03 A | - | - | - | 2.4 mm | - | 660 nm | - | - | - | - | - | ||
![]() CLU7S3-0403C4-403H5X3 Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | CLU7S3 | 4000K 3-Step MacAdam Ellipse | - | 743lm (Typ) | - | - | - | Citizen | - | - | Tray | - | - | Active | - | CLU7S3 | 9.50mm L x 9.50mm W | - | Chip On Board (COB) | White, Neutral | - | - | - | - | - | Square | 12.2V | - | - | 525mA | 109 lm/W | 90 | - | 750mA | Flat | - | - | 3.50mm Dia | - | - | - | - | - | - | - | With Connector | - | 1.40mm | ||
![]() CL-220Y-C-TU Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | YELLOW | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2 mm | - | - | - | 0.025 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-230Y-CD-TD Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | YELLOW | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 1.4 mm | - | - | - | 0.025 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-221G-C-TU Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 17.0 mcd | - | - | - | 80 °C | -25 °C | - | 2.70 X 1.20 MM, 1.30 MM HEIGHT, MINIATURE, ULTRA SMALL PACKAGE-2 | Obsolete | - | - | - | - | - | - | GREEN | 8541.40.20.00 | TAPE | 1 | 2.7 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2 mm | - | NONDIFFUSED | - | 0.025 A | - | - | - | 1.3 mm | - | 567 nm | - | - | - | - | - | ||
![]() CL-220G-C-TU Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | GREEN | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2 mm | - | - | - | 0.025 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-150G Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 10.0 mcd | - | - | - | 80 °C | -25 °C | - | 3.2 X 1.6 MM, 1.1 MM HEIGHT, 2 PIN | Active | - | - | - | - | - | - | GREEN | 8541.40.20.00 | BULK | 1 | 3.5 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2 mm | - | NONDIFFUSED | - | 0.025 A | - | - | 2.6 V | 1.1 mm | 5 V | 567 nm | - | Green | - | - | - | ||
![]() CL-197HG5-CD-T Citizen Finedevice Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-190HR-CD-T Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | HIGH BRIGHT RED | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 1.2 mm | - | - | - | 0.03 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-201PG-C-TS Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 15.0 mcd | - | - | - | 80 °C | -25 °C | - | 3.20 X 2.40 MM, 2.40 MM HEIGHT, MINIATURE PACKAGE-2 | Obsolete | - | - | - | - | - | - | PURE GREEN | 8541.40.20.00 | TAPE | 1 | 3.5 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2.6 mm | - | NONDIFFUSED | - | 0.025 A | - | - | - | 2.4 mm | - | 557 nm | - | - | - | - | - | ||
![]() CL-200D-C-TU Citizen Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | RECTANGULAR | - | - | - | - | CITIZEN ELECTRONICS CO LTD | - | - | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | ORANGE | 8541.40.20.00 | - | 1 | - | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2.6 mm | - | - | - | 0.025 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-220HR Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | RECTANGULAR | 2 | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 50.0 mcd | - | - | - | 80 °C | -25 °C | - | - | Obsolete | - | - | - | - | - | - | HIGH BRIGHT RED | 8541.40.20.00 | BULK | 1 | 2.7 mm | unknown | SINGLE | - | - | SINGLE COLOR LED | - | - | - | 2 mm | - | NONDIFFUSED | - | 0.03 A | - | - | - | 1.3 mm | - | 660 nm | - | - | - | - | - | ||
![]() CLU03Q-1210E1-652M2X2 Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | CLU03Q | 6500K 2-Step MacAdam Ellipse | - | 5196lm | - | - | - | Citizen | - | - | Tray | - | - | Active | - | CLU03Q | 19.00mm L x 19.00mm W | - | Chip On Board (COB) | White, Cool | - | - | - | - | - | Square | 33.8V | - | - | 900mA | 159 lm/W | 80 | - | 2.3A | Flat | - | - | 14.50mm Dia | - | - | - | - | - | - | - | With Connector | - | 1.40mm | ||
![]() CLU04Q-1211E1-502M2X2 Citizen Finetech Miyota | In Stock | - | - | Surface | - | - | - | - | CE, CSA, UL | CLU04Q | 5000K 2-Step MacAdam Ellipse | - | 6067lm | - | SSAC | KSDS622-SSAC | Citizen | - | - | Tray | - | - | Active | 10 | CLU04Q | 28.00mm L x 28.00mm W | 0.250 in Flat Blade | Chip On Board (COB) | White, Cool | - | - | - | - | - | Square | 33.8V | - | - | 990mA | 168 lm/W | 80 | - | 2.53A | Flat | 230 VAC | - | 22.00mm Dia | - | - | - | - | - | One-Shot | - | With Connector | 1NO | 1.40mm | ||
![]() CLU04Q-1812E1-503L7X4 Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | CLU04Q | 5000K 3-Step MacAdam Ellipse | - | 10220lm (Typ) | - | - | - | Citizen | - | - | Tray | - | - | Active | - | CLU04Q | 28.00mm L x 28.00mm W | - | Chip On Board (COB) | White, Cool | - | - | - | - | - | Square | 50.7V | - | - | 1.08A | 174 lm/W | 70 | - | 2.76A | Flat | - | - | 22.00mm Dia | - | - | - | - | - | - | - | With Connector | - | 1.40mm | ||
![]() CLU7A3-0403E1-303H7X5 Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | CLU7A3 | 3000K 3-Step MacAdam Ellipse | - | 682lm (Typ) | - | - | - | Citizen | - | - | Tray | - | - | Active | - | CLU7A3 | 13.50mm L x 13.50mm W | - | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 12.2V | - | - | 525mA | 99 lm/W | 97 (Typ) | - | 900mA | Flat | - | - | 4.20mm Dia | - | - | - | - | - | - | - | With Connector | - | 1.40mm | ||
![]() CLU05Q-1825E1-272H5X3 Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | - | CLU05Q | 2700K 2-Step MacAdam Ellipse | - | 15481lm (Typ) | - | - | - | Citizen | - | - | Tray | - | - | Active | - | CLU05Q | 38.00mm L x 38.00mm W | - | Chip On Board (COB) | White, Warm | - | - | - | - | - | Square | 50.7V | - | - | 2.25A | 127 lm/W | 90 | - | 5.75A | Flat | - | - | 32.80mm Dia | - | - | - | - | - | - | - | With Connector | - | 1.40mm |