- Switch Function
- Actuator Orientation
- Actuator Type
- Circuit
- Contact Rating @ Voltage
- Illumination
- Mechanical Life
- Operating Force
- Outline
- Series
- Switch Travel
- Termination Style
Attribute column
Manufacturer
Citizen Finetech Miyota Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Weight | Actuator Material | Base Product Number | Dimensions | Manufacturer Series | Maximum Operating Pressure | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Ingress Protection | Contact Finish | Termination Style | Actuator Type | Circuit | Switch Function | Illumination Voltage (Nominal) | Illumination Type, Color | Throw Configuration | Illumination | Max Voltage Rating (DC) | Power Line Protection | Voltage - Breakdown (Min) | Mechanical Life | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Voltage - Reverse Standoff (Typ) | Operating Force | Illumination Type | Unidirectional Channels | Actuator Orientation | Capacitance @ Frequency | Outline | Contact Rating @ Voltage | Switch Travel | Actuator Height off PCB, Vertical | Features | Height | Length | Width | Actuator Length, Right Angle | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS75C2D-T Citizen | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | LS75 | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | 12V | - | - | 300,000 Cycles | - | - | - | - | 160gf | Non-Illuminated | - | Top Actuated | - | 2.80mm x 1.90mm | 0.02A @ 12VDC | 0.15mm | 0.50mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS10N2-T Citizen | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LS10 | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 160gf | Non-Illuminated | - | Side Actuated | - | 4.65mm x 2.30mm | 0.02A @ 12VDC | 0.20mm | - | - | - | - | - | 3.50mm | No | RoHS Compliant | ||
![]() LS70C2S-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS70C2 | - | - | - | - | Citizen | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | LS70 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Without | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 163gf | - | - | Top Actuated | - | 2.80mm x 2.30mm | 0.02A @ 12VDC | 0.15mm | 0.60mm | - | - | - | - | - | - | - | ||
![]() LS75C2D7 Citizen Finetech Miyota | In Stock | - | - | - | - | - | - | - | 205g | - | LS75C2 | 159.5 x 30 x 28mm | MNI | 10 bar | +80°C | Citizen | -25°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS75 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 300,000 Cycles | - | - | - | - | 163gf | - | - | Top Actuated | - | 2.80mm x 1.90mm | 0.02A @ 12VDC | 0.15mm | 0.50mm | - | 28mm | 159.5mm | 30mm | - | - | - | ||
![]() LS129C6D-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS129C | - | - | - | - | Citizen | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS129C | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 300,000 Cycles | - | - | - | - | 337gf | - | - | Top Actuated | - | 3.20mm x 2.00mm | 0.02A @ 12VDC | 0.13mm | 0.60mm | - | - | - | - | - | - | - | ||
![]() LS70C2DS-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS70C2 | - | - | - | - | Citizen | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS70 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | Gold | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 163gf | - | - | Top Actuated | - | 2.80mm x 2.30mm | 0.02A @ 12VDC | 0.15mm | 0.60mm | - | - | - | - | - | - | - | ||
![]() LS155D4D2-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS155D | - | - | - | - | Citizen | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS155D | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 300,000 Cycles | - | - | - | - | 245gf | - | - | Top Actuated | - | 5.40mm x 4.00mm | 0.02A @ 12VDC | - | 0.63mm | - | - | - | - | - | - | - | ||
![]() LS38J2F Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS38J2 | - | - | - | - | Citizen | - | Tape & Reel (TR) | Active | - | - | - | - | LS38J | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Round Button | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 180gf | - | - | Top Actuated | - | 3.30mm x 3.10mm | 0.02A @ 12VDC | 0.15mm | 2.50mm | - | - | - | - | - | - | - | ||
![]() LS71C4D1-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS71C4 | - | - | - | - | Citizen | - | Tape & Reel (TR) | Active | - | - | - | - | LS71 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 300,000 Cycles | - | - | - | - | 240gf | - | - | Top Actuated | - | 3.00mm x 2.60mm | 0.02A @ 12VDC | 0.15mm | 0.55mm | - | - | - | - | - | - | - | ||
![]() LS185H4DE-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | - | - | SMCJ120 | - | - | - | - | Vishay General Semiconductor - Diodes Division | - | Tape & Reel (TR) | Active | - | -55°C ~ 150°C (TJ) | - | - | Automotive, AEC-Q101, TransZorb® | - | - | - | Zener | Automotive, Telecom | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | No | 133V | 300,000 Cycles | 1500W (1.5kW) | 7.8A | 193V | 120V | 245gf | - | 1 | Side Actuated | - | - | 0.02A @ 12VDC | 0.13mm | - | - | - | - | - | 0.65mm | - | - | ||
![]() LS39G5F-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS39G5 | - | - | - | - | Citizen | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS39 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Round Button | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 200,000 Cycles | - | - | - | - | 408gf | - | - | Top Actuated | - | 3.30mm x 3.10mm | 0.02A @ 12VDC | 0.12mm | 1.70mm | - | - | - | - | - | - | - | ||
![]() LS128C3D-T CITIZEN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LS75C4D4 Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS75C4 | - | - | - | - | Citizen | - | Tape & Reel (TR) | Active | - | - | - | - | LS75 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 300,000 Cycles | - | - | - | - | 245gf | - | - | Top Actuated | - | 2.80mm x 1.90mm | 0.02A @ 12VDC | 0.15mm | 0.50mm | - | - | - | - | - | - | - | ||
![]() LS12W4F-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount, Right Angle | - | - | - | - | LS12W4 | - | - | - | - | Citizen | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS12 | - | - | - | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 235gf | - | - | Side Actuated | - | 3.90mm x 1.95mm | 0.02A @ 12VDC | 0.20mm | - | - | - | - | - | 2.85mm | - | - | ||
![]() LS129C2D1-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS129C | - | - | - | - | Citizen | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS129C | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 300,000 Cycles | - | - | - | - | 163gf | - | - | Top Actuated | - | 3.20mm x 2.00mm | 0.02A @ 12VDC | 0.13mm | 0.60mm | - | - | - | - | - | - | - | ||
![]() LS75C4D4-T Citizen Finetech Miyota | In Stock | - | - | - | - | Surface Mount | - | - | - | - | LS75C4 | - | - | - | - | Citizen | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | LS75 | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | 300,000 Cycles | - | - | - | - | 245gf | - | - | Top Actuated | - | 2.80mm x 1.90mm | 0.02A @ 12VDC | 0.15mm | 0.50mm | - | - | - | - | - | - | - | ||
![]() LS12T2-T Citizen | In Stock | - | Datasheet | 8 Weeks | Surface Mount | Surface Mount, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | LS12 | Active | 1 (Unlimited) | SMD/SMT | - | - | - | - | SMD (SMT) Tab | Rectangular Button | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 160gf | Non-Illuminated | - | Side Actuated | - | 3.90mm x 1.95mm | 0.02A @ 12VDC | 0.20mm | - | - | - | - | - | 2.85mm | - | RoHS Compliant | ||
![]() LS70C2D-T Citizen | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2012 | LS70 | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | SMD (SMT) Tab | Standard | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 160gf | Non-Illuminated | - | Top Actuated | - | 2.80mm x 2.30mm | 0.02A @ 12VDC | 0.15mm | 0.60mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS8J2M-T Citizen | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | LS8J | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | SMD (SMT) Tab | Oval Button | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | - | - | - | 50,000 Cycles | - | - | - | - | 180gf | Non-Illuminated | - | Top Actuated | - | 4.90mm x 3.20mm | 0.02A @ 12VDC | 0.20mm | 2.50mm | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS8J6M-T Citizen | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | LS8J | Obsolete | 1 (Unlimited) | SMD/SMT | - | - | - | - | SMD (SMT) Tab | Oval Button | SPST-NO | Off-Mom | - | - | SPST | Non-Illuminated | - | - | - | 100,000 Cycles | - | - | - | - | 530gf | Non-Illuminated | - | Top Actuated | - | 4.90mm x 3.20mm | 0.02A @ 12VDC | 0.20mm | 2.50mm | - | - | - | - | - | - | RoHS Compliant |