- Current Rating
- Series
- Width
- Number of Poles
- Voltage, Rating
- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
Attribute column
Manufacturer
CLIFF Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Current Rating | Failure Rate | Number of Poles | Overall Length | Features | Overall Depth | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC67211 CLIFF | In Stock | - | - | - | - | 250V ac | - | - | AN | - | - | - | - | - | - | - | - | 5A | - | 2 | - | - | - | - | 6mm | ||
![]() FC67207 CLIFF | In Stock | - | - | Axial | Axial | 250V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | 732 kOhms | Metal Film | 0.25W, 1/4W | 2.5A | -- | 2 | - | Flame Retardant Coating, Safety | - | -- | 6mm | ||
![]() FC67203 CLIFF | In Stock | - | - | - | - | 250V ac | - | - | AN | - | - | - | - | - | - | - | - | 1.6A | - | 2 | - | - | - | - | 6mm | ||
![]() FC6627 CLIFF | In Stock | - | - | Axial | Axial | - | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.108 Dia x 0.344 L (2.75mm x 8.75mm) | ±1% | Active | 2 | ±100ppm/°C | 12.7 kOhms | Metal Film | 0.5W, 1/2W | 7A | -- | - | 26.1mm | Flame Retardant Coating, Safety | 37.3mm | -- | 14.1mm |