- Current Type
- IP Rating
- Maximum Temperature
- Minimum Temperature
- Mounting Styles
- Series
- Supply Voltage
- Housing Material
- Standards Met
- Lens Diameter
- Connection Type
- Power Rating
Attribute column
Manufacturer
CLIFF Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Current Type | Maximum Temperature | Minimum Temperature | Mounting Styles | Standards Met | Series | Power Rating | Supply Voltage | Connection Type | Lens Diameter | IP Rating | Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YL80/L50/G/RF/WR CLIFF | 2614 |
| - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | - | 115 V ac | - | - | IP66 | - | ||
![]() YL50/L50/B/RF/WR CLIFF | 2580 |
| - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | - | 115 V ac | - | - | IP66 | - | ||
![]() YL80/N50/A/RF/SU/WR CLIFF | 2080 |
| - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | - | 230 V | - | - | IP66 | - | ||
![]() YL5/ISC/T4/O/RF CLIFF | 2926 |
| - | ABS FR & PC | DC | +40°C | -25°C | Fixed | - | YL5IS | - | 12 → 24 V dc | - | - | IP65 | - | ||
![]() YL40/L50/C/RN/WR CLIFF | 2211 |
| - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | - | 115 V ac | - | - | IP65 | - | ||
![]() YL40/D50/O/RN/WR CLIFF | 2133 |
| - | ABS FR & PC | DC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | - | 24 V dc | - | - | IP65 | - | ||
![]() YL50/L50/A/RF/WR CLIFF | 2711 |
| - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | - | 115 V ac | Wire Leaded | - | IP66 | - | ||
![]() YL40/N50/A/RN/WR CLIFF | 15 | - | - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | - | 230 V AC | Wire Leaded | - | IP65 | - | ||
![]() YL40/L50/A/RN/WR CLIFF | 2212 |
| - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | - | 115 V ac | Wire Leaded | - | IP65 | - | ||
![]() FD40/D00/A/RN/8 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YL40/D50/R/RN/WR CLIFF | 32 | - | - | ABS FR & PC | DC | +70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | - | 24 V dc | Wire Leaded | - | IP65 | - | ||
![]() 204675 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | - | ||
![]() 212893 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL40/N50/A/RN CLIFF | 18 |
| - | - | AC, DC | +70°C | -35°C | Surface Mount | - | FL40 | - | 230 V ac | - | - | IP65 | 81.5mm | ||
![]() YL80/D50/A/RF/WR CLIFF | 2457 |
| - | ABS FR & PC | DC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | - | 24 V dc | - | - | IP66 | - | ||
![]() YL50/D50/R/RF/WR CLIFF | 30 | - | - | ABS FR & PC | DC | +70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | - | 24 V dc | Wire Leaded | - | IP66 | - | ||
![]() YL40/N50/O/RN/WR CLIFF | 2545 |
| - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | - | 230 V AC | - | - | IP65 | - | ||
![]() YL80/D50/A/RF/SU/WR CLIFF | 2552 |
| - | ABS FR & PC | DC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | - | 24 V dc | - | - | IP66 | - | ||
![]() YL40/N50/C/RN/WR CLIFF | 2901 |
| - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL40 | - | 230 V AC | - | - | IP65 | - | ||
![]() YL80/D50/G/RF/WR CLIFF | 2517 |
| - | ABS FR & PC | DC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | - | 24 V dc | - | - | IP66 | - |