- Current Type
- IP Rating
- Maximum Temperature
- Minimum Temperature
- Mounting Styles
- Series
- Supply Voltage
- Housing Material
- Standards Met
- Lens Diameter
- Connection Type
- Power Rating
Attribute column
Manufacturer
CLIFF Stackable Tower Lighting and Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Current Type | Maximum Temperature | Minimum Temperature | Mounting Styles | Standards Met | Series | Power Rating | Supply Voltage | Connection Type | Lens Diameter | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YL80/D50/O/RF/SU/WR CLIFF | In Stock | - | - | ABS FR & PC | DC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | - | 24 V dc | - | - | IP66 | ||
![]() YL80/N50/O/RF/SU/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | - | 230 V | - | - | IP66 | ||
![]() YL40/D50/A/RN/WR CLIFF | In Stock | - | - | ABS FR & PC | DC | +70°C | -35°C | Fixed | CE Certified, EN54-3, MED, UKCA | YL40 | - | 24 V dc | Wire Leaded | - | IP65 | ||
![]() YA80/D/RF/SU/WR CLIFF | In Stock | - | - | ABS FR UL95 5VB | DC | +70°C | -35°C | Wall Mount | CE Certified EN54-3 UKCA | YA80 Super | - | 24 V dc | - | - | IP66 | ||
![]() YL60/C/D50/R/EU CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | ||
![]() 204735 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | Wire Leaded | - | - | ||
![]() YL80/L50/C/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | - | 115 V ac | - | - | IP66 | ||
![]() YL50/D50/G/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | DC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | - | 24 V dc | - | - | IP66 | ||
![]() YL80/N50/B/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | - | 230 V | - | - | IP66 | ||
![]() YL80/L50/O/RF/SU/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | - | 115 V ac | - | - | IP66 | ||
![]() YL5/ISC/T4/R/RF CLIFF | In Stock | - | - | ABS FR & PC | DC | +40°C | -25°C | Fixed | - | YL5IS | - | 12 → 24 V dc | - | - | IP65 | ||
![]() YA30/D/RF/WR CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 204407 CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FL60/C/D50/R/EU CLIFF | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YL50/N50/A/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | +70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | - | 230 V ac | Wire Leaded | - | IP66 | ||
![]() YL80/L50/O/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | - | 115 V ac | - | - | IP66 | ||
![]() YL80/D50/C/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | DC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 | - | 24 V dc | - | - | IP66 | ||
![]() YL50/N50/B/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | - | 230 V AC | - | - | IP66 | ||
![]() YL50/D50/O/RF/WR CLIFF | In Stock | - | - | ABS FR & PC | DC | 70°C | -35°C | Fixed | CE Certified EN54-3 UKCA | YL50 | - | 24 V dc | - | - | IP66 | ||
![]() YL80/L50/G/RF/SU/WR CLIFF | In Stock | - | - | ABS FR & PC | AC | 70°C | -35°C | Side Mount | CE Certified EN54-3 UKCA | YL80 Super | - | 115 V ac | - | - | IP66 |