- Additional Feature
- Color
- Configuration
- Forward Current-Max
- HTS Code
- Ihs Manufacturer
- Mounting Feature
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
Attribute column
Manufacturer
CML Innovative Technologies LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Number of Terminals | Ihs Manufacturer | Luminous Intensity-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Color | Additional Feature | HTS Code | Packing Method | Number of Functions | Terminal Pitch | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Overall Height | T-code |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLHNNWH511N0S0QRC3 CML Innovative Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 2 | CML TECHNOLOGIES GMBH & CO KG | - | 85 °C | -35 °C | 7 X 7 MM, 2 MM HEIGHT, LEAD FREE, PLASTIC PACKAGE-2 | Obsolete | WHITE | HIGH RELIABILITY | 8541.40.20.00 | TR, 13 INCH | 1 | - | unknown | SINGLE WITH BUILT-IN ZENER DIODE | SINGLE COLOR LED | 5.4 mm | 0.35 A | 2 mm | T-3 | ||
![]() SLSNNWW815TSMAUS CML Innovative Technologies | In Stock | - | Datasheet | YES | SURFACE MOUNT | ROUND | 6 | CML TECHNOLOGIES GMBH & CO KG | 5250.0 mcd | 85 °C | -30 °C | 6 X 5.20 MM, 1.30 MM HEIGHT, LEAD FREE PACKAGE-6 | Obsolete | WARM WHITE | HIGH RELIABILITY | 8541.40.20.00 | TR, 7 INCH | 3 | 5.6 mm | unknown | SEPARATE, 3 ELEMENTS WITH BUILT-IN ZENER DIODE | SINGLE COLOR LED | 4.3 mm | 0.03 A | 1.3 mm | - |