- Gain
- Package / Case
- Series
- Current - Supply
- Frequency
- Mounting Type
- RF Type
- Test Frequency
- Voltage - Supply
- P1dB
- Packaging
- Supplier Device Package
Attribute column
Manufacturer
CML Microcircuits RF Amplifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Development Kit | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Input Return Loss | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | OIP3 - Third Order Intercept | P1dB - Compression Point | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Tradename | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Subcategory | Technology | Voltage - Supply | Frequency | Frequency Stability | Operating Frequency | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Number of Channels | Test Frequency | Operating Supply Current | Load Capacitance | Operating Mode | Frequency Tolerance | Current - Supply | Product Type | Gain | RF Type | Noise Figure | P1dB | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMX90G701QF-R710 CML Microcircuits | 11 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | CMX90G | - | - | - | - | - | - | - | CML Microcircuits | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2V ~ 5V | 6GHz ~ 18GHz | - | - | - | - | - | 18GHz | - | - | - | - | 22mA | - | 10.2dB | 5G | 2.6dB | 10dBm | - | - | ||
![]() CMX90A702QHR705 CML Microcircuits | 45 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | - | CML Microcircuits | - | - | 500 | - | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | 32.5 dBm | 26.7 dBm | Tape & Reel (TR) | - | - | Active | Details | - | - | Reel | - | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 3V ~ 4.2V | 26.5GHz ~ 29.5GHz | - | 26.5 GHz to 29.5 GHz | 4 V | - | - | 26.5GHz | 109 mA | - | - | - | 109mA | RF Amplifier | 20.5dB | General Purpose | - | 26.7dBm | RF Amplifier | - | ||
![]() CMX90A003Q7-R7 CML Microcircuits | In Stock | - | - | - | VQFN-16 | - | - | CML Microcircuits | - | - | 1000 | - 10 dB | CML Microcircuits | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | CMX90A003Q7 | 2.88 W | - | - | - | - | - | CMX90A/EV90A003 | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | - | - | - | 860 MHz to 960 MHz | 2.5 V | - | 1 Channel | - | 70 mA | - | - | - | - | RF Amplifier | 30 dB | - | - | - | RF Amplifier | - | ||
![]() CMX90A004Q7-R350 CML Microcircuits | 50 |
| - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | CML Microcircuits | - | - | 5000 | - 10 dB | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | CMX90A004Q7 | 2.68 W | Active | Details | - | - | Reel | - | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 4.5V | 860MHz ~ 960MHz | - | 860 MHz to 960 MHz | 3.6 V | - | 1 Channel | - | 78 mA | - | - | - | 1A | RF Amplifier | 30dB | General Purpose | - | - | RF Amplifier | - | ||
![]() CMX90A003Q7-R710 CML Microcircuits | 1931 |
| - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | CML Microcircuits | - | - | 1000 | - 10 dB | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | - | - | - | CMX90A003Q7 | 2.88 W | Active | Details | - | - | MouseReel | - | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 1.9V ~ 3V | 860MHz ~ 960MHz | - | 860 MHz to 960 MHz | 2.5 V | - | 1 Channel | - | 70 mA | - | - | - | 700mA | RF Amplifier | 30dB | General Purpose | - | - | RF Amplifier | - | ||
![]() CMX90A702QHR701 CML Microcircuits | 91 |
| - | Surface Mount | 20-VFQFN Exposed Pad | 20-VQFN (4x4) | - | CML Microcircuits | - | - | 100 | - | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | 32.5 dBm | 26.7 dBm | - | - | - | Active | Details | - | - | Cut Tape | CMX90A/EV90A003 | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 3V ~ 4.2V | 26.5GHz ~ 29.5GHz | - | 26.5 GHz to 29.5 GHz | 4 V | - | - | 26.5GHz | 109 mA | - | - | - | 109mA | RF Amplifier | 20.5dB | General Purpose | - | 26.7dBm | RF Amplifier | - | ||
![]() CMX902QT8-TR1K CML Microcircuits | 50 |
| - | Surface Mount | 28-VFQFN Exposed Pad | 28-WQFN (5x5) | CMX902 | - | - | - | - | - | - | - | CML Microcircuits | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 6V | 130MHz ~ 700MHz | - | - | - | - | - | 435MHz | - | - | - | - | 1μA | - | 42.5dB | General Purpose | - | - | - | - | ||
![]() CMX90G302QF-R710 CML Microcircuits | 3071 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | CMX90G301QF | CML Microcircuits | - | - | 1000 | 10 dB | CML Microcircuits | + 105 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | 1.9 dB | 21 dBm | 11.5 dBm | - | CMX90G302QF | - | Active | Details | - | - | MouseReel | - | - | - | Gain Block Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 5V | 1.4GHz ~ 7.1GHz | - | 1.4 GHz to 7.1 GHz | 2.7 V to 5 V | - | 1 Channel | 3.5GHz | 20 mA | - | - | - | 22mA | RF Amplifier | 16dB | 4G, 5G | 1.9dB | 11.5dBm | RF Amplifier | - | ||
![]() CMX90B701QF-R705TR CML Microcircuits | In Stock | - | - | - | VQFN-16 | - | - | - | - | - | - | 7 dB | - | + 105 C | - | - 40 C | - | SMD/SMT | 4 dB | 17.5 dBm | 7.5 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | GaAs | - | - | - | 17 GHz to 23 GHz | 3 V to 5 V | - | - | - | 10 mA | - | - | - | - | - | 18.2 dB | - | - | - | - | - | ||
![]() CMX90A006Q7-R CML Micro | In Stock | - | Datasheet | - | VQFN-16 | - | - | - | EV90A006 | 1000 | - | - 20 dB | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 42 dBm | 33 dBm | - | - | - | - | - | SuRF | - | Reel | SuRF | - | - | Power Amplifiers | - | - | - | - | - | 860 MHz to 930 MHz | 4 V | - | 1 Channel | 900 MHz | 1.1 A | - | - | - | - | - | 33 dB | - | - | - | - | - | ||
![]() CMX90A006Q7-R350 CML Micro | In Stock | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 2.5V ~ 5.25V | 860MHz ~ 930MHz | - | - | - | - | - | 860MHz ~ 930MHz | - | - | - | - | 1.1A | - | 33dB | ISM, RFID, WLAN | - | 33dBm | - | - | ||
![]() CMX90G702QF-R710 CML Microcircuits | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 16-VQFN (3x3) | CMX90G | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | - | Active | - | - | 0°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | MHz Crystal | - | - | 2V ~ 5V | 30 MHz | ±20ppm | - | - | 100 Ohms | - | 18GHz | - | 10pF | Fundamental | ±10ppm | 22mA | - | 11.1dB | 5G | 2.8dB | 9.3dBm | - | 0.020 (0.50mm) | ||
![]() CMX90G302QF-TR1K CML Microcircuits | In Stock | - | - | Surface Mount | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | CMX90G302QF | - | - | - | - | - | - | - | CML Microcircuits | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2.7V ~ 5V | 1.4GHz ~ 7.1GHz | - | - | - | - | - | 3.5GHz | - | - | - | - | 22mA | - | 16.9dB | 4G, 5G | 1.9dB | 11.5dBm | - | - | ||
![]() CMX90A004Q7-Y CML Microcircuits | 84 |
| - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | - | - | - | - | - 10 dB | - | + 85 C | CML Microcircuits | - 40 C | - | SMD/SMT | - | - | - | Tray | - | - | Active | - | - | - | - | - | - | - | Power Amplifiers | - | GaAs | 2.7V ~ 4.5V | 860MHz ~ 960MHz | - | 860 MHz to 960 MHz | 2.7 V to 4.5 V | - | - | - | 78 mA | - | - | - | 1A | - | 30dB | General Purpose | - | - | - | - | ||
![]() CMX90A004Q7-R710 CML Microcircuits | 1425 | - | - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | CML Microcircuits | - | - | 1000 | - 10 dB | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | - | - | - | CMX90A004Q7 | 2.68 W | Active | Details | - | - | MouseReel | - | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 4.5V | 860MHz ~ 960MHz | - | 860 MHz to 960 MHz | 3.6 V | - | 1 Channel | - | 78 mA | - | - | - | 1A | RF Amplifier | 30dB | General Purpose | - | - | RF Amplifier | - | ||
![]() CMX901QT8-TR1K CML Microcircuits | 190 |
| - | Surface Mount | 28-VFQFN Exposed Pad | 28-WQFN (5x5) | CMX901 | - | - | - | - | - | - | - | CML Microcircuits | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 6V | 130MHz ~ 950MHz | - | - | - | - | - | 915MHz | - | - | - | - | 1μA | - | 31dB, 32dB | General Purpose | - | - | - | - | ||
![]() CMX90G302QF-R330 CML Microcircuits | 36 |
| - | Surface Mount | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | CMX90G302QF | CML Microcircuits | - | - | 5000 | 10 dB | CML Microcircuits | + 105 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | 1.9 dB | 21 dBm | 11.5 dBm | Tape & Reel (TR) | CMX90G302QF | - | Active | Details | - | - | Reel | - | - | - | Gain Block Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 5V | 1.4GHz ~ 7.1GHz | - | 1.4 GHz to 7.1 GHz | 2.7 V to 5 V | - | 1 Channel | 3.5GHz | 20 mA | - | - | - | 22mA | RF Amplifier | 16.9dB | 4G, 5G | 1.9dB | 11.5dBm | RF Amplifier | - | ||
![]() CMX90G302QF-Y CML Microcircuits | In Stock | - | - | Surface Mount | 16-VFQFN Exposed Pad | 16-VQFN (3x3) | - | CML Microcircuits | EV90G302 | - | 28 | 10 dB | CML Microcircuits | + 105 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | 1.9 dB | 21 dBm | 11.5 dBm | Tray | CMX90G302QF | - | Active | Details | - | - | Tray | - | - | - | Gain Block Amplifiers | Wireless & RF Integrated Circuits | GaAs | 2.7V ~ 5V | 1.4GHz ~ 7.1GHz | - | 1.4 GHz to 7.1 GHz | 2.7 V to 5 V | - | 1 Channel | 3.5GHz | 20 mA | - | - | - | 22mA | RF Amplifier | 16.9dB | 4G, 5G | 1.9dB | 11.5dBm | RF Amplifier | - | ||
![]() CMX90A003Q7-Y CML Microcircuits | 98 |
| - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | CML Microcircuits | - | - | 28 | - 10 dB | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | Yes | SMD/SMT | - | - | - | Tray | CMX90A003Q7 | 2.88 W | Active | Details | - | - | Tray | - | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 1.9V ~ 3V | 860MHz ~ 960MHz | - | 860 MHz to 960 MHz | 1.9 V to 3 V | - | 1 Channel | - | 70 mA | - | - | - | 700mA | RF Amplifier | 30dB | General Purpose | - | - | RF Amplifier | - | ||
![]() CMX90A003Q7-R350 CML Microcircuits | 24 |
| - | Surface Mount | 16-VQFN Exposed Pad | 16-VQFN (4x4) | - | CML Microcircuits | - | - | 5000 | - 10 dB | CML Microcircuits | + 85 C | CML Microcircuits | - 40 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | CMX90A003Q7 | 2.88 W | Active | Details | - | - | Reel | - | - | - | Power Amplifiers | Wireless & RF Integrated Circuits | GaAs | 1.9V ~ 3V | 860MHz ~ 960MHz | - | 860 MHz to 960 MHz | 2.5 V | - | 1 Channel | - | 70 mA | - | - | - | 700mA | RF Amplifier | 30dB | General Purpose | - | - | RF Amplifier | - |