- Base Product Number
- Mfr
- Package
- Product Status
- Series
- Type
- Color
- Insulation
- Length - Overall
- Length - Pin
- Style
- Size
Attribute column
Manufacturer
CnC Tech Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Adjustment range undelayed short-circuit release | Base Product Number | CoilResistance | Contact Materials | Degree of protection (IP) | Device construction | Mfr | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Product Status | Rated permanent current Iu | Type of control element | Operating Temperature | Series | Type | Color | Style | Termination Style | Contact Form | Size | Insulation | Operate Time | Coil Voltage | Switching Voltage | Release Time | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Features | Length - Overall | Length - Pin |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3060-10100D CnC Tech | 3209 |
| - | - | - | 3060-10100 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Red | - | - | - | 17 AWG (1.00mm²) | Insulated | - | - | - | - | - | - | - | - | - | 16.00mm | 10.00mm | ||
![]() 3060-06075F CnC Tech | 7 |
| - | - | - | 3060-06075 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-12075F CnC Tech | 8 |
| - | - | - | 3060-12075 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-22250F CnC Tech | 5 |
| - | - | - | 3060-22250 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Black | - | - | - | 4 AWG (25.00mm²) | Insulated | - | - | - | - | - | - | - | - | - | 36.00mm | 22.00mm | ||
![]() 3060-12160F CnC Tech | 35 |
| - | - | - | 3060-12160 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-10150F CnC Tech | 35 |
| - | - | - | 3060-10150 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-12160D CnC Tech | 11 |
| - | - | - | 3060-12160 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-08014G CnC Tech | 10860 |
| - | - | - | 3060-08014 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Gray | - | - | - | 26-28 AWG (0.14mm²) | Insulated | - | - | - | - | - | - | - | - | - | 12.00mm | 8.00mm | ||
![]() 3060-08050F CnC Tech | 38 |
| - | - | 1200 - 8000 | 3060-08050 | - | - | IP40 | Built-in device fixed built-in technique | CNC Tech | 0 | 0 | 320 - 800 | Bulk | Active | 800 | Rocker lever | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-18600F CnC Tech | 11 |
| - | - | - | 3060-18600 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-12075G CnC Tech | 24 |
| - | - | - | 3060-12075 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-18160D CnC Tech | 49 |
| - | - | - | 3060-18160 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-25500G CnC Tech | 19 |
| - | Chassis Mount | - | 3060-25500 | - | - | - | - | Sensata-Gigavac Clean Energy | - | - | - | Bulk | Active | - | - | -55°C ~ 85°C | GXL14 | Single Wire | Blue | - | Stud, Wire Leads | SPST-NO (DM) (1 Form X) | 1 AWG (50.00mm²) | Insulated | 20 ms | 12VDC | 800VDC - Max | 12 ms | 7.5 VDC | 350 A | - | - | Auxiliary Contacts, Sealed - Hermetically | 40.00mm | 25.00mm | ||
![]() 3060-10400F CnC Tech | 3228 |
| - | - | - | 3060-10400 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Orange | - | - | - | 12 AWG (4.00mm²) | Insulated | - | - | - | - | - | - | - | - | - | 17.00mm | 10.00mm | ||
![]() 3060-27120D CnC Tech | 44 |
| - | - | - | 3060-27120 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Blue | - | - | - | - | Insulated | - | - | - | - | - | - | - | - | - | 48.00mm | 27.00mm | ||
![]() 3060-22250G CnC Tech | 30 |
| - | - | - | RLP01 | - | - | - | - | Vishay Sfernice | - | - | - | Tape & Reel (TR) | Active | - | - | - | * | Single Wire | Brown | - | - | - | 4 AWG (25.00mm²) | Insulated | - | - | - | - | - | - | - | - | - | 36.00mm | 22.00mm | ||
![]() 3060-12100D CnC Tech | 4807 |
| - | - | - | 3060-12100 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Red | - | - | - | 17 AWG (1.00mm²) | Insulated | - | - | - | - | - | - | - | - | - | 18.00mm | 12.00mm | ||
![]() 3060-16350F CnC Tech | 27 |
| - | - | - | 3060-16350 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Red | - | - | - | 2 AWG (35.00mm²) | Insulated | - | - | - | - | - | - | - | - | - | 30.00mm | 16.00mm | ||
![]() 3060-08100F CnC Tech | 48 |
| - | - | - | 3060-08100 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3060-06025G CnC Tech | 6659 |
| - | - | - | 3060-06025 | - | - | - | - | CNC Tech | - | - | - | Bulk | Active | - | - | - | - | Single Wire | Blue | - | - | - | 24-26 AWG (0.25mm²) | Insulated | - | - | - | - | - | - | - | - | - | 10.00mm | 6.00mm |